- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAULFLEX-612-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 7.9248 mm | - | - | RoHS Compliant | - | ||
![]() Q2-XT-3/4-01-QX15FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 15.00' 4.57m | 0.789 (20.05mm) | 0.750 (19.05mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-5/8-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.665 (16.89mm) | 0.625 (15.88mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-4AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.244 (6.20mm) | 0.205 (5.20mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-2AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.295 (7.49mm) | 0.256 (6.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-3/8-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.413 (10.50mm) | 0.374 (9.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() TV105-4TL Panduit Corp | In Stock | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 5.69mm | 250' 76.20m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() Q2-XT-1-01-QX15FT Qualtek | In Stock | - | Datasheet | - | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 15.00' 4.57m | 1.039 (26.40mm) | 1.000 (25.40mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() 969790-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | 1.122 (28.49mm) | 0.906 (23.00mm) | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() TV105-14M Panduit Corp | In Stock | - | - | - | Cable | - | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 1.83mm | 1000' 304.80m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() Q2-XT-9/16-01-SS250FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 250' 76.20m | 0.601 (15.27mm) | 0.562 (14.27mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-14AWG-01-QB6IN-40 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 0.096 (2.44mm) | 0.065 (1.65mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-14AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.096 (2.44mm) | 0.065 (1.65mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-3/8-01-QB6IN-16 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 0.413 (10.50mm) | 0.374 (9.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-8AWG-01-SS1000FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 1000' 304.80m | 0.169 (4.29mm) | 0.130 (3.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() LPCBUFG20-30M HellermannTyton | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2-XT-10AWG-01-QB6IN-36 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 0.500' 152.40mm 6.00 | 0.142 (3.60mm) | 0.103 (2.60mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-8AWG-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.169 (4.29mm) | 0.130 (3.30mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-3/4-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | - | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | 0.789 (20.05mm) | 0.750 (19.05mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-6AWG-01-MS100FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | 100 | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | Flame Retardant | - | - | - | 100' 30.48m | 0.201 (5.10mm) | 0.161 (4.09mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - |