- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Certification marks | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Inside height | Inside width | Manufacturer part # | Material (details) | Material filament | Max. length sold by the metre | Max. temperature | Min. temperature | Model | Nominal diameter | Nominal size in inch | Outside height | Outside Ø | Outside width | Plain exterior | Plain interior | Radius (in m) | RoHS | RoHS-compliant | Suitable for diameters | Thread length | Thread type | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Features | UV resistant | Flexibility | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55501330 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 1pc(s) | IP54 | M20 | Silver-grey (RAL 7001) | - | - | 55501330 | PP (sealing ring: TPE) | - | - | +110°C | -10°C | Straight | - | - | - | - | - | - | - | - | - | Yes | - | 13 | - | - | SILVYN® USK-M 20X1.5 | - | - | - | - | - | - | - | - | ||
![]() 55501080 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 1pc(s) | IP68 | M40 | Grey (RAL 7001) | - | - | 55501080 | PA silicone-free | - | - | +100°C | -30°C | Straight | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | 17 | Metric | - | SILVYN®CLICK-GM 40X1.5 | - | - | Grey | - | - | - | - | - | ||
![]() 64453680 Lapp | In Stock | - | - | PUR | - | - | Yes | No | 13 | - | - | - | - | - | - | halogen-free,wire-reinforced,oil-resistant | Sold per metre | - | - | Blue | - | - | 64453680 | PUR with PVC-insulated spring-steel wire | PUR-sheathed spring steel | 10m | +80°C | -40°C | - | - | - | - | 17mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® FD-PU 13X17 MBU | - | - | - | - | - | No | Flexible | - | ||
![]() 61746990 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | UL file no.: E86359 | - | - | halogen-free,Abrasion-resistant,flame-retardant,oil-resistant | Sold per metre | - | - | Grey | - | - | 61746990 | PA 6 silicone-free, UL94 V0 | - | 25m | +115°C | -40°C | - | - | - | - | 42.50mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA6 PG 36 | - | - | - | - | - | - | - | - | ||
![]() 61722285 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plastic tube | - | - | 1pc(s) | - | - | Blue | - | - | 61722285 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | SILVYN® CC01 | - | - | - | - | - | - | - | - | ||
![]() 61751650 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 55 | - | - | - | - | - | - | - | Sold per metre | - | - | Green | - | - | 61751650 | PVC | Helix of rigid plastic | 30m | +70°C | -20°C | - | - | - | - | 30.60mm | - | No | Yes | - | - | Yes | - | - | - | - | PROTECTIVE HOSE SILVYN® ELÖ 25X30,6 GN | - | - | - | - | - | No | Flexible | - | ||
![]() 61210382 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | 12mm | 12mm | 61210382 | Plastic | - | - | - | - | - | - | - | 15mm | - | 18mm | - | - | 130mm | - | Yes | - | - | - | Silvyn® Chain | SR 20012 | - | - | - | - | Minimum curve radius | - | - | 510mm | ||
![]() 61747371 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 50 | - | - | - | - | - | - | chemical-resistant | 30m | - | - | Silver-grey (RAL 7001) | - | - | 61747371 | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | +70°C | -20°C | - | - | - | - | 17.80mm | - | Yes | Yes | - | - | Yes | - | - | - | - | SILVYN® EL glatt 12,6x17,8 GY | - | - | - | - | - | No | Flexible | - | ||
![]() 55506995 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant,UV-resistant,weather-proof | 10pc(s) | IP66 | PG13.5 | Black | - | - | 55506995 | - | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | - | Yes | 21mm | - | - | - | SILVYN® FPAG PG 13,5/3 BK | - | - | - | - | - | - | - | - | ||
![]() 55501120 Lapp | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | 50pc(s) | IP68 | M12 | Grey | - | - | 55501120 | - | - | - | +115°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | - | - | Yes | - | 10 | Metric | - | SILVYN® KLICK 90° 12x1,5 GY | - | - | - | - | - | - | - | - | ||
![]() 55502367 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | M25 | Grey | - | - | 55502367 | PA 6 | - | - | +120°C | -40°C | 90°-elbow | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | ||
![]() 61802140-25 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | 25m | - | - | Silver | - | - | 61802140-25 | - | - | - | +220°C | - | - | - | - | - | 36mm | - | - | - | - | - | - | - | - | - | - | SILVYN® AS 29/31x36 | - | - | - | - | - | - | - | - | ||
![]() 64453700 Lapp | In Stock | - | - | PUR | - | - | Yes | No | 17 | - | - | - | - | - | - | halogen-free,wire-reinforced,oil-resistant | 10m | - | - | Blue | - | - | 64453700 | PUR with PVC-insulated spring-steel wire | PUR-sheathed spring steel | - | +80°C | -40°C | - | - | - | - | 21mm | - | No | Yes | - | - | Yes | - | - | - | - | SILVYN® FD-PU 16x21 MBU | - | - | - | - | - | No | Flexible | - | ||
![]() 61802430 Lapp | In Stock | - | - | Steel wire | - | No | Yes | - | 63 | - | - | - | DIN 49012, corresponds to the design K according to DIN EN IEC 61386-23. In the EX-range according to EN 1127-1 | - | 1250 | extra flexible,Heavy duty mechanical load | 50m | IP40 | - | Silver | - | - | 61802430 | - | - | - | +120°C | - | - | 27 | 3/4 inch | - | 27mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® EDU-AS 21/22x27 50m | - | - | - | - | - | - | - | - | ||
![]() 61754035-10 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | 10m | - | - | Black | - | - | 61754035-10 | PA 6 | - | - | +120°C | -40°C | - | - | - | - | 21.20mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® FPAS 21/16,7x21,2 BK | - | - | - | - | - | - | - | - | ||
![]() 61721260 Lapp | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | 4mm | 10mm | 4 up to 10 mm | - | - | - | - | 20m | - | - | Black | - | - | 61721260 | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | SILVYN® BRAID PA6 NW | 125 °C | -55 °C | Black | Halogen Free | halogen-free,chemical-resistant,Dispenser | - | - | 20 m | ||
![]() 61754005-1 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | Sold per metre | - | - | Black | - | - | 61754005-1 | PA 6 | - | 50m | +120°C | -40°C | - | - | - | - | 10mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® FPAS 10 | - | - | - | - | - | - | - | - | ||
![]() 55506505 Lapp | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | - | - | - | - | SILVYN® FPS | - | - | 1pc(s) | IP66 | M16 | Black | - | - | 55506505 | PA 6 | - | - | +135°C | -40°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Metric | - | FPAHW-M16x1.5/2 90° | - | - | - | - | - | - | - | - | ||
![]() 55502464 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 1pc(s) | IP65 | M25 | Black | - | - | 55502464 | PA 6 | - | - | +135°C | -50°C | Straight | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | M25 | - | - | - | - | - | - | - | - | ||
![]() 61815110 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 15 | - | - | - | - | - | 320 | halogen-free,Heavy duty mechanical load,oil-resistant,acid-resistant | Sold per metre | - | - | Grey | - | - | 61815110 | PA12 | - | 50m | +100°C | -50°C | - | 9 | - | - | 13mm | - | - | - | - | - | Yes | - | - | - | - | SILVYN® RILL PA12 PG cable protective sleeve | - | - | - | - | - | No | - | - |