- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Thickness | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q2-XT-3/8-01-QX30FT Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 30.00' 9.14m | - | 0.413 (10.50mm) | 0.374 (9.50mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() Q2-XT-7/8-01-QB48IN-5 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Polyolefin (PO), Irradiated, Halogen Free | - | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | - | - | Black | - | Smooth | - | - | - | - | Flame Retardant | - | - | - | 4.00' 1.22m | - | 0.914 (23.22mm) | 0.875 (22.22mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | - | ||
![]() D200-3/4-100FT Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | Fiberglass, Silicone Coated | - | -55°C~200°C | 2002 | Daflex D200 | Active | - | Sleeving | - | - | White | - | Braided | Abrasion Resistant, Fray Resistant | - | Moisture Resistant, Oil Resistant | - | - | - | Chemical Resistant, Clean Cut, Self Extinguishing | 19.1mm | 100' 30.48m | 457μm | - | 0.750 (19.05mm) | - | - | ROHS3 Compliant | Lead Free | ||
![]() TV105-15M Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 1.68mm | 1000' 304.80m | - | 0.098 (2.49mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-19M Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | Polyvinyl | -20°C~105°C | 2004 | TV105 | Obsolete | Not Applicable | Solid Tubing | 105°C | -20°C | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 1.07mm | 1000' 304.80m | - | 0.074 (1.88mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-9D Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 3.15mm | 500' 152.40m | - | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() TV105-.88C20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 22.9mm | 100' 30.48m | - | 0.981 (24.92mm) | 0.875 (22.22mm) | 0.035 0.89mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() 969791-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyamide (PA6-S), Nylon 6-S, Halogen Free | - | -50°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 0.394 (10.00mm) | 0.256 (6.50mm) | - | UL94 HB, UL94 V-2 | RoHS Compliant | Lead Free | ||
![]() TV105-.75C Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Clear | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 20mm | 100' 30.48m | - | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() MAULFLEX-618-SM-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | - | No | - | - | - | Yes | - | - | 3.66m | - | - | 26.67 mm | - | - | RoHS Compliant | - | ||
![]() 1068150383 Molex | In Stock | - | Datasheet | 5 Weeks | - | Silica, Polyimide Coated | - | -65°C~350°C | - | TSP, Polymicro Technologies 106815 | Active | 1 (Unlimited) | Solid Tubing, Capillary | - | - | - | - | Smooth | Abrasion Resistant | - | - | - | - | - | - | - | 32.81' 10.00m | - | 0.014 (0.36mm) | 0.00157 (0.040mm) | - | - | ROHS3 Compliant | - | ||
![]() 166-90288 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | - | HelaGuard HGSW | Active | Not Applicable | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | UV Resistant | - | - | Dust Resistant, Self Extinguishing, Solvent Resistant | - | 164' 50.00m | - | 0.510 (12.95mm) | 0.390 (9.91mm) | - | UL94 V-2 | RoHS Compliant | - | ||
![]() TV105-5TL20 Panduit Corp | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | -20°C~105°C | - | TV105 | Obsolete | Not Applicable | Solid Tubing | - | - | Black | - | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | 5.03mm | 250' 76.20m | - | 0.238 (6.05mm) | 0.182 (4.62mm) | 0.020 0.51mm | UL 224 VW-1 | Non-RoHS Compliant | - | ||
![]() FPACC-125G.10 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -55°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | - | Weather Resistant | - | - | - | - | 32.81' 10.00m | - | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | - | ||
![]() FPAFC-56G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA6), Nylon 6 | - | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | - | Weather Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | - | 2.646 (67.20mm) | 2.217 (56.30mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() FPAFC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA6), Nylon 6 | - | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | - | Weather Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | - | 3.134 (79.60mm) | 2.646 (67.20mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() FPDSC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA12), Nylon 12 | - | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Gray | - | Convoluted, Corrugated | - | - | - | UV Resistant, Weather Resistant | - | - | - | - | 82.02' 25.00m | - | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | - | ||
![]() FPDSC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA12), Nylon 12 | - | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | UV Resistant, Weather Resistant | - | - | - | - | 32.81' 10.00m | - | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | - | ||
![]() FPAFC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA6), Nylon 6 | - | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | Weather Resistant | Flame Retardant | - | - | - | 82.02' 25.00m | - | 3.134 (79.60mm) | 2.646 (67.20mm) | - | UL94 V-0 | RoHS Compliant | - | ||
![]() FPAFC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Polyamide (PA6), Nylon 6 | - | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | Weather Resistant | Flame Retardant | - | - | - | 32.81' 10.00m | - | 5.768 (146.50mm) | 4.980 (126.50mm) | - | UL94 V-0 | RoHS Compliant | - |