- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPASC-17G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | - | RoHS Compliant | ||
![]() FPASC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | - | RoHS Compliant | ||
![]() FPASF-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | - | RoHS Compliant | ||
![]() FPAFF-12G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V006G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | - | Weather Resistant | - | - | 164' 50.00m | 0.354 (9.00mm) | 0.197 (5.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.839 (46.70mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | - | RoHS Compliant | ||
![]() FPASC-95G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | - | RoHS Compliant | ||
![]() FPDSF-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | - | RoHS Compliant | ||
![]() FPDSC-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | - | RoHS Compliant | ||
![]() FPDSC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | - | RoHS Compliant | ||
![]() FPPSC-125U.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | ||
![]() FPDFC-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-125B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | - | RoHS Compliant | ||
![]() FPDFC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPDFC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPDFC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() SSU10-10M HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Stainless Steel 316 | -100°C~400°C | - | HelaGuard SSU | Active | Not Applicable | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | Corrosion Resistant | - | Self Extinguishing | 32.81' 10.00m | 0.360 (9.14mm) | 0.270 (6.86mm) | - | - | - | ||
![]() CB1491-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | Polymer | - | 2003 | CONVOLEX® | Active | 1 (Unlimited) | Tubing, Flexible | Black | Convoluted, Corrugated | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 0.571 (14.50mm) | 0.427 (10.85mm) | 0.018 0.46mm | - | RoHS Compliant | ||
![]() SSU16-10M HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Stainless Steel 316 | -100°C~400°C | - | HelaGuard SSU | Active | Not Applicable | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | Corrosion Resistant | - | Self Extinguishing | 32.81' 10.00m | 0.650 (16.51mm) | 0.510 (12.95mm) | - | - | - |