- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPAFC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 1.661 (42.20mm) | 1.409 (35.80mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPASC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() FPAFC-95G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSF-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | RoHS Compliant | ||
![]() FPDSF-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | RoHS Compliant | ||
![]() FPPSC-70U.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | RoHS Compliant | ||
![]() FPDRF-29B.50 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fipmotion® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | RoHS Compliant | ||
![]() CF002A Essentra Components | In Stock | - | - | 11 Weeks | High Density Polyethylene (HDPE) | -40°C~93°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | - | - | 328' 100.00m | 0.555 (14.10mm) | 0.421 (10.69mm) | - | RoHS Compliant | ||
![]() CS004A Essentra Components | In Stock | - | - | 11 Weeks | Polypropylene (PP) | -40°C~107°C | Richco, CS | Active | Not Applicable | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | 328' 100.00m | 0.768 (19.51mm) | 0.591 (15.00mm) | - | RoHS Compliant | ||
![]() CS010A Essentra Components | In Stock | - | - | 11 Weeks | Polypropylene (PP) | -40°C~107°C | Richco, CS | Active | Not Applicable | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | 164' 50.00m | 1.575 (40.00mm) | 1.228 (31.19mm) | - | RoHS Compliant | ||
![]() FPPSF-12U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.618 (15.70mm) | 0.484 (12.29mm) | - | RoHS Compliant | ||
![]() FPPSF-07U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.394 (10.00mm) | 0.260 (6.60mm) | - | RoHS Compliant | ||
![]() FPAFF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.504 (12.80mm) | 0.378 (9.60mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V050B.20 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 65.62' 20.00m | 2.953 (75.00mm) | 1.772 (45.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V025B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.378 (35.00mm) | 0.827 (21.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDFF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPACC-125G.10 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -55°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | - | RoHS Compliant | ||
![]() FPAFC-56G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSC-70G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | RoHS Compliant |