- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPASC-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | RoHS Compliant | ||
![]() FPANH-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.335 (33.90mm) | 1.154 (29.30mm) | - | RoHS Compliant | ||
![]() FPASF-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | RoHS Compliant | ||
![]() FPASC-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.850 (46.99mm) | - | RoHS Compliant | ||
![]() FPASC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.417 (36.00mm) | - | RoHS Compliant | ||
![]() FPANH-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.335 (33.90mm) | 1.154 (29.30mm) | - | RoHS Compliant | ||
![]() FPDRF-36G.25 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~90°C | Fipmotion® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | RoHS Compliant | ||
![]() FPAFC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.358 (34.49mm) | 1.114 (28.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.358 (34.49mm) | 1.114 (28.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSC-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() FPDSC-95G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | RoHS Compliant | ||
![]() FPASC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | RoHS Compliant | ||
![]() FPDSC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | RoHS Compliant | ||
![]() FPDFC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPAFC-125G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 5.768 (146.50mm) | 4.980 (126.50mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSF-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | RoHS Compliant | ||
![]() 166-90287 HellermannTyton | In Stock | - | - | 13 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 904-00921 HellermannTyton | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CF005A Essentra Components | In Stock | - | - | 11 Weeks | High Density Polyethylene (HDPE) | -40°C~93°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | - | - | 328' 100.00m | 0.866 (22.00mm) | 0.555 (14.10mm) | - | RoHS Compliant |