- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPASC-29G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() FPDSC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.441 (36.60mm) | - | RoHS Compliant | ||
![]() FPAFC-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.118 (53.80mm) | 1.839 (46.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDFC-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.441 (36.60mm) | UL94 V-0 | RoHS Compliant | ||
![]() HPAFC-48G.25 Fraenkische USA, LP | In Stock | - | Datasheet | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.134 (54.20mm) | 1.839 (46.70mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSC-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.366 (34.70mm) | 1.114 (28.30mm) | - | RoHS Compliant | ||
![]() CF004A Essentra Components | In Stock | - | - | 11 Weeks | High Density Polyethylene (HDPE) | -40°C~93°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | - | - | 328' 100.00m | 0.787 (20.00mm) | 0.543 (13.79mm) | - | RoHS Compliant | ||
![]() CF013A Essentra Components | In Stock | - | - | 11 Weeks | High Density Polyethylene (HDPE) | -40°C~93°C | Richco, CF | Active | Not Applicable | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | - | - | 164' 50.00m | 1.890 (48.01mm) | 1.575 (40.00mm) | - | RoHS Compliant | ||
![]() CS006A Essentra Components | In Stock | - | - | 11 Weeks | Polypropylene (PP) | -40°C~107°C | Richco, CS | Active | Not Applicable | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | - | - | 328' 100.00m | 1.016 (25.81mm) | 0.835 (21.21mm) | - | RoHS Compliant | ||
![]() FPPSF-10U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.504 (12.80mm) | 0.386 (9.80mm) | - | RoHS Compliant | ||
![]() BPET-V004B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.276 (7.01mm) | 0.118 (3.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V008B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.472 (12.00mm) | 0.236 (6.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V006B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.354 (9.00mm) | 0.197 (5.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V020B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 1.102 (28.00mm) | 0.630 (16.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPDSF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.504 (12.80mm) | 0.378 (9.60mm) | - | RoHS Compliant | ||
![]() FPDFF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPPSF-17U.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | Chemical Resistant | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() FPASF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() BPET-V025G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.378 (35.00mm) | 0.827 (21.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() BPET-V004G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Gray | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.276 (7.01mm) | 0.118 (3.00mm) | UL94 V-0 | RoHS Compliant |