- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSU16-25M HellermannTyton | In Stock | - | - | 8 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPA66-CC10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -55°C~125°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Fray Resistant | Weather Resistant | - | Solvent Resistant | 164' 50.00m | 0.472 (12.00mm) | 0.315 (8.00mm) | - | RoHS Compliant | ||
![]() HPACF-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.394 (10.00mm) | 0.244 (6.20mm) | - | RoHS Compliant | ||
![]() FEVSF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.819 (20.80mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() MC-GAAR-210.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized | -45°C~250°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Silver | Convoluted, Corrugated | - | - | - | - | 98.43' 30.00m | 0.512 (13.00mm) | 0.394 (10.00mm) | - | RoHS Compliant | ||
![]() HPACF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FEVSF-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free | -40°C~55°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.634 (41.50mm) | 1.311 (33.30mm) | - | RoHS Compliant | ||
![]() MC-DMA-212-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | - | 98.43' 30.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FPACC-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.134 (54.20mm) | 1.839 (46.70mm) | - | RoHS Compliant | ||
![]() IPATF-17M20B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M20 Threaded End | 164' 50.00m | 0.835 (21.20mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() HPACC-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | RoHS Compliant | ||
![]() IPATF-17M20G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant, M20 Threaded End | 164' 50.00m | 0.835 (21.20mm) | 0.654 (16.60mm) | - | RoHS Compliant | ||
![]() WGF-LA-13S.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fiberglass, Aluminized | -40°C~220°C | Fipjack® | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | Convoluted - Braided | - | Weather Resistant | Heat Resistant | Chemical Resistant | 164' 50.00m | - | 0.512 (13.00mm) | - | RoHS Compliant | ||
![]() HPDFC-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.409 (35.80mm) | UL94 V-0 | RoHS Compliant | ||
![]() MC-DMT-216-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~80°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted - Braided | - | - | - | - | 98.43' 30.00m | 0.827 (21.00mm) | 0.610 (15.49mm) | - | RoHS Compliant | ||
![]() MC-DMA-227-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~120°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted, Corrugated | Abrasion Resistant | - | - | - | 0.118 3.00mm | 1.248 (31.70mm) | 1.043 (26.50mm) | - | RoHS Compliant | ||
![]() MC-DMT-221-PU.30 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Steel, Galvanized, TPU Coated, Halogen Free | -45°C~80°C | Fipmetal® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Blue, Silver | Convoluted - Braided | - | - | - | - | 98.43' 30.00m | 1.043 (26.50mm) | 0.807 (20.50mm) | - | RoHS Compliant | ||
![]() FPFSX-29N.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | - | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.280 (32.50mm) | 1.094 (27.80mm) | - | RoHS Compliant | ||
![]() FPDAC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -45°C~90°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | RoHS Compliant | ||
![]() FMFSX-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | -200°C~240°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | - | RoHS Compliant |