- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPDAF-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -45°C~90°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | - | RoHS Compliant | ||
![]() FPFSX-29N.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | - | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Natural | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.280 (32.50mm) | 1.094 (27.80mm) | - | - | RoHS Compliant | ||
![]() FPFSX-29B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Perfluoroalkoxy (PFA) | -200°C~260°C | - | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.280 (32.50mm) | 1.094 (27.80mm) | - | - | RoHS Compliant | ||
![]() FETSX-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | - | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.681 (42.70mm) | 1.433 (36.40mm) | - | - | RoHS Compliant | ||
![]() FPDAC-70B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -45°C~90°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 3.134 (79.60mm) | 2.646 (67.20mm) | - | - | RoHS Compliant | ||
![]() IPATF-36M40G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | - | Fipspecials® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, M40 Threaded End | 82.02' 25.00m | 1.661 (42.20mm) | 1.339 (34.00mm) | - | - | RoHS Compliant | ||
![]() FPDAC-56B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -45°C~90°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | - | 82.02' 25.00m | 2.646 (67.20mm) | 2.217 (56.30mm) | - | - | RoHS Compliant | ||
![]() FPPOC-95B.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | Flame Retardant | - | 32.81' 10.00m | 4.173 (106.00mm) | 3.594 (91.30mm) | - | - | RoHS Compliant | ||
![]() FMFSX-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | -200°C~240°C | - | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | - | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | - | - | RoHS Compliant | ||
![]() 4545 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2-XT-7/16-01-QB48IN-25 Qualtek | In Stock | - | Datasheet | 20 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -55°C~125°C | 2008 | Q2-XT | Active | - | Solid Tubing | Black | Smooth | - | Flame Retardant | - | 4.00' 1.22m | 0.476 (12.10mm) | 0.437 (11.10mm) | 0.019 0.48mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() SSU16-25M HellermannTyton | In Stock | - | - | 8 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSU25-25M HellermannTyton | In Stock | - | - | 10 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPDSF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | - | RoHS Compliant | ||
![]() BPET-V010B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | - | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.591 (15.00mm) | 0.276 (7.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() FPASF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, Impact Resistant | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | - | RoHS Compliant | ||
![]() FPASF-29B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, Impact Resistant | 164' 50.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | - | - | RoHS Compliant | ||
![]() FPDSF-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | - | RoHS Compliant | ||
![]() FPDSF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.831 (21.10mm) | 0.654 (16.60mm) | - | - | RoHS Compliant | ||
![]() FPASF-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | - | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | Weather Resistant | - | Chemical Resistant, Impact Resistant | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | - | RoHS Compliant |