- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPANF-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.669 (42.40mm) | 1.437 (36.50mm) | - | RoHS Compliant | ||
![]() HPACC-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() FPPOF-48B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | RoHS Compliant | ||
![]() HPDFF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.618 (15.70mm) | 0.465 (11.80mm) | UL94 V-0 | RoHS Compliant | ||
![]() FPANF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.618 (15.70mm) | 0.472 (12.00mm) | - | RoHS Compliant | ||
![]() FPACC-17G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.831 (21.10mm) | 0.634 (16.10mm) | - | RoHS Compliant | ||
![]() FPACC-36G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.409 (35.80mm) | - | RoHS Compliant | ||
![]() FPPSF-48O2.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Orange | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | RoHS Compliant | ||
![]() FPACC-36B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 1.665 (42.30mm) | 1.409 (35.80mm) | - | RoHS Compliant | ||
![]() FPESF-48G.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene (PE) | -40°C~70°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 82.02' 25.00m | 2.142 (54.40mm) | 1.870 (47.50mm) | - | RoHS Compliant | ||
![]() WGF-LA-32S.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Fiberglass, Aluminized | -40°C~220°C | Fipjack® | Active | 1 (Unlimited) | Sleeving, Insulated | Silver | Convoluted - Braided | - | Weather Resistant | Heat Resistant | Chemical Resistant | 82.02' 25.00m | - | 1.260 (32.00mm) | - | RoHS Compliant | ||
![]() HPDFF-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 0.504 (12.80mm) | 0.362 (9.20mm) | UL94 V-0 | RoHS Compliant | ||
![]() FTPSF-12B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~150°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.630 (16.00mm) | 0.492 (12.50mm) | - | RoHS Compliant | ||
![]() FPPSF-29O2.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP), Halogen Free | -40°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Orange | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.358 (34.49mm) | 1.138 (28.90mm) | - | RoHS Compliant | ||
![]() KPA-PC16B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -40°C~160°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Weather Resistant | - | - | 164' 50.00m | 0.630 (16.00mm) | - | - | RoHS Compliant | ||
![]() FPACC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | - | RoHS Compliant | ||
![]() FPACF-23B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6, Halogen Free | -50°C~105°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 1.118 (28.40mm) | 0.890 (22.60mm) | - | RoHS Compliant | ||
![]() FTPSF-17B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | -40°C~105°C | Fipheat® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Weather Resistant | - | - | 164' 50.00m | 0.846 (21.50mm) | 0.661 (16.80mm) | - | RoHS Compliant | ||
![]() KPA-PC21B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -40°C~160°C | Fipjack® | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Weather Resistant | - | - | 164' 50.00m | 0.827 (21.00mm) | - | - | RoHS Compliant | ||
![]() HPAFC-23G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fiplock® | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Gray | Convoluted, Corrugated | - | Weather Resistant | Flame Retardant | - | 164' 50.00m | 1.122 (28.49mm) | 0.866 (22.00mm) | UL94 V-0 | RoHS Compliant |