- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Halogen Free | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV105-6M20Y Panduit Corp | 46000 |
| Datasheet | 4 Weeks | - | Cable | - | Poly-Vinyl Chloride (PVC) | 1.723651kg | Polyvinyl | -20°C~105°C | 2008 | TV105 | Active | Not Applicable | - | Solid Tubing | 105°C | -20°C | Black | - | Not Halogen Free | Smooth | - | - | Moisture Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 1000' 304.80m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | UL 224 VW-1 | - | ||
![]() TFT25019 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 1000' 304.80m | 0.076 (1.93mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TFT25011 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TFT25020 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.072 (1.83mm) | 0.032 (0.81mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1666867 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -40°C~110°C | 2010 | - | Obsolete | 1 (Unlimited) | Screw | Wire Loom, Protective Hose | - | - | Gray | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | 22mm | 3.28' 1.00m | - | - | - | UL94 HB | RoHS Compliant | - | Lead Free | ||
![]() TFT20030 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | - | 1000' 304.80m | 0.033 (0.84mm) | 0.010 (0.25mm) | 0.009 0.23mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TFT25019 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.076 (1.93mm) | 0.036 (0.91mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TFT25015 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 500' 152.40m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() XS300092 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | - | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 100' 30.48m | 1.010 (25.65mm) | 0.920 (23.37mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | - | ||
![]() TFT25012 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 100' 30.48m | 0.123 (3.12mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() XS300100 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | - | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 100' 30.48m | 1.090 (27.69mm) | 1.000 (25.40mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | - | ||
![]() CLTS35F-C3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 1.247379kg | - | -40°C~50°C | 2011 | CLTS | Active | Not Applicable | - | Wire Loom, Protective Hose | 50°C | -40°C | Orange | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Crush Resistant, Impact Resistant | - | 100' 30.48m | 0.503 (12.79mm) | 0.350 (8.89mm) | 0.006 ~ 0.025 0.15mm ~ 0.64mm | UL94 HB | ROHS3 Compliant | UL94 HB | - | ||
![]() NETM1000-14-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | - | - | -55°C~135°C | 1998 | NETM1000 | Active | 1 (Unlimited) | - | Solid Tubing | 135°C | -55°C | Black | Compliant | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 984' 300.00m | 0.591 (15.00mm) | 0.551 (14.00mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() XS300083 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyamide (PA), Nylon, Halogen Free | - | - | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | - | Sleeving | - | - | Black | - | - | Braided | Abrasion Resistant | - | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | - | 25.00' 7.62m | 0.920 (23.37mm) | 0.830 (21.08mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | - | ||
![]() TFT25022 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | Chemical Resistant | - | 1000' 304.80m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() NETM1000-12-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | - | - | -55°C~135°C | 2012 | NETM1000 | Active | 1 (Unlimited) | - | Solid Tubing | 135°C | -55°C | Black | Compliant | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant, Heat Resistant | - | - | - | 820' 250.00m | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 0.51mm | - | RoHS Compliant | - | - | ||
![]() P10510 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Clear | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | - | - | 500' 152.40m | 0.144 (3.66mm) | 0.102 (2.59mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | - | - | ||
![]() HCTE-0875-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | - | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | - | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 98.43' 30.00m | 1.073 (27.25mm) | 0.860 (21.84mm) | 0.023 0.58mm | - | RoHS Compliant | - | Not Applicable | ||
![]() TFT2008 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | - | Solid Tubing | - | - | Natural | - | - | Smooth | Abrasion Resistant | - | Oil Resistant | Corrosion Resistant | Heat Resistant | - | - | - | 100' 30.48m | 0.169 (4.29mm) | 0.129 (3.28mm) | 0.015 0.38mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() CLTS100F-1.25M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene (PE) | - | - | -40°C~50°C | - | CLTS | Active | Not Applicable | - | Wire Loom, Protective Hose | 50°C | -40°C | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | - | - | - | - | Crush Resistant, Impact Resistant | - | 1250' 381.00m | 1.103 (28.02mm) | 0.912 (23.16mm) | 0.008 ~ 0.030 0.20mm ~ 0.76mm | UL94 HB | ROHS3 Compliant | UL94 HB | - |