- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Bending radius, static | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable Types | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Compatible with | Conduit features | Content | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Material (details) | Material quality | Max. length sold by the metre | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Mounting Styles | Outside Ø | Package | Part # Aliases | Product Status | RoHS | RoHS-compliant | Standards Met | Suitable for diameters | Surface protection | Thread type | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Dielectric | Product Type | Operating Temperature Range | Outer Diameter | Product | Features | Product Category | Minimum Bend Radius | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61806545 Lapp | In Stock | - | - | - | Polypropylene | - | - | - | - | - | - | - | - | Rill PP | - | - | - | - | - | - | sinus-shaped cut,UV-resistant,retrofittable | Sold per metre | - | Black | - | - | 61806545 | PP | - | 100m | +130°C | - | - | -40°C | - | - | - | 25.40mm | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN<sup>®</sup> Rill PP 22 x 25.4 sinusoidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721270 Lapp | In Stock | - | - | - | Polyester,Polyolefin | - | - | - | - | - | 6mm | 12mm | 6 up to 12 mm | - | - | - | - | - | - | - | - | 5m | - | Black | - | - | 61721270 | - | - | - | +150°C | - | - | 40°C | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® SHRINK BRAID PET | - | 150 °C | 40 °C | Black | - | - | - | - | - | - | - | - | - | - | halogen-free,chemical-resistant,Dispenser | - | - | - | - | - | - | ||
![]() 55506915 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | 55506915 | PA 6 | Polyamide (PA) | - | +135°C | - | - | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® FCL Hose holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61722240 Lapp | In Stock | - | - | - | - | - | No | Yes | 50 | - | - | - | - | - | - | - | - | - | - | - | extra crush-proof,wire-reinforced | 50m | - | Grey | - | - | 61722240 | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® EF 5/16'' 10,1x14,4 GY | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506072 Lapp | In Stock | - | - | - | Brass | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | Heavy duty mechanical load | 5pc(s) | M20 | Silver | - | - | 55506072 | - | - | - | +100°C | - | - | -30°C | - | Straight | - | - | - | - | - | - | Yes | - | 17mm | Nickel-plated | - | - | - | - | - | - | - | - | - | SILVYN® MSK-M 20x1,5 EE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506110 Lapp | In Stock | - | - | - | Brass | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | Heavy duty mechanical load | 5pc(s) | M12 | Silver | - | - | 55506110 | - | - | - | +100°C | - | - | -30°C | - | Straight | - | - | - | - | - | - | Yes | - | 10mm | Nickel-plated | - | - | - | - | - | - | - | - | - | SILVYN® MSK-SC-M 12x1,5 AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502481 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | 10pc(s) | M20 | Black | - | - | 55502481 | PA 6 | - | - | +120°C | - | - | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804612 Lapp | In Stock | - | - | - | Stainless steel | - | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | wire-reinforced,Flexible,heat-resistant,Heavy duty mechanical load | 10m | - | Stainless steel | - | - | 61804612 | - | - | - | +400°C | - | - | -100°C | - | - | - | 42.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® SSUE 40/37,6x42,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806689 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® SPLIT COV | UV-resistant,weather-proof | 50pc(s) | M32 | Black | - | - | 61806689 | - | - | - | +120°C | - | - | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | Metric | - | - | - | - | - | - | - | - | SILVYN® SPLIT GMP-M 32x1,5 Gegenmutter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-105-1-1-12BK Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 121-152-28 Glenair | In Stock | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Conduit & Tubing | - | - | Tubing with Sleeves | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 120-144-48VS Glenair | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | 1000 | TE Connectivity | - | - | - | - | - | + 155 C | Glenair | - | - 55 C | - | PCB Mount | - | Bulk | 1676692-2 | Active | Details | - | - | - | - | - | 0.000194 oz | - | 200 V | MouseReel | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 38.3 Ohms | - | - | - | - | Resistors | 100 mW (1/10 W) | Thin Film | SMD/SMT | - | Thin Film Resistors | - 55 C to + 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 120-104-06 Glenair | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | Vishay / Vitramon | - | - | - | - | 27 nF | 27000 pF | 1206 | 3216 | Class 2 | - | - | - | - | - | 3000 | Vishay | - | - | - | - | - | + 150 C | Glenair | - | - 55 C | - | - | - | Bulk | - | Active | Details | - | - | - | - | - | 0.000952 oz | 50 VDC | - | MouseReel | VJ COMM | 10 % | Standard | - | Commercial SMD MLCCs | - | - | - | - | 0.027 uF | Capacitors | - | - | SMD/SMT | X7R | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
![]() 121-100-1-1-64BFTN Glenair | In Stock | - | - | - | - | - | - | - | - | Amphenol / SV Microwave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Amphenol | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0.141096 oz | - | - | - | * | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | RF MIL Spec Connectors | - | - | - | - | RF MIL Spec Connectors | - | - | - | - | - | ||
![]() 121-100-1-1-32CETN Glenair | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | TE Connectivity | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | - | - | - | - | Bulk | DTS20 | - | - | - | Insulating | - | - | - | - | - | Circular Connectors | - | - | - | - | Circular MIL Spec Connector | - | - | Tubing | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() 120-S001-28 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-100-1-1-28BETH Glenair | In Stock | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Conduit & Tubing | - | - | Tubing with Sleeves and Jackets | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() 120-100-1-2-32CE Glenair | In Stock | - | - | - | PTFE, Polytetrafluoroethylene | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | * | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Conduit & Tubing | - | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | ||
![]() SSU25-25M FLEx | In Stock | - | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +600°C | - | - | -100°C | - | - | - | - | - | - | Non-Compliant | - | CE Compliant, Rail Accreditation, RoHS Compliant | - | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | 55 mm | IP40 | - | 25m | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 25 mm | IP40, IP65, IP66, IP67, IP68, IP69K | - | 10m | - |