- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Degree of protection (IP) | Flame accelerating | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer Part Number | Material filament | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal diameter | Nominal size in inch | Oil resistant | Package | Plain exterior | Plain interior | Product Status | Surface protection | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61793640 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | 70 | - | - | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | - | - | - | - | - | ||
![]() 61804798 Lapp | In Stock | - | - | - | - | No | Yes | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805410 Lapp | In Stock | - | - | - | - | No | Yes | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400080 Lapp | In Stock | - | - | - | - | No | Yes | - | - | 120 | - | - | 1250 | IP68 | - | - | - | - | - | - | - | - | - | - | 45 | 1 1/4 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400501 Lapp | In Stock | - | - | - | - | No | Yes | - | - | 22 | - | - | 1250 | IP40 | - | - | - | - | - | - | - | - | - | - | 14 | 5/16 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61737253 Lapp | In Stock | - | - | Polyamide 6 | - | Yes | Yes | Yes | - | 45 | Flexible | No | 320 | - | No | - | No | - | - | - | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 61751597 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | No | - | 240 | - | - | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | - | - | - | - | - | ||
![]() 61754040 Lapp | In Stock | - | - | - | - | Yes | Yes | Yes | - | 50 | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 61711550 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | Yes | - | - | 8 | - | - | - | - | - | - | - | - | - | PVC-sheathed spring steel | - | - | - | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 55001090 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501940 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0237.202.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Spool | - | - | Active | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.830 (21.08mm) | 0.630 (16.00mm) | - | UL94 V-0 | ||
![]() 0261.202.012 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Spool | - | - | Active | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.620 (15.75mm) | 0.470 (11.94mm) | - | UL94 HB | ||
![]() 0237.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0237.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Spool | - | - | Active | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 1.110 (28.19mm) | 0.880 (22.35mm) | - | UL94 V-0 | ||
![]() 0461.702.016 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free; Copper, Tinned | - | - | - | - | 0461.702 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Spool | - | - | Active | - | -40°C ~ 150°C | - | Wire Loom, Protective Hose | Black, Silver | - | Convoluted - Braided | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 0.870 (22.10mm) | 0.640 (16.26mm) | - | UL94 HB | ||
![]() 0261.202.023 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Spool | - | - | Active | - | -25°C ~ 150°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | 164 (50.00m) | 1.120 (28.45mm) | 0.900 (22.86mm) | - | UL94 HB | ||
![]() SAMHURL63/50FT FLEx | In Stock | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | - | Adaptaflex, a Division of T&B | SAMHURL63/50FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 2.03 | - | - | - | - | - | ||
![]() S10/50M FLEx | In Stock | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | S10/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
![]() 166-30801 NCS16-GS/PA66-BK HellermannTyton | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | NCS | - | - | M16 | - | - | - | - | 17mm | - | 40 mm | - | - | IP54, IP65 | - | 10m | - | - | - | - |