- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Panel Cutout Shape | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Brand | Compressive strength | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal diameter | Nominal size in inch | One-piece | Package | Part # Aliases | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | Seal | Surface protection | Thread connection size | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Contact Type | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Voltage | Load Capacitance | Current | Operating Mode | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Absolute Pull Range (APR) | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Expandable | Features | Lens Style/Size | Pressure Range | Product Category | UV resistant | Flexibility | Height Seated (Max) | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOG 06 BOXED HEGPV06 10M HellermannTyton | In Stock | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503525 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Design Analysis | DIB003KCA35512DPNXCNAXXXHV | - | Brass | - | - | - | - | 45°-Bend | - | - | No | - | - | - | - | - | No | - | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502646 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | Carlo Gavazzi | PS31M-UT11W1-M00 | - | Brass | - | - | - | - | Straight | - | - | No | - | - | - | - | - | No | - | - | Nickel-plated | M32 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502477 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | Design Analysis | DIB003KCA35512DPNXNBAXXXHV | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507367 Lapp | In Stock | - | - | - | - | Plastic | Brass | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | Gems Sensors & Controls | - | - | - | Polyamide (PA) | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4-13.75 psi | - | - | - | - | - | - | - | - | - | - | ||
![]() 61716840 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS31R-NO11N7-Y00 | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | ||
![]() 61722320 Lapp | In Stock | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | Yes | No | - | - | 260 | - | - | - | - | - | - | - | Miscellaneous | - | Without coil | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() CONVOLEX-1-1/4-0-SP TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | - | CONV | - | TE Connectivity / Raychem | - | - | - | 33 | 31.8 mm | -- | TE Connectivity | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | 5470204005 | - | - | Active | - | Details | - | - | - | Convolex | 0°C ~ 70°C | Spool | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | -- | MHz Crystal | Black | Wire & Cable Management | - | - | - | - | 36 MHz | ±50ppm | - | - | - | - | - | 40 Ohms | - | - | - | 12pF | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | Convoluted, Corrugated | Abrasion Resistant | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | - | Chemical Resistant, Solvent Resistant | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 0.031 (0.80mm) | 32.81 (10.00m) | 1.402 (35.60mm) | 1.252 (31.80mm) | 0.018 (0.46mm) | -- | - | ||
![]() 61825255 Lapp | In Stock | - | - | - | - | Metal | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC3 | - | Active | -- | LED | - | - | - | - | -- | - | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | 0.24 (6.10mm) | - | 2V | - | 30mA | - | 20° | - | - | 40mcd | Clear | 590nm | Colorless | Yellow | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55000541 Lapp | In Stock | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | -- | LED | - | - | - | - | -- | - | - | - | - | Wire Leads - 6 (152.40mm) | - | - | - | - | 0.24 (6.10mm) | - | 2V | - | 20mA | - | 35° | - | - | 20mcd | Diffused | 590nm | -- | Yellow | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55503535 Lapp | In Stock | - | - | - | - | - | - | Round | - | - | - | Yes | - | - | - | - | External thread | - | - | - | -- | - | - | - | Brass | - | - | - | - | 90°-Bend | - | - | No | - | - | - | - | - | No | - | - | Nickel-plated | M50 x 1.5 | - | - | - | MPR3 | - | Active | -- | LED | - | - | - | - | -- | - | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | 0.24 (6.10mm) | - | 2V | - | 30mA | - | 20° | - | - | 40mcd | Clear | 590nm | Yellow | Yellow | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55507000 Lapp | In Stock | - | - | - | - | Plastic | - | Round | - | - | - | - | - | - | - | - | - | IP66 | - | - | -- | - | - | - | - | Polyamide (PA) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC5 | - | Active | -- | LED | - | - | - | - | -- | - | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | 0.32 (8.13mm) | - | 2V | - | 30mA | - | 35° | - | - | 40mcd | Clear | 625nm | Colorless | Red | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55503538 Lapp | In Stock | - | - | - | - | - | - | Round | - | - | - | Yes | - | - | - | - | External thread | - | - | - | -- | - | - | - | Brass | - | - | - | - | Straight | - | - | No | - | - | - | - | - | No | - | - | Nickel-plated | PG11 | - | - | - | MPR5 | - | Active | -- | LED | - | - | - | - | -- | - | - | - | - | Wire Leads - 12 (304.80mm) | - | - | - | - | 0.32 (8.13mm) | - | 2.2V | - | 30mA | - | 35° | - | - | 10mcd | Clear | 555nm | Colorless | Green | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55507372 Lapp | In Stock | - | - | - | - | Plastic | - | Round | - | - | - | - | - | - | - | - | - | IP68 | - | - | -- | - | - | - | - | Polyamide (PA) | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC6-1 | - | Active | -- | -- | - | - | - | - | IP54 | - | - | - | - | Solder Lug | - | - | - | - | 0.23 (5.84mm) | - | 24V | - | -- | - | 45° | - | - | 2090mcd | Diffused | 525nm | -- | Green | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 55502693 Lapp | In Stock | - | - | - | - | - | - | Round | - | - | - | Yes | - | - | - | - | External thread | - | - | - | -- | - | - | - | Brass | - | - | - | - | Straight | - | - | No | - | - | - | - | - | No | - | - | Nickel-plated | PG21 | - | - | - | MPC6-1 | - | Active | -- | -- | - | - | - | - | IP54 | - | - | - | - | Solder Lug | - | - | - | - | 0.23 (5.84mm) | - | 12V | - | -- | - | 45° | - | - | 2090mcd | Diffused | 525nm | -- | Green | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 61803930 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400500 Lapp | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | No | Yes | - | - | - | 16 | - | 1250 | - | IP40 | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | 10 | 1/4 inch | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | - | SXO75L | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | 148.5 MHz | ±20ppm | LVDS | - | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | - | ||
![]() 61801105 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502487 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | 90°-elbow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803962 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |