- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Panel Cutout Shape | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Brand | Conduit features | Construction type | Content | Degree of protection (IP) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside height | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Material housing | Material quality | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Model | One-piece | Outside height | Outside Ø | Package | Part # Aliases | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | RoHS-compliant | Seal | Surface protection | Thread connection size | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Contact Type | Ingress Protection | Current Rating | Termination Style | Actuator Type | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Indicator | Lamp Color | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Product | Connection Type | Features | Lens Style/Size | Pressure Range | Product Category | Contacts | UV resistant | Flexibility | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61211275 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | 35mm | - | - | - | 61211275 | - | Plastic | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Silvyn® Chain | - | - | AN 435M103K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minimum curve radius | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61747165-1 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | halogen-free | - | Sold per metre | - | Black | - | - | - | - | - | 61747165-1 | - | - | - | - | - | 50m | +120°C | - | - | - | - | - | 28.50mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 LL 21/23x28,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61802130-1 Lapp | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | - | Sold per metre | - | Silver | - | - | - | - | - | 61802130-1 | - | - | - | - | - | 10m | +220°C | - | - | - | - | - | 27mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SILVYN® AS 21/23x27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61754015-10 Lapp | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | flame-retardant,halogen-free,oil-resistant | - | 10m | - | Black | - | - | - | - | - | 61754015-10 | - | PA 6 | - | - | - | - | +120°C | - | -40°C | - | - | - | 13mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | SILVYN® FPAS 13/9,8x13 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503525 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Design Analysis | - | DIB003KCA35512DPNXCNAXXXHV | - | - | Brass | - | - | - | - | - | 45°-Bend | No | - | - | - | - | - | - | - | No | - | - | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502477 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Design Analysis | - | DIB003KCA35512DPNXNBAXXXHV | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507367 Lapp | In Stock | - | - | Plastic | Brass | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | Gems Sensors & Controls | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4-13.75 psi | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61716840 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | PS31R-NO11N7-Y00 | - | - | - | - | - | - | - | - | Medium-walled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | ||
![]() 61722320 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | - | Yes | No | - | - | 260 | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Without coil | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() NETM2000-12-0-SP TE Connectivity | In Stock | - | - | Polyolefin (PO) | - | - | - | - | - | - | NETM2000 | - | TE Connectivity | - | - | - | - | - | 400 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | Bulk | 9243974002 | - | - | Active | - | Details | - | - | - | - | -40°C ~ 150°C | Reel | NETM2000 | - | - | Solid Tubing | Black | Wire & Cable Management | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | - | - | - | Smooth | Abrasion Resistant | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | Tubing | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 (0.51mm) | - | - | ||
![]() 3/8PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | 3/8PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | - | - | 25.00 (7.62m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 3/4PEBLA6 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | 3/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | - | - | 6.00 (1.83m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 1/4PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | 1/4PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | Wire Loom, Protective Hose | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | - | - | 25.00 (7.62m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() 61825255 Lapp | In Stock | - | - | Metal | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC3 | Active | -- | LED | - | - | - | -- | - | Wire Leads - 12 (304.80mm) | - | 0.24 (6.10mm) | 2V | 30mA | 20° | - | 40mcd | Clear | 590nm | Colorless | - | Yellow | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | - | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 55507372 Lapp | In Stock | - | - | Plastic | - | Round | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | -- | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC6-1 | Active | -- | -- | - | - | - | IP54 | - | Solder Lug | - | 0.23 (5.84mm) | 24V | -- | 45° | - | 2090mcd | Diffused | 525nm | -- | - | Green | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() 55502693 Lapp | In Stock | - | - | - | - | Round | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | -- | - | - | - | - | - | Brass | - | - | - | - | - | Straight | No | - | - | - | - | - | - | - | No | - | - | - | Nickel-plated | PG21 | - | - | MPC6-1 | Active | -- | -- | - | - | - | IP54 | - | Solder Lug | - | 0.23 (5.84mm) | 12V | -- | 45° | - | 2090mcd | Diffused | 525nm | -- | - | Green | - | - | - | - | - | - | -- | Round with Domed Top | - | - | - | - | - | - | - | - | - | - | - | -- | ||
![]() SPTC50/10M FLEx | In Stock | - | - | - | Metal | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | - | PS21L-NT20W1-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | Adjustable Roller Lever | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Screw Terminals | - | - | - | - | 2NO/1NC | - | - | 1.9 | - | - | - | - | - | - | ||
![]() S32/25M FLEx | In Stock | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | S32/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.11 | - | - | - | - | - | - | ||
![]() SPUL50/25M FLEx | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Adaptaflex, a Division of T&B | - | SPUL50/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.59 | - | - | - | - | - | - | ||
![]() CONVOLEX-9/32-0SPCS5807 TE Connectivity | In Stock | - | - | -- | - | - | - | - | - | - | CONV | - | TE Connectivity / Raychem | - | - | - | - | - | 196 | - | - | -- | TE Connectivity | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | Spool | 547021M057 | - | - | Active | - | Details | - | - | - | - | -- | - | Convolexx81™ | Active | -- | Wire Loom, Protective Hose | -- | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted, Corrugated | -- | -- | -- | - | - | -- | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | -- | -- | -- | -- | -- | - |