- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Base Product Number | Bending radius, static | Brand | Compressive strength | Construction type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Material screw gland | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal diameter | Nominal size in inch | One-piece | Package | Part # Aliases | Product Status | Revolving thread | RoHS | Standards Met | Surface protection | Thread connection size | Thread type | With integrated holder | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Subcategory | Voltage | Thread Size | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Outer Diameter | Expandable | Features | Product Category | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55503188 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507319 Lapp | In Stock | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | External thread | IP68 | - | - | - | - | - | - | - | - | - | - | - | 90°-Bend | - | - | - | - | - | - | No | - | - | - | Other | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506116 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502436 Lapp | In Stock | - | - | - | - | - | - | - | Yes | No | - | - | - | - | External thread | IP65 | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | 45°-elbow | - | - | No | - | - | - | No | - | - | - | M20 x 1.5 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510312 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803885 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | Other | M40 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502605 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | Nickel-plated | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68100125 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503201 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506515 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502651 Lapp | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | - | - | No | - | - | - | No | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64400130 Lapp | In Stock | - | - | - | - | - | No | Yes | - | - | - | 50 | - | 750 | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | 19 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80132 FLEx | In Stock | - | - | - | - | JIC | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | - | Electri-Flex | EF-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.32 | - | - | - | - | - | ||
![]() HCTE-0281-0-SP-CS7063 TE Connectivity | In Stock | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | HCTE-0281 | - | TE Connectivity / Raychem | - | - | - | 200 | - | -- | TE Connectivity | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | 517233M003 | Active | - | Details | - | - | - | - | - | -- | * | - | - | Active | -- | Wire Loom, Protective Hose | -- | - | Wire & Cable Management | - | - | Convoluted, Corrugated | -- | -- | -- | - | - | -- | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | -- | -- | -- | -- | -- | ||
![]() FU10-25M FLEx | In Stock | - | - | Through Hole | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTROCUBE | - | - | - | - | +300°C | - | -100°C | - | - | - | - | - | - | - | - | Available | CE Compliant, LUL 1-085 Cert No. 296, RoHS Compliant | - | - | - | - | - | FU | 0.36mm Dia x 0.53mm L | ±2% | - | - | - | - | 0.047uF | - | 200VDC | - | - | - | - | - | 9mm | - | - | - | 25 mm | IP40 | - | 25m | - | - | - | - | ||
![]() SS10/25M FLEx | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | SS10/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 | - | - | - | - | - | ||
![]() 55507036 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | KF | - | - | - | - | - | - | - | - | - | M25 | - | - | - | - | 24.5mm | - | - | - | - | IP54 | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -5°C | - | - | - | - | - | - | - | - | - | IEC61386 | - | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | 19.7mm | - | - | - | - | IP54 | - | 10m | - | - | - | - | ||
![]() 170-80350 HLB35-PET-BK HellermannTyton | In Stock | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Helagaine HLB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - |