- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Bending radius, static | Bending strength | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Jacket Material | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal diameter | One-piece | Package | Plain exterior | Plain interior | Product Status | Revolving thread | RoHS | Standards Met | Surface protection | Thread connection size | Operating Temperature | Series | Type | Color | Sealing | Type Attributes | Outer Diameter | Expandable | Features | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSB266 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GSC1250 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-10499 HellermannTyton | In Stock | - | - | Neoprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +95°C | - | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 0.75mm | - | ||
![]() 2040.701.013 FLEx | In Stock | - | - | - | - | - | No | Yes | No | - | - | 13 | - | - | - | IP68 | - | - | - | - | Plastic-sheathed spring steel | - | - | - | - | - | 17 | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 4010.111.013 FLEx | In Stock | - | - | Steel | 0.23 | - | No | Yes | - | - | - | 40 | Flexible | 1250 | - | IP40 | No | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4020.101.016 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | No | No | No | - | - | - | - | - | - | IP68 | - | - | - | - | Other | - | - | - | - | - | 21 | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() 2011.111.007 FLEx | In Stock | - | - | Steel | 0.085 | - | No | Yes | - | - | - | 32 | Flexible | 1250 | - | IP68 | No | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAFH13/GR/50M FLEx | In Stock | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PAFH13/GR/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 0.35 | - | - | - | - | - | ||
![]() PFCH34/BL/50M FLEx | In Stock | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PFCH34/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1.08 | - | - | - | - | - | ||
![]() PFCH21/BL/50M FLEx | In Stock | - | - | Polyamide | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PFCH21/BL/50M | - | - | (Static) +110 °C, (Moving) +120°C | - | (Moving) -45 °C, (Static) -50°C | - | - | - | - | - | - | - | - | Yes | EN45545-2 HL2 - R22 & R23 | - | - | - | PF | - | Black | - | - | 21.2mm | - | - | 50 mm | - | - | IP40, IP66 | 0.6 | 50m | - | - | - | - | ||
![]() 55502629 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | Straight | - | No | - | - | - | - | No | - | - | Nickel-plated | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503513 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | Brass | - | - | - | 90°-Bend | - | No | - | - | - | - | No | - | - | Nickel-plated | PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69304 FLEx | In Stock | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | BR-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.61 | - | - | - | - | - | ||
![]() PACH54/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH54/BL/25M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-66100 HWPPMC16-PP/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +110°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Helawrap HWPPMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | - | ||
![]() 1/2PEBLA100 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | 1/2PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 100 (30.48m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 62202 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Electri-Flex | ATX-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 1.05 | - | - | - | - | - | ||
![]() SPL16/10M FLEx | In Stock | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SPL16/10M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.49 | - | - | - | - | - | ||
![]() 88187 FLEx | In Stock | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | Polyurethane | Electri-Flex | ZHLA-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() SSAMHL20/100FT FLEx | In Stock | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SSAMHL20/100FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 0.63 | - | - | - | - | - |