- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Conduit features | Construction type | Content | Degree of protection (IP) | Factory colour | Flame accelerating | Jacket Material | Lengthwise slotted | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | Nominal diameter | Oil resistant | Outside Ø | Revolving thread | RoHS-compliant | Standards Met | Surface protection | Thread connection size | Thread type | Series | Type | Color | Thread Size | Outer Diameter | Minimum Bend Radius | UV resistant | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61806790 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507285 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806645 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 25 | Flexible | Yes | - | - | - | - | - | No | - | Yes | - | - | - | - | - | - | - | - | - | 20 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | ||
![]() 55503373 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742437 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500270 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | KF | - | - | M25 | 24.5mm | - | - | IP54 | - | 10m | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | -5°C | - | - | - | - | - | - | IEC61386 | - | - | - | PP | - | - | M20 | 19.7mm | - | - | IP54 | - | 10m | ||
![]() 166-31912 LTS20-GS/PVC-BK HellermannTyton | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | LTS | - | - | M20 | 21.1mm | 65 mm | - | IP66, IP67, IP68 | - | 10m | ||
![]() 166-11211 HellermannTyton | In Stock | - | - | Polyamide 6 | - | - | - | - | - | - | - | - | halogen-free,UV-resistant,oil-resistant | - | 50pc(s) | - | Black | - | - | - | - | 166-11211 | - | - | - | - | - | - | - | - | - | 25.0mm | - | Yes | - | - | - | - | - | HG-LW25-PA6-BK | - | - | - | - | - | - | - | - | ||
![]() 166-30200 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | Metal | - | - | - | - | 166-30200 | - | - | +600°C | - | -100°C | - | - | - | - | 9.1mm | - | - | - | - | - | - | - | SSC10-SS316-ML | - | - | - | - | - | - | - | - | ||
![]() 166-32005 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | Black | - | - | - | - | 166-32005 | - | - | +150°C | - | -60°C | - | - | - | - | 33.1mm | - | - | - | - | - | - | - | LTSH32-GS/TPR-BK | - | - | - | - | - | - | - | - | ||
![]() PRCSSS34/BL/50M FLEx | In Stock | - | - | - | LLOYD;LUL | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | Adaptaflex, a Division of T & B | - | PRCSSS34/BL/50M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 1.36 Inches | - | ||
![]() 55506940 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804238 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507308 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | - | External thread | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | 90°-Bend | - | - | - | No | - | - | - | M50 x 1.5 | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500415 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503226 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804221 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |