- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Base Product Number | Bending radius, static | Bending strength | Brand | Compressive strength | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame accelerating | Inside Diameter | Lead Free Status / RoHS Status | Manufacturer | Material filament | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Nominal diameter | Package | Plain exterior | Plain interior | Product Status | RoHS | Standards Met | Supplier Package | Surface protection | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pin Count | Output Voltage | Operating Supply Voltage | Sealing | ELV | Thread Size | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Heat Protection | High Temperature Compatible | Outer Diameter | Features | Product Category | Minimum Bend Radius | UV resistant | Flexibility | IP Rating | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0201.101.010 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | Yes | - | 18 | - | - | - | IP68 | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | 14 | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 2041.701.013 FLEx | In Stock | - | - | - | - | No | Yes | No | - | 13 | - | - | - | IP68 | - | - | - | - | - | Plastic-sheathed spring steel | - | - | - | - | 17 | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Extremely flexible | - | - | - | - | - | - | - | ||
![]() 4020.101.009 FLEx | In Stock | - | - | Polyvinyl chloride (PVC) | - | No | No | No | - | - | - | - | - | IP68 | - | - | - | - | - | Other | - | - | - | - | 14 | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | - | - | - | - | - | ||
![]() 1011.111.016 FLEx | In Stock | - | - | Steel | 0.15 | No | Yes | - | - | 45 | Flexible | - | 750 | IP40 | - | No | - | - | - | - | - | - | - | - | 19 | - | - | - | - | Compliant | - | - | Galvanized | - | - | - | - | - | - | - | Grey | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | ||
![]() 2010.111.022 FLEx | In Stock | - | - | Steel | 0.34 | No | Yes | - | - | 72 | Flexible | - | 1250 | IP68 | - | No | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2140.801.012 FLEx | In Stock | - | - | Other | 0.29 | No | Yes | - | - | 67 | Flexible | - | 1250 | IP68 | - | No | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | No sealing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -5°C | - | - | - | - | - | - | - | CE, cRUus | - | - | - | PAFS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | - | - | 50 mm | - | - | IP40, IP65, IP66, IP67, IP68, IP69K | 10m | - | - | - | - | - | ||
![]() 121-100-1-1-64BETH Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | Glenair | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | - | ||
![]() 912-26238 HEGTB5125 HellermannTyton | In Stock | - | - | PVC, Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | HEGTB5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPAS34B-10M FLEx | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | FPAS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | 60 mm | - | - | IP40 | 10m | - | - | - | - | - | ||
![]() SSU12-25M FLEx | In Stock | - | - | 316 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +600°C | - | -100°C | - | - | - | - | - | - | - | - | - | - | - | SSU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | 30 mm | - | - | IP40 | 25m | - | - | - | - | - | ||
![]() 167-00229 FG36-PVC/ST-GY HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | NS | - | - | - | - | - | - | - | - | - | - | - | - | M40 | - | - | - | - | - | - | 36mm | - | - | 36 mm | - | - | IP68 | 10m | - | - | - | - | - | ||
![]() 0261.202.006 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 0261.202 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | Spool | - | - | Active | - | - | - | - | -25°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | - | - | Black | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | - | - | - | - | - | 164 (50.00m) | 0.390 (9.91mm) | 0.250 (6.35mm) | - | UL94 HB | - | ||
![]() 1/2PEBLA15 Remington | In Stock | - | - | Polyethylene (PE) | - | - | - | - | 1/2PEBLA | - | - | - | - | - | - | - | - | - | - | - | - | Remington Industries | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | Wire Loom, Protective Hose | - | - | Black | - | - | - | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | Chemical Resistant, Impact Resistant | - | - | - | - | - | 15.00 (4.57m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | - | ||
![]() FPADS28B-50M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPADS | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | - | - | - | - | 28.5mm | - | - | - | - | - | - | 50m | - | - | - | - | - | ||
![]() FPR28B-50M FLEx | In Stock | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPR | - | - | - | - | - | - | - | - | - | - | - | - | 21.7mm | - | - | - | - | - | - | 28.5mm | - | - | - | - | - | - | 50m | - | - | - | - | - | ||
![]() 969789-4 TE Connectivity | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | 969789 | - | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | -40°C ~ 115°C | FLEXAquick | Obsolete | -- | Wire Loom, Protective Hose | - | - | Black | - | - | - | - | - | - | - | Convoluted, Corrugated | -- | - | Liquid-Tight, Oil Resistant | Flame Retardant | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | - | - | - | - | 164 (50.00m) | 0.835 (21.20mm) | 0.650 (16.51mm) | -- | UL94 V-0 | - | ||
![]() HC1B-7008-0750-0 TE Connectivity | In Stock | - | - | Polyester | - | - | - | - | HC1B | - | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | Active | - | - | - | - | -- | Helical Convolexx81™ HC1B | Active | -- | Wire Loom, Protective Hose | - | - | Black | - | - | - | - | - | - | - | Convoluted, Corrugated | -- | - | -- | -- | - | - | Shielded | - | - | - | - | - | -- | 1.010 (25.65mm) | 0.750 (19.05mm) | -- | -- | - | ||
![]() MAULFLEX-616-SM-144IN TE Connectivity | In Stock | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | MAUL | - | - | - | - | - | - | - | 18.288 mm | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Surface Mount | - | Bulk | - | - | Active | Compliant | - | SOP | - | -40 to 125 °C | Maulflex | Active | -- | Wire Loom, Protective Hose | 150 °C | -55 °C | Black | - | 8 | 0.2 to 4.9 V | 4, 60 V | - | Compliant | - | Convoluted, Corrugated | Abrasion Resistant | No | Fluid Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | - | 12.00 (3.66m) | 1.073 (27.25mm) | 0.720 (18.29mm) | -- | -- | - | ||
![]() MAULFLEX-617-SM-144IN TE Connectivity | In Stock | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | MAUL | - | - | - | - | - | - | - | 21.34 mm | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | Active | Compliant | - | - | - | -55°C ~ 150°C | Maulflex | Active | -- | Wire Loom, Protective Hose | 150 °C | -55 °C | Black | - | - | - | - | - | Compliant | - | Convoluted, Corrugated | Abrasion Resistant | No | Fluid Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | - | - | - | - | 12.00 (3.66m) | 1.226 (31.14mm) | 0.840 (21.34mm) | -- | -- | - |