- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Compressive strength | Construction type | Content | Degree of protection (IP) | External thread | Factory colour | Flame accelerating | Manufacturer part # | Material filament | Material housing | Material quality | Material screw gland | Max. temperature | Min. temperature | Model | Nominal diameter | One-piece | Outside Ø | Plain exterior | Plain interior | Revolving thread | RoHS | RoHS-compliant | Surface protection | Thread connection size | Thread type | Type of fastening | With integrated holder | Type | Color | Sealing | UV resistant | Flexibility | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65500440 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | ||
![]() 55502435 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | No | - | - | - | External thread | - | IP65 | - | - | - | - | - | - | - | Polyamide (PA) | - | - | 45°-elbow | - | No | - | - | - | No | - | - | - | M20 x 1.5 | - | - | No | - | - | - | - | - | - | - | ||
![]() 55502720 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751596 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | - | Yes | No | - | - | 190 | - | - | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | ||
![]() 61803974 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61751606 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | - | - | Yes | No | - | - | 240 | - | - | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | ||
![]() 61802355 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4011.111.017 FLEx | In Stock | - | - | Steel | 0.3 | - | No | Yes | - | - | - | 50 | Flexible | 1250 | - | - | IP40 | - | - | No | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | Compliant | - | Galvanized | - | - | - | - | - | Grey | No sealing | - | - | - | IP40 | ||
![]() 166-41602 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M20 | Metal | - | 166-41602 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PSRSC20-FMCFFSS-M20-SS316/PA6-ML | - | - | - | - | 46mm | - | ||
![]() 166-30325 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | M25 | Metal | - | 166-30325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | SSC25-FM-M25-SS316-ML | - | - | - | - | 320.50mm | - | ||
![]() 166-30202 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | - | - | Metal | - | 166-30202 | - | - | - | - | +600°C | -100°C | - | - | - | 16.4mm | - | - | - | - | - | - | - | - | - | - | SSC16-SS316-ML | - | - | - | - | - | - | ||
![]() 166-31208 HellermannTyton | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | 166-31208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PCS63-PC-NPB-ML | - | - | - | - | 330.50mm | - | ||
![]() 166-32506 HellermannTyton | In Stock | - | - | - | - | 45-degree | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Metal | - | 166-32506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTS63-45FMC-M63-NPB/PA6-ML | - | - | - | - | 111mm | - | ||
![]() 55502663 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | No | - | - | - | No | - | - | Nickel-plated | PG11 | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503606 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804233 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502023 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507099 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500640 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 55502608 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | External thread | - | - | - | - | - | - | - | Brass | - | - | - | - | Straight | - | No | - | - | - | No | - | - | Nickel-plated | M50 x 1.5 | - | - | - | - | - | - | - | - | - | - |