- Manufacturer
- Material
- Type
- Series
- Manufacturer
- Color
- Mfr
- Product Status
- Package
- Length
- Content
- Manufacturer part #
- Factory colour
Attribute column
Categories
Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Base Product Number | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Type | Color | Thread Size | Type Attributes | Heat Protection | Outer Diameter | Features | Minimum Bend Radius | IP Rating | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1/2NYBLA250 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 1/2NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 250 (76.20m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | 1PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 25.00 (7.62m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | UL94 HB | ||
![]() 81032 FLEx | In Stock | - | - | - | CSA;UL | - | Polyvinyl Chloride | Electri-Flex | NM-13 | - | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | - | - | 1.32 Inches | - | - | - | - | - | ||
![]() 69472 FLEx | In Stock | - | - | - | CSA, UL | - | - | Electri-Flex | ABR-17 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.06 | - | - | - | - | - | ||
![]() 69482 FLEx | In Stock | - | - | - | CSA, UL | - | - | Electri-Flex | ABR-18 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 3.56 | - | - | - | - | - | ||
![]() 3/4PEBLA250 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 250 (76.20m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4NYBLA4 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 1/4NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 4.00 (1.22m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2PEBLA2 Remington | In Stock | - | - | Polyethylene (PE) | - | 1/2PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 2.00 (0.61m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | SP | - | - | M12 | - | - | 14mm | - | 30 mm | IP54, IP65 | - | 25m | - | - | - | - | ||
![]() SP10/BL/10M FLEx | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | SP | - | - | M10 | - | - | 10mm | - | 25 mm | IP54, IP65 | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +70°C | - | -15°C | - | - | - | - | SP | - | - | M20 | - | - | 21.5mm | - | 45 mm | IP54, IP65 | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Galvanised Steel | - | - | - | - | - | +135°C | - | -45°C | - | - | - | - | SPLHC | - | - | - | - | - | 21.1mm | - | 80 mm | IP66, IP67, IP68, IP69K | - | 25m | - | - | - | - | ||
![]() 1NYBLA12 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 1NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 12.00 (3.66m) | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | ||
![]() 3/8PEBLA5 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/8PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 5.00 (1.52m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/4PEBLA25 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 25.00 (7.62m) | 0.762 (19.35mm) | 0.933 (23.70mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 1/4PEBLA12 Remington | In Stock | - | - | Polyethylene (PE) | - | 1/4PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 12.00 (3.66m) | 0.281 (7.14mm) | 0.378 (9.60mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8NYBLA500 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 3/8NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 500 (152.40m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 3/8NYBLA1000 Remington | In Stock | - | - | Polyamide (PA6), Nylon 6 | - | 3/8NYBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 125°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | Heat Stabilized | - | Chemical Resistant, Impact Resistant | - | - | - | 1000 (304.80m) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | FMVSS 302 | ||
![]() 1/2PEBLA500 Remington | In Stock | - | - | Polyethylene (PE) | - | 1/2PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 500 (152.40m) | 0.518 (13.16mm) | 0.675 (17.15mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB | ||
![]() 3/8PEBLA1 Remington | In Stock | - | - | Polyethylene (PE) | - | 3/8PEBLA | - | - | - | - | Remington Industries | - | Bulk | Active | - | -40°C ~ 85°C | - | Wire Loom, Protective Hose | Black | - | Convoluted, Corrugated | - | - | Chemical Resistant, Impact Resistant | - | - | - | 1.00 (304.80mm, 12.00) | 0.421 (10.69mm) | 0.535 (13.59mm) | 0.007 ~ 0.020 (0.18mm ~ 0.51mm) | UL94 HB |