- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3GBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | reel | tape | 100A | 1.1V | - | 0.4kV | SMD | single diode | rectifying | - | - | ||
![]() S2MBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | reel | tape | 60A | 1.1V | - | 1kV | SMD | single diode | rectifying | - | - | ||
![]() S1BBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | reel | tape | 30A | 1.1V | - | 100V | SMD | single diode | rectifying | - | - | ||
![]() S3MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | reel | tape | 100A | 1.1V | - | 1kV | SMD | single diode | rectifying | - | - | ||
![]() S2JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | reel | tape | 60A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | - | - | ||
![]() S3DF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | reel | tape | 100A | 1.1V | - | 200V | SMD | single diode | rectifying | - | - | ||
![]() S3MBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | reel | tape | 100A | 1.1V | - | 1kV | SMD | single diode | rectifying | - | - | ||
![]() S2G-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | reel | tape | 50A | 1.15V | 10A | 0.4kV | SMD | single diode | rectifying | automotive industry | - | ||
![]() S3J-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 100A | 1.15V | 20A | 0.6kV | SMD | single diode | rectifying | automotive industry | 60pF | ||
![]() S3JSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | reel | tape | 90A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | - | 50pF | ||
![]() S3G-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 100A | 1.15V | 20A | 0.4kV | SMD | single diode | rectifying | automotive industry | 60pF | ||
![]() S3JSMB-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | reel | tape | 90A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | automotive industry | 50pF | ||
![]() LL4448R13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF glass | RoHS compliant | superfast switching | reel | tape | 2A | 1V | 0.5A | 100V | SMD | single diode | switching | - | 4pF | ||
![]() GL34DR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | - | reel | tape | 8.5A | 1.2V | - | 200V | SMD | single diode | rectifying | - | 4pF | ||
![]() BAV99-AQ-DIO DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | superfast switching | reel | tape | 2A | 1.25V | 0.3A | 85V | SMD | double series | switching | automotive industry | - | ||
![]() BAS31R13 DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | superfast switching | reel | tape | 2A | 1.25V | 0.6A | 120V | SMD | double series | switching | - | - | ||
![]() S8B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 0.4kA | 0.98V | 72A | 100V | SMD | single diode | rectifying | - | - | ||
![]() S8J DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 0.4kA | 0.98V | 72A | 0.6kV | SMD | single diode | rectifying | - | - | ||
![]() S8D DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 0.4kA | 0.98V | 72A | 200V | SMD | single diode | rectifying | - | - | ||
![]() USL1B-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | ultrafast switching | reel | tape | 23A | 1V | - | 100V | SMD | single diode | rectifying | automotive industry | - |