- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Style | Wire/Cable Diameter | Cable Diameter | Mesh Type | Eye Type | Break Strength | Mesh Length | Bale Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS416Z 934057494145 NEXPERIA | In Stock | - | - | - | - | - | SOD323 | - | RoHS compliant | - | - | reel | tape | 4A | 1.25V | 0.5A | 85V | SMD | single diode | - | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS416F 934057494135 NEXPERIA | In Stock | - | - | - | - | - | SOD323 | - | RoHS compliant | - | - | reel | tape | 4A | 1.25V | 0.5A | 85V | SMD | single diode | - | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAW56QAZ 934069812147 NEXPERIA | In Stock | - | - | - | - | - | DFN1010D-3 | - | RoHS compliant | fast switching | - | reel | tape | 4A | 1.25V | 0.5A | 90V | SMD | common anode | double | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV170QAZ 934069814147 NEXPERIA | In Stock | - | - | - | - | - | DFN1010D-3 | - | RoHS compliant | fast switching | - | reel | tape | 4A | 1.25V | - | 85V | SMD | common cathode | double | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV23QAZ 934070979147 NEXPERIA | In Stock | - | - | - | - | - | DFN1010D-3 | SOT1215 | RoHS compliant | fast switching | - | reel | tape | 9A | 1.25V | - | 250V | SMD | common cathode | - | switching | - | - | - | - | - | - | 2pF | - | - | - | - | - | - | - | - | - | - | ||
![]() US1M-E3/5AT VISHAY | In Stock | - | - | - | - | - | DO214AC | SMA | RoHS compliant | ultrafast switching | - | reel | tape | 30A | 1.7V | - | 1kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES1B-E3/5AT VISHAY | In Stock | - | - | - | - | - | DO214AC | SMA | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 30A | 0.92V | - | 100V | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS1J-E3/5AT VISHAY | In Stock | - | - | - | - | - | DO214AC | SMA | RoHS compliant | fast switching | glass passivated | reel | tape | 30A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL4448-GS18 VISHAY | In Stock | - | - | - | - | - | MiniMELF | SOD80 | RoHS compliant | fast switching | small signal | reel | tape | 2A | 1V | - | 100V | SMD | single diode | - | switching | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV103-GS18 VISHAY | In Stock | - | - | - | - | - | MiniMELF | SOD80 | RoHS compliant | small signal | - | reel | tape | 1A | 1V | 0.625A | 250V | SMD | single diode | - | switching | - | - | - | - | - | automotive industry | 1.5pF | - | - | - | - | - | - | - | - | - | - | ||
![]() RS2J-E3/52T VISHAY | In Stock | - | - | - | - | - | DO214AA | SMB | RoHS compliant | fast switching | glass passivated | reel | tape | 50A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYM10-100-E3/96 VISHAY | In Stock | - | - | - | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 100V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 8pF | - | - | - | - | - | - | - | - | - | - | ||
![]() BYM10-50-E3/96 VISHAY | In Stock | - | - | - | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 50V | SMD | single diode | - | rectifying | - | - | - | - | - | - | 8pF | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV16WS DC COMPONENTS | In Stock | - | - | - | - | - | SOD323 | - | RoHS compliant | fast switching | - | reel | tape | 2A | 1V | - | 100V | SMD | single diode | - | switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1300940230 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Standard Duty | 15.494 mm | 0.50 ~ 0.61 (12.7mm ~ 15.5mm) | Closed | Single | 770 lbs | 11 | 7 | - | ROHS3 Compliant | ||
![]() 1300950127 Molex | In Stock | - | Datasheet | 3 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Pulling Grip | - | - | Heavy Duty | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Rotating, K-Type | 16400 lbs | 20 | - | - | ROHS3 Compliant | ||
![]() 1300940497 Molex | In Stock | - | Datasheet | 6 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Bus Drop | 21.59 mm | 0.70 ~ 0.85 (17.8mm ~ 21.6mm) | Closed | Single | 1900 lbs | 8.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300950196 Molex | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1300950128 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Steel, Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | - | - | Heavy Duty | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Rotating | 16400 lbs | 21 | - | No | ROHS3 Compliant | ||
![]() 1300940238 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | Support Grip | - | - | Standard Duty | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Single | 1680 lbs | 16 | 10 | - | ROHS3 Compliant |