- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Wire/Cable Diameter | Cable Diameter | Mesh Type | Eye Type | Break Strength | Mesh Length | Bale Length | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP100-24 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Steel, Galvanized | - | 2017 | Active | Not Applicable | Pulling Grip | Heavy Duty | - | 1.00 ~ 1.49 (25.4mm ~ 37.8mm) | Closed | Flexible | 1920 lbs | 24 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300950137 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Steel, Galvanized | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | Heavy Duty | 50.546 mm | 1.50 ~ 1.99 (38.1mm ~ 50.5mm) | Closed | Rotating | 16400 lbs | 34 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() KPJ50 Klein Tools, Inc. | In Stock | - | Datasheet | 2 Weeks | - | Steel, Galvanized | - | 2017 | Active | Not Applicable | Pulling Grip | Junior Duty | - | 0.50 ~ 0.61 (12.7mm ~ 15.5mm) | Closed | Flexible | 260 lbs | 8.5 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300950281 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Steel, Galvanized, Gold Colored | - | 2014 | Active | 1 (Unlimited) | Pulling Grip | Multi Weave | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Flexible | 24600 lbs | 52 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1300940522 Molex | In Stock | - | Datasheet | 3 Weeks | - | Bronze Wire, Tinned | - | 2009 | Active | 1 (Unlimited) | Support Grip | Fiber Optic | 6.35 mm | 0.18 ~ 0.25 (4.6mm ~ 6.4mm) | Closed | Single | 300 lbs | 1.7 | 3 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1300940232 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | 18.796 mm | 0.62 ~ 0.74 (15.7mm ~ 18.8mm) | Closed | Single | 960 lbs | 11 | 8 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300950290 Molex | In Stock | - | Datasheet | 14 Weeks | Cable | Steel, Galvanized | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | Multi Weave | 25.146 mm | 0.75 ~ 0.99 (19.0mm ~ 25.1mm) | Closed | Flexible | 14400 lbs | 41 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1300950192 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300940517 Molex | In Stock | - | Datasheet | 12 Weeks | Cable | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | 18.542 mm | 0.53 ~ 0.73 (13.5mm ~ 18.5mm) | Closed | Locking Bale | 1100 lbs | 6.5 | 15 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300940236 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Single | 1680 lbs | 15 | 9 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300940286 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300940376 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | 44.196 mm | 1.50 ~ 1.74 (38.1mm ~ 44.2mm) | Split Rod | Double | 1920 lbs | 18 | 5 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300940211 Molex | In Stock | - | Datasheet | 15 Weeks | Cable | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | 15.494 mm | 0.50 ~ 0.61 (12.7mm ~ 15.5mm) | Closed | Double | 770 lbs | 11 | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300950202 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | - | - | 2014 | Active | 1 (Unlimited) | Pulling Grip Kit | Junior Duty | 31.496 mm | 0.25 ~ 1.24 (6.3mm ~ 31.5mm) | Closed | Flexible | 1700 ~ 4100 lbs | 5 ~ 12 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23-88881 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | 2014 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 125mm | 5.08mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 1300940520 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | 25.4 mm | 0.82 ~ 1.00 (20.8mm ~ 25.4mm) | Closed | Locking Bale | 1900 lbs | 8.5 | 16 | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC03E-2G Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300950280 Molex | In Stock | - | - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1300940253 Molex | In Stock | - | Datasheet | 14 Weeks | Cable | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | 18.796 mm | 0.62 ~ 0.74 (15.7mm ~ 18.8mm) | Closed | Offset | 960 lbs | 11 | 4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300950295 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | Steel, Galvanized | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | Multi Weave | 63.246 mm | 2.00 ~ 2.49 (50.8mm ~ 63.2mm) | Closed | Flexible | 48000 lbs | 50 | - | - | - | No | - | ROHS3 Compliant | - |