- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US1GF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | replacement packaging: cut tape | - | 30A | 1.3V | 0.4kV | SMD | single diode | rectifying | - | ||
![]() US2KBF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | - | reel | tape | 50A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | ||
![]() US3BF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | reel | tape | 100A | 1V | 100V | SMD | single diode | rectifying | - | ||
![]() US2MBF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | - | reel | tape | 50A | 1.7V | 1kV | SMD | single diode | rectifying | - | ||
![]() US2KF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | reel | tape | 50A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | ||
![]() US2JBF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | - | reel | tape | 50A | 1.7V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() US3DBF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | - | reel | tape | 100A | 1V | 200V | SMD | single diode | rectifying | - | ||
![]() US3KF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.7V | 0.8kV | SMD | single diode | rectifying | - | ||
![]() UF2J DC COMPONENTS | In Stock | - | - | SMB | - | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 30A | 1.7V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() US3GBF DC COMPONENTS | In Stock | - | - | SMB flat | - | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.3V | 0.4kV | SMD | single diode | rectifying | - | ||
![]() UF3G DC COMPONENTS | In Stock | - | - | SMC | - | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 100A | 1.3V | 0.4kV | SMD | single diode | rectifying | - | ||
![]() US1AF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | reel | tape | 30A | 1V | 50V | SMD | single diode | rectifying | - | ||
![]() US3AF DC COMPONENTS | In Stock | - | - | SMA flat | - | RoHS compliant | glass passivated | - | reel | tape | 100A | 1V | 50V | SMD | single diode | rectifying | - | ||
![]() DLM4448 DC COMPONENTS | In Stock | - | - | MicroMELF | - | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | ||
![]() DLM4148 DC COMPONENTS | In Stock | - | - | MicroMELF | - | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | ||
![]() DLQ4448 DC COMPONENTS | In Stock | - | - | QuadroMELF | - | RoHS compliant | fast switching | - | reel | tape | 0.5A | 1V | 100V | SMD | single diode | switching | - | ||
![]() BYM11-400-E3/96 VISHAY | In Stock | - | - | DO213AB | GL41 | RoHS compliant | fast switching | glass passivated | reel | tape | 30A | 1.3V | 0.4kV | SMD | single diode | rectifying | 15pF | ||
![]() BYM10-400-E3/96 VISHAY | In Stock | - | - | DO213AB | MELF plastic | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | 0.4kV | SMD | single diode | rectifying | 8pF | ||
![]() BYG10Y-M3/TR VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | avalanche breakdown effect | glass passivated | reel | tape | 30A | 1.15V | 1.6kV | SMD | single diode | rectifying | - | ||
![]() BYG10GHE3_A/H VISHAY | In Stock | - | - | DO214AC | SMA | RoHS compliant | avalanche breakdown effect | glass passivated | reel | tape | 30A | 1.15V | 0.4kV | SMD | single diode | rectifying | - |