- Manufacturer
- Mounting
- Case
- Semiconductor structure
- Type of diode
- Certificates
- Max. off-state voltage
- Features of semiconductor devices
- Max. forward voltage
- Kind of package
- Max. forward impulse current
- Kind of package1
- Case1
Attribute column
Categories
Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1KF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.8kV | SMD | single diode | rectifying | ||
![]() S3DBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 200V | SMD | single diode | rectifying | ||
![]() S2DBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 200V | SMD | single diode | rectifying | ||
![]() S3BBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 100V | SMD | single diode | rectifying | ||
![]() S3AF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 50V | SMD | single diode | rectifying | ||
![]() S2GF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 0.4kV | SMD | single diode | rectifying | ||
![]() S2DF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 200V | SMD | single diode | rectifying | ||
![]() S2ABF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 50V | SMD | single diode | rectifying | ||
![]() S3GF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 0.4kV | SMD | single diode | rectifying | ||
![]() S3BF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 100V | SMD | single diode | rectifying | ||
![]() S3JF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() S3ABF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 50V | SMD | single diode | rectifying | ||
![]() S3KF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 100A | 1.1V | - | 0.8kV | SMD | single diode | rectifying | ||
![]() S1JBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 30A | 1.1V | - | 0.6kV | SMD | single diode | rectifying | ||
![]() S2GBF DC COMPONENTS | In Stock | - | - | SMB flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 0.4kV | SMD | single diode | rectifying | ||
![]() S2MF DC COMPONENTS | In Stock | - | - | SMA flat | RoHS compliant | glass passivated | - | reel | tape | 60A | 1.1V | - | 1kV | SMD | single diode | rectifying | ||
![]() ST1M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | reel | tape | 27A | 1.1V | 6A | 1kV | SMD | single diode | rectifying | ||
![]() ST1G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | reel | tape | 27A | 1.1V | 6A | 0.4kV | SMD | single diode | rectifying | ||
![]() UF1AFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 25A | 1V | - | 50V | SMD | single diode | rectifying | ||
![]() UF1KFL DC COMPONENTS | In Stock | - | - | SOD123F | RoHS compliant | glass passivated | ultrafast switching | reel | tape | 25A | 1.7V | - | 0.8kV | SMD | single diode | rectifying |