- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adhesive Requirementu2009 | Alias # | Expanded Inside Diameter (Min)u2009(in) | Heat Shrink Boot Material Systems Codeu2009 | Lead Free Status / RoHS Status | Lippedu2009 | Material Codeu2009 | Material Systems Codeu2009 | Material Systemsu2009 | Molded Part Angleu2009(°) | Molded Part Shape Codeu2009 | Molded Part Shapeu2009 | Molded Part Typeu2009 | Mounting | Number of Branches & Legsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Qualification | Recovered Inside Diameter (Max)u2009(in) | Recovery Temperatureu2009(°C) | Sealant Typeu2009 | Sealing Sleeve Product Typeu2009 | Sleeve Inside Diameteru2009 | TE Internal # | TE Internal Description | Usage Level | Wall Typeu2009 | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Screening Level | Resistance Tolerance | Features | Number of Cable Pairs | Sheath Opening | Product Length | Product Width | Length - Overall | Diameter - Inside |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222S132-25C-G28-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | 25 | - | 90 | - | - | - | - | - | - | - | Modified Elastomer | - | - | - | - | - | - | EK7352-000 | 222S132-25C-G28-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1546997-1 TE Connectivity | 6 |
| - | - | - | .5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Polyolefin | AEC-Q200 | .25 | - | - | Heat Shrink Tubing | - | 1546997-1 | STR RLF ASSY,TUBING,SIZE 8 | - | - | - | - | - | - | 100 ppm/K | - | 82.5 Ohm | 0.75 W | General Purpose | - | - | 1 | - | - | - | 5 mm | 2.5 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | -55 to 175 °C | 2E2 | Active | -- | - | Enclosure System, Installed Sealing Gasket | - | - | - | 2 | Military | - | Modular Connectors | 4200 Pairs @ 24-26 AWG | 70.00 (1.8m) | - | - | 78.50 (2.0m) | 12.000 (304.80mm) | ||
![]() CU1660-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Black | - | - | - | 220 | - | Sealing Sleeve | 8.9u2009mmu2009[u2009.35u2009inu2009] | CU1660-000 | RT-555-3/8-6.00-A260-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242W053-3-0 TE Connectivity | In Stock | - | - | - | 8-1199158-7 | - | 10 | - | Yes | 3 | - | - | 45 | 242 | - | - | - | - | - | - | - | - | - | - | - | - | - | 303532-000 | 242W053-3-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4020-11-441012-CS2324 TE Connectivity | In Stock | - | - | - | 6-1194748-2 | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | 600399N001 | 4020-11-441012-CS2324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5422-00-130006-CS2359 TE Connectivity | In Stock | - | - | - | 7-1196725-3 | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | 863626N002 | 5422-00-130006-CS2359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5436-10-561422 TE Connectivity | In Stock | - | - | - | 1-1191040-2 | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | 143859-000 | 5436-10-561422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214A052-25C/200-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | - | - | - | - | No | - | 25 | - | 180 | - | - | - | - | - | - | - | Modified Elastomer | - | - | - | - | - | - | EM3626-000 | 214A052-25C/200-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202S185-25C-02-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | 25 | - | 180 | - | - | - | - | - | - | - | Modified Elastomer | - | - | - | - | - | - | EM4950-000 | 202S185-25C-02-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES-CAP-NO.2-B9-X-40MM TE Connectivity | In Stock | - | - | Adhesive Precoat | 4-1191394-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | Anti-Flux | - | - | 1922530005 | ES-CAP-NO.2-B9-X-40MM | - | Dual Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 342A024-4-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | 1196432-5 | - | - | - | - | 4 | 10 | - | - | - | Y Shape | - | - | 3 | - | - | - | - | - | - | - | - | - | 823744-000 | 342A024-4-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101A041-4/42-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | 7-1192720-8 | - | - | - | - | 4 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Flux | - | - | 362879-000 | 101A041-4/42-0 | - | Dual Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207W256-25/225-0 TE Connectivity | In Stock | - | - | - | 2-1195410-8 | - | 25 | - | No | 25 | - | - | 180 | 207W | - | - | - | - | - | - | - | - | - | - | - | - | - | 688859-000 | 207W256-25/225-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K185-12-0 TE Connectivity | In Stock | - | - | - | 9-1190512-3 | - | 200 | - | Yes | 12 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | 068065-000 | 202K185-12-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D921-4/86-0 TE Connectivity | 97 |
| - | - | 1-1196618-7 | - | 10 | - | Yes | 4 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | 848677-000 | 202D921-4/86-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301A011-3/86-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | 2-1191509-4 | - | - | - | - | 3 | 10 | - | - | - | T Shape | - | - | 3 | - | - | - | - | - | - | - | - | - | 208235-000 | 301A011-3/86-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202A185-3-0 TE Connectivity | In Stock | - | - | - | 6-1196331-0 | - | 10 | - | No | 3 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | 813766-000 | 202A185-3-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202A111-4/42-0 TE Connectivity | In Stock | - | - | - | 2-1196346-0 | - | 10 | - | No | 4 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | 814701-000 | 202A111-4/42-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207W623-25-0 TE Connectivity | In Stock | - | - | - | 8-1195612-3 | - | 25 | - | Yes | 25 | - | - | 180 | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | 717531-000 | 207W623-25-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |