- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Abrasive Material | Adhesive Requirementu2009 | Alias # | Base Product Number | Base/Housing Material | Body Orientation | Brand | Colour front ring | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Flammability Requirementu2009 | Halogen free according to IEC 60754-2 | Heat Shrink Boot Material Systems Codeu2009 | Lippedu2009 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material Codeu2009 | Material core insulation | Material front ring | Material outer sheath | Material Systems Codeu2009 | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Molded Part Angleu2009(°) | Molded Part Shape Codeu2009 | Molded Part Typeu2009 | Mounting | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Product Materialu2009 | Product Status | Qualification | RoHS | Screen over stranding | Screen over stranding element | Stranding element | TE Internal # | TE Internal Description | Termination Method | With front ring | Series | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Resistor Type | Number of Contacts | Housing Color | Product Type | Resistance Tolerance | Features | Number of Cable Pairs | Sheath Opening | Product Category | Grade | Product Length | Product Width | Length | Width | Length - Overall | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OFCD9519BF Panduit | 773 |
| - | - | - | - | - | OFCD9519 | - | - | Panduit | - | Grey | Class E = very flexible | Bare | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | - | No | No | Panduit | - | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | Panduit Corp | 172.5 | 172.5 | 92 | - | - | - | - | 1.5 | 500 | 23 | Bulk | -40 - 80 | 0 - 70 | - | Active | - | Details | None | None | No | - | - | - | - | - | - | Buried Closure Splice Kit | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | Enclosures, Boxes, & Cases | - | Dome Latching System | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | 17.40 (442.0mm) | - | ||
![]() 202K132-25C-0 TE Connectivity | In Stock | - | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 25 | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | Modified Elastomer | - | AEC-Q200 | - | - | - | - | EK7262-000 | 202K132-25C-0 | - | - | - | 100 ppm/K | - | 7.5 Ohm | - | - | - | 0.25 W | General Purpose | - | - | - | 1 | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() 202S132-25C-01-0 TE Connectivity | In Stock | - | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | Modified Elastomer | - | AEC-Q200 | - | - | - | - | EK7274-000 | 202S132-25C-01-0 | - | - | - | 100 ppm/K | - | 39.2 kOhm | - | - | - | 0.5 W | Pulse Proof, High Power | - | - | - | 1 | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 222S142-100C-G28-0 TE Connectivity | In Stock | - | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Fire Hazard | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | Low Fire Hazard Screened Material | - | - | - | - | - | - | EK7347-000 | 222S142-100C-G28-0 | - | - | - | 100.0000 ppm/°C | - | 3.92 kOhm | - | - | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 1 | - | - | - | - | - | 4.75 | - | - | - | - | - | ||
![]() 202D221-4-32-0 TE Connectivity | In Stock | - | - | Gold/Tin | - | - | 3-1196238-5 | - | PBT (Polybutylene Terephthalate) | Right Angle | - | - | - | - | - | Brass | - | - | - | - | - | - | 10 | Yes | - | - | - | 4 | - | - | - | - | - | - | - | - | 180 | 202D | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 806541-000 | 202D221-4-32-0 | Solder | - | - | - | Multilock Connector | - | 2 | Receptacle | - | - | - | 32 POS | Gray | - | - | - | - | - | - | - | 54.3 mm | - | - | - | - | - | ||
![]() 5416-11-130408-CS2324 TE Connectivity | In Stock | - | - | - | - | - | 6-1194605-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 581245N001 | 5416-11-130408-CS2324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1828-10-340712 TE Connectivity | 2239 |
| - | - | - | - | 9-1197186-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 926697-000 | 1828-10-340712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5428-12-441014 TE Connectivity | In Stock | - | - | - | - | - | 6-1201493-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D87362-000 | 5428-12-441014 | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 mm | - | - | - | - | - | ||
![]() 222K121-100-30-0 TE Connectivity | In Stock | - | - | - | - | - | 7-1201655-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | Yes | - | - | - | 100 | - | - | - | - | - | - | - | - | 90 | 222K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F39232A001 | 222K121-100-30-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3022-10-440912-CS2359 TE Connectivity | In Stock | - | - | - | - | - | 4-1190888-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122065-000 | 3022-10-440912-CS2359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5424-00-440016-CS2359 TE Connectivity | In Stock | - | - | - | - | - | 2-1201799-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E15413-000 | 5424-00-440016-CS2359 | - | - | - | - | Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202F211-770-22-0 TE Connectivity | In Stock | - | - | - | - | - | 9-1202026-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | Yes | - | - | - | 770 | - | - | - | - | - | - | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E52301-000 | 202F211-770-22-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5321 3M | 2883 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5762 3M | 635 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL2845-000 TE Connectivity | In Stock | - | - | - | - | - | 5412-10-230510-CS2359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CL2845-000 | 5412-10-230510-CS2359 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | UF1-SPLICE | - | - | - | Black | - | - | - | - | - | IP65/IP67 | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | 3M | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | Yes | Scotchlok™ | - | Cable Splice Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | Aluminium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Very Fine | - | - | 10m | 100mm | - | - | ||
Tiny WHSL | 11 |
| - | - | Aluminium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hookit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fine | - | - | 171mm | 140mm | - | - | ||
![]() 650630 3M | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Very Fine | - | - | 10m | 100mm | - | - | ||
![]() 07611 3M | 77 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400m | 152.4mm | - | - |