- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Number of Cable Pairs | Sheath Opening | Length | Plating Thickness | Length - Termination | Length - Overall | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | 45m | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | 610m | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5304 3M | In Stock | - | Datasheet | - | - | - | LOCKING | GOLD (12) OVER NICKEL (79) | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 105°C | -55°C | - | 5300 | e4 | yes | Active | Not Applicable | Motor Splice Kit | - | 2 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54mm | ONE | UL | COMMERCIAL | 1.68 inch | 2 | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.425 inch | 1A | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | SOCKET | POLARIZED HOUSING | 1400VAC V | - | - | 2.54 mm | Gold (Au) | RECTANGULAR | 0.1 inch | GRAY | - | 1 Pair | - | - | 12μin | 0.11 inch | - | - | RoHS Compliant | ||
![]() 4"SC-LHS 3M | In Stock | - | - | - | - | 1.723651kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5"SC-LHS 3M | In Stock | - | - | - | - | 2.267962kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5300 3M | In Stock | - | Datasheet | - | - | 839.145884g | - | - | - | - | - | - | - | - | 5300 | - | - | Active | Not Applicable | Motor Splice Kit | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2010 | Better Buried | - | - | Discontinued | Not Applicable | Buried Closure Splice Kit, Re-Enterable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Gel | 25 Pairs @ 22 AWG, 50 Pairs @ 24 AWG | 5.00 (127.0mm) | 304.8mm | - | - | 16.00 406.4mm | 2.000 (50.80mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Bond Assembly 4462, Rubber End Seals | 200 Pairs @ 24-26 AWG | 17.00 (431.8mm) | 736.6mm | - | - | 29.00 736.6mm | 2.600 (66.04mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Bond Assembly 4462, Rubber End Seals | 100 Pairs @ 24-26 AWG | 14.00 (355.6mm) | 482.6mm | - | - | 19.00 482.6mm | 2.200 (55.88mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Sealed | - | - | - | - | - | - | - | - | 2010 | - | - | - | Obsolete | 1 (Unlimited) | Buried Closure Splice Kit, Re-Enterable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Scotchlok Connectors | 25 Pairs @ 22 AWG | 9.00 (228.6mm) | - | - | - | 15.30 388.6mm | 1.300 (33.02mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rigid Bond/Sheath Protection, Spiral End Seals | 1200 Pairs @ 26 AWG | 21.00 (533.4mm) | 838.2mm | - | - | 33.00 838.2mm | 5.600 (142.24mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | 2010 | 2B2 | - | - | Active | 1 (Unlimited) | Enclosure System, Installed Sealing Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors | 1200 Pairs @ 24-26 AWG | 48.50 (1.2m) | - | - | - | 57.00 1.4m | 7.000 (177.80mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Discontinued | Not Applicable | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floating Bond, Rubber End Seals | 2400 Pairs @ 26 AWG | 21.00 (533.4mm) | 838.2mm | - | - | 33.00 838.2mm | 7.600 (193.04mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Discontinued | Not Applicable | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floating Bond, Rubber End Seals | 3600 Pairs @ 26 AWG | 25.00 (635.0mm) | 914.4mm | - | - | 36.00 914.4mm | 9.600 (243.84mm) | RoHS Compliant | ||
![]() 4635R 3M | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Obsolete | Not Applicable | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floating Bond, Rubber End Seals | 1200 Pairs @ 26 AWG | 21.00 (533.4mm) | 838.2mm | - | - | 33.00 838.2mm | 5.600 (142.24mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Bond Assembly 4462, Spiral End Seals | 200 Pairs @ 24-26 AWG | 17.00 (431.8mm) | 736.6mm | - | - | 29.00 736.6mm | 2.600 (66.04mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Bond Assembly 4462, Spiral End Seals | 400 Pairs @ 24-26 AWG | 21.00 (533.4mm) | 838.2mm | - | - | 33.00 838.2mm | 3.600 (91.44mm) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | - | Active | - | Aerial Closure, Free-Breathing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Bond Assembly 4462, Rubber End Seals | 400 Pairs @ 24-26 AWG | 21.00 (533.4mm) | 838.2mm | - | - | 33.00 838.2mm | 3.600 (91.44mm) | RoHS Compliant |