- Manufacturer
- Certificates
- Gross weight
- Type of cable accessories
- Body material
- Manufacturer series
- Length
- Body colour
- Series
- Gland thread
- IP rating
- Thread length
- Kind of thread
Attribute column
Categories
Wire Ducts, Raceways - Accessories - Covers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable application | Cable application1 | Cable external diameter | Cable features | Cable structure | Cable structure1 | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core marking1 | Core section | Core section1 | Core structure | CPR standard | Earth core | Gland thread | Gross weight | Insulation colour | Kind of core | Kind of material | Kind of material1 | Kind of thread | Kind of wire | Kind of wire1 | Manufacturer series | No. of pairs | OEM number | Rated voltage1 | Resistance to1 | Shield structure | Shield structure1 | Thread length | Thread pitch | Type of cable accessories | Type of wire | Version | Wire insulation material | Operating temperature | Size | Rated voltage | Number of cores | Kit contents | IP rating | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11139611 LAPP | In Stock | - | - | - | - | - | automatics | robotics | 5.9mm | low-capacitance | 5x0.25mm<sup>2</sup> | - | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | - | 0.25mm<sup>2</sup> | - | stranded | no classification | none | - | 44.36g | grey | Cu | halogen free | - | - | UNITRONIC® FD CP plus | - | - | - | - | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | -40...90°C | - | 0.25kV | 5 | - | - | - | - | ||
![]() 11139612 LAPP | In Stock | - | - | - | - | - | automatics | robotics | 6.7mm | low-capacitance | 7x0.25mm<sup>2</sup> | - | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | - | 0.25mm<sup>2</sup> | - | stranded | no classification | none | - | 56.912g | grey | Cu | halogen free | - | - | UNITRONIC® FD CP plus | - | - | - | - | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | -40...90°C | - | 0.25kV | 7 | - | - | - | - | ||
![]() 11139502 LAPP | In Stock | - | - | - | - | - | automatics | robotics | 6.2mm | twisted pair conductors | 3x2x0.14mm<sup>2</sup> | - | RoHS compliant | C(RU) AWM I/II A/B | UL 21576 | coloured | - | 0.14mm<sup>2</sup> | - | stranded | no classification | none | - | 45.545g | grey | Cu | halogen free | - | - | UNITRONIC® FD CP (TP) plus | - | - | 3 | - | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | -40...80°C | - | 0.25kV | 6 | - | - | - | - | ||
![]() 11139617 LAPP | In Stock | - | - | - | - | - | automatics | robotics | 5.3mm | low-capacitance | 2x0.34mm<sup>2</sup> | - | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | - | 0.34mm<sup>2</sup> | - | stranded | no classification | none | - | 37.579g | grey | Cu | halogen free | - | - | UNITRONIC® FD CP plus | - | - | - | - | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | -40...90°C | - | 0.25kV | 2 | - | - | - | - | ||
![]() 52006157 LAPP | In Stock | - | - | polyamide | light grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M40 | 8.89g | - | - | - | - | - | - | - | SKINDICHT® | - | - | - | - | - | - | 8mm | 1.5 | stopper | - | with seal | - | - | - | - | - | O-ring gasket | IP68 | - | - | ||
![]() 11139602 LAPP | In Stock | - | - | - | - | - | automatics | robotics | 5.1mm | low-capacitance | 5x0.14mm<sup>2</sup> | - | RoHS compliant | CSA AWM I A/B | UL 21576 | coloured | - | 0.14mm<sup>2</sup> | - | stranded | no classification | none | - | 36.018g | grey | Cu | halogen free | - | - | UNITRONIC® FD CP plus | - | - | - | - | - | torsion | shielded | tinned copper braid | - | - | - | data transmission | - | PUR | -40...90°C | - | 0.25kV | 5 | - | - | - | - | ||
![]() 13-EBU13Z06P NEXANS | In Stock | - | - | - | - | - | SIEMENS® STANDARD 6FX8008 PLUS | - | 13.4mm | - | 2x1.5mm<sup>2</sup> | 4G2.5mm<sup>2</sup> | RoHS compliant | CSA FT1 | UL 1581 | black, numbered + ground wire | colours + ground wire | 1.5mm<sup>2</sup> | 2.5mm<sup>2</sup> | stranded | - | yellow-green | - | 300g | orange | Cu | halogen free | no flame propagation | - | hybrid | MOTIONLINE® PREMIUM | - | - | 6FX8008-1BA21 | 1kV | most of oils | shielded | tinned copper braid | - | - | - | servo drive | - | PUR | -30...80°C | - | 600V | 6 | - | - | - | - | ||
![]() EP-ROP-M25-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M25 | 4g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 6mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-PG7-BL-A TE Connectivity | In Stock | - | - | polyamide | black | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | PG7 | 1g | - | - | - | - | PG | - | - | Entrelec | - | - | - | - | - | - | 6mm | - | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-DOP-SZ29-GR-A TE Connectivity | In Stock | - | - | polyamide | grey | for cable glands | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 4g | - | - | - | - | - | - | - | Entrelec | - | - | - | - | - | - | - | - | stopper | - | - | - | -20...100°C | 29 | - | - | - | - | 19.7mm | 15mm | ||
![]() EP-ROP-M25-GR-C TE Connectivity | In Stock | - | - | polyamide | grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M25 | 5g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 15mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-DOP-SZ32-BL-A TE Connectivity | In Stock | - | - | polyamide | black | for cable glands | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | 6g | - | - | - | - | - | - | - | Entrelec | - | - | - | - | - | - | - | - | stopper | - | - | - | -20...100°C | 32 | - | - | - | - | 20.5mm | 15.8mm | ||
![]() EP-ROP-M12-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M12 | 1g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 6mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M25-BL-C TE Connectivity | In Stock | - | - | polyamide | black | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M25 | 5g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 15mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M12-BL-A TE Connectivity | In Stock | - | - | polyamide | black | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M12 | 1g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 6mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M16-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M16 | 2g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 6mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M16-GR-A TE Connectivity | In Stock | - | - | polyamide | grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M16 | 2g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 6mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M32-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M32 | 6.635g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 8mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M12-BL-B TE Connectivity | In Stock | - | - | polyamide | black | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M12 | 1.152g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 10mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() EP-ROP-M16-BL-B TE Connectivity | In Stock | - | - | polyamide | black | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | M16 | 2.162g | - | - | - | - | metric | - | - | Entrelec | - | - | - | - | - | - | 10mm | 1.5 | stopper | - | - | - | - | - | - | - | - | IP68 | - | - |