- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S15-50-M0 Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.02 (102.00mm) | UV Resistant | - | - | 0.190 4.83mm | - | 14.5 | 1.214' 370.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-M4Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Yellow | - | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | 3.9116mm | 142mm | 0.098 2.50mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | - | ROHS3 Compliant | - | ||
![]() SST1.5M-M Panduit Corp | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.5mm | - | 32 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design | 3.8mm | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLP1S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.274595kg | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.00 (25.40mm) | Weather Resistant | 9mm | 135mm | 0.190 4.83mm | - | 5.25 | 0.442' 134.62mm 5.30 | - | - | ROHS3 Compliant | - | ||
![]() PLT7LH-C30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 961.615824g | Nylon | 100 per Pkg | 2002 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 12.2mm | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 7.00 (177.80mm) | Heat Stabilized | 8.3mm | 627mm | 0.300 7.62mm | - | 24.75 | 2.058' 627.38mm | No | - | ROHS3 Compliant | - | ||
![]() MLT4H-LP Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 399.161314g | Stainless Steel | 50 per Pkg | 2001 | Pan-Steel® MLT | Active | Not Applicable | 538°C | -80°C | Silver | Unshielded | 10mm | Not Halogen Free | 102 mm | 450 lbs (204.12 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | - | 362mm | 0.310 7.87mm | 250μm | 14.25 | 1.192' 363.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT3I-M14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Gray | - | 6.6mm | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | - | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() PLWP1M-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | 85°C | - | Black | - | 13.5mm | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | Weather Resistant | 5.6mm | 109mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | No | - | ROHS3 Compliant | - | ||
![]() PLP2S-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 1.52407kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLP | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | Weather Resistant | 8.9916mm | 200mm | 0.190 4.83mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() S21-175-C0 Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 5.51 (140.00mm) | UV Resistant | - | - | 0.350 8.89mm | - | 20.75 | 1.738' 529.84mm | - | - | ROHS3 Compliant | - | ||
![]() BT3I-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.3mm | - | 76 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 4.699mm | 305mm | 0.141 3.58mm | - | 11.25 | 0.937' 285.75mm 11.25 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SG250S-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 199.580643g | Nylon | 100 per Pkg | 2007 | Super-Grip® | Active | Not Applicable | - | - | Black | - | 9.11mm | - | - | 70 lbs (31.75 kg) | - | Standard, Locking | 2.60 (66.04mm) | Weather Resistant | 5.588mm | 264mm | 0.225 5.70mm | - | 10.5 | 0.867' 264.16mm 10.40 | No | - | ROHS3 Compliant | - | ||
![]() BT2S-M69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 100°C | - | Ivory | - | 4.7mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | Flame Retardant | - | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() S21-120-C Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 5.51 (140.00mm) | - | - | - | 0.300 7.62mm | - | 21 | 1.748' 532.89mm | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Gray | - | 8.1mm | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() PLT1M-M100 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 255.145708g | PP, Polypropylene | 1000 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Black | - | 4.6mm | - | 1.5 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | Chemical Resistant, Weather Resistant | 3.9116mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BT2S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 69.853225g | Nylon | 100 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8.1mm | Not Halogen Free | 51 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5I-M120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA12), Nylon 12 | 580.598234g | Nylon | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 90°C | -40°C | Black | - | 6.1mm | - | 35 mm | 25 lbs (11.34 kg) | Black | Standard, Locking | 1.38 (35.00mm) | Chemical Resistant, Weather Resistant | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLS-75R3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 303.906916g | Nylon, Polyethylene | Roll | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Orange | - | 19.1mm | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | - | 22.86m | 0.750 19.05mm | - | 75' | 75.00' 22.86m | - | - | ROHS3 Compliant | - | ||
![]() S17-50-C Panduit Corp | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.33 (110.00mm) | - | - | - | 0.190 4.83mm | - | 17 | 1.408' 429.26mm | - | - | ROHS3 Compliant | - |