- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1M-C2 Panduit Corp | 50 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Red | Unshielded | 4.6mm | Not Halogen Free | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | 3.9116mm | 99mm | 0.098 2.50mm | 1.1mm | 4 | 0.325' 99.06mm 3.90 | - | - | ROHS3 Compliant | - | ||
![]() HLS5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 74.842741g | Nylon, Polyethylene | 10 per Pkg | 2006 | TAK-TY® HLS | Active | Not Applicable | 105°C | -18°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | 5.00 (127.00mm) | - | - | 457mm | 0.750 19.05mm | 2.54mm | 18 | 1.500' 457.20mm | - | - | ROHS3 Compliant | - | ||
![]() MLT2.7WH-LP316 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 315.246725g | Stainless Steel | 50 per Pkg | - | Pan-Steel® Wave-Ty™ | Active | Not Applicable | 85°C | -80°C | Silver | - | - | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 2.70 (68.60mm) | Corrosion Resistance | - | 259mm | 0.310 7.87mm | - | 10.25 | 0.850' 259.08mm 10.20 | - | - | ROHS3 Compliant | - | ||
![]() IT9115-CUV4Y Panduit Corp | 763 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE IT | Active | Not Applicable | 85°C | -40°C | Yellow | - | 14.1mm | - | - | 115 mm | 124 lbs (56.25 kg) | Yellow | Cable Tie, Parallel | 4.53 (115.06mm) | UV Resistant | 7.62mm | 389mm | 0.350 8.89mm | - | 15.25 | 1.270' 387.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT2I-M0 Panduit Corp | 2593 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.3mm | - | - | 51 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 4.699mm | 203mm | 0.141 3.58mm | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BT3S-M0 Panduit Corp | 2488 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 2.131884kg | Nylon | 1000 per Pkg | 2006 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.1mm | - | - | 76 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 3.00 (76.20mm) | Weather Resistant | 5.588mm | 305mm | 0.185 4.70mm | - | 12 | 1.000' 304.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PRT2S-M3 Panduit Corp | 1383 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | -40°C | Orange | - | 8mm | - | - | 48 mm | 50 lbs (22.68 kg) | Orange | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2S-M109 Panduit Corp | 121 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 1.034191kg | Nylon, PP, Polypropylene | 1000 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | 115°C | -40°C | Green | - | 8mm | - | - | 47.8 mm | 30 lbs (13.61 kg) | Green | Standard, Locking | 1.88 (47.75mm) | - | 5.588mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2M-M Panduit Corp | 78 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 4.6mm | - | - | 51 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST3I-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 127.005864g | Nylon | 100 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | 2-Piece Design, Weather Resistant | - | 279mm | 0.135 3.43mm | - | 11 | 0.917' 279.40mm 11.00 | - | - | ROHS3 Compliant | - | ||
![]() SST1M-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | Nylon | 1000 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 2.4mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.78 (19.81mm) | 2-Piece Design | - | 102mm | 0.095 2.41mm | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | - | ||
![]() S12-40-C0 Panduit Corp | 4043 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.99 (76.95mm) | UV Resistant | - | - | 0.140 3.56mm | - | 11.75 | 0.984' 300.00mm 11.81 | - | - | ROHS3 Compliant | - | ||
![]() SG250S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 199.580643g | Nylon | 100 per Pkg | 2006 | Super-Grip® | Active | Not Applicable | - | - | Natural | - | 9.11mm | - | - | 4.1 mm | 70 lbs (31.75 kg) | Natural | Standard, Locking | 2.60 (66.04mm) | - | 5.588mm | 264mm | 0.225 5.70mm | - | 10.5 | 0.867' 264.16mm 10.40 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLS-15R5 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon, Polyethylene | Roll | 1999 | TAK-TY® HLS | Active | Not Applicable | 105°C | 0°C | Green | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 4.57m | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 0m | 218.5416mm | 0.180 4.57mm | - | 8.5 | 0.717' 218.44mm 8.60 | - | - | RoHS Compliant | - | ||
![]() PLT2.5S-C0 Panduit Corp | 46 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 181.436948g | Nylon, Polyamide | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 8.6mm | - | - | 64 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 2.50 (63.50mm) | Weather Resistant | 5.6mm | 249.0216mm | 0.190 4.83mm | - | 9.75 | 0.817' 249.02mm 9.80 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT2M-M0 Panduit Corp | 1816 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | - | Black | - | 4.6mm | - | - | 51 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 2.00 (50.80mm) | Weather Resistant | 3.9624mm | 201mm | 0.095 2.41mm | - | 8 | 0.658' 200.66mm 7.90 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT6EH-Q0 Panduit Corp | 48 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 16.782918g | Nylon | 25 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 20.3mm | - | - | - | 250 lbs (113.40 kg) | - | Lashing, Locking | 6.00 (152.40mm) | Weather Resistant | 10.16mm | 564mm | 0.500 12.70mm | - | 22.25 | 1.850' 563.88mm | - | - | ROHS3 Compliant | - | ||
![]() PLM2S-D Panduit Corp | 57 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 500 per Pkg | 2005 | PAN-TY® PLM | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | - | 9.5 mm | 50 lbs (22.68 kg) | Natural | Marker Strap/Flag Tie | 1.75 (44.45mm) | Write-On Area | 5.6mm | 188mm | 0.185 4.70mm | - | 7.5 | 0.617' 187.96mm 7.40 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLC4H-S25-L Panduit Corp | 27 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 349.266153g | Nylon | 50 per Pkg | 2005 | PAN-TY® PLC | Active | Not Applicable | 85°C | -40°C | Natural | - | - | - | M6 | 102 mm | 120 lbs (54.43 kg) | Natural | Standard, Locking | 4.00 (101.60mm) | - | 6.731mm | 384mm | 0.300 7.62mm | - | 15 | 1.260' 384.00mm | - | No SVHC | ROHS3 Compliant | - |