- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT1S-C Panduit Corp | 4695 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon, Polyamide | 100 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Natural | - | 8mm | - | - | 25 mm | 50 lbs (22.68 kg) | Natural | Standard, Locking | 1.00 (25.40mm) | - | 5.588mm | 122mm | 0.190 4.83mm | - | 4.75 | 0.400' 121.92mm 4.80 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT2I-M20 Panduit Corp | 32 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 857.289579g | Nylon | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 4.6mm | 203mm | 0.142 3.61mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() S14-120-L Panduit Corp | 163 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 50 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | Natural | - | - | - | - | - | 120 lbs (54.43 kg) | - | Standard, Locking | 4.02 (102.00mm) | - | - | - | 0.300 7.62mm | - | 14.5 | 1.207' 368.05mm | - | - | ROHS3 Compliant | - | ||
![]() PLT2M-M3 Panduit Corp | 4886 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | 1000 per Pkg | 2009 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Orange | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | No | - | ROHS3 Compliant | - | ||
![]() MLTFC2H-LP316GR Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Free Hanging (In-Line) | 316 | Stainless Steel 316, Polyester Coated | 283.495231g | Polyester, Stainless Steel | 50 per Pkg | 2013 | Pan-Steel® MLTFC | Active | Not Applicable | 150°C | -40°C | Green | - | 7.9mm | - | - | - | 250 lbs (113.40 kg) | - | Standard, Locking | 2.00 (50.80mm) | Corrosion Resistance, UV Resistant | - | 201mm | 0.310 7.87mm | - | 8 | 0.658' 200.66mm 7.90 | - | - | ROHS3 Compliant | - | ||
![]() HLT3I-X10 Panduit Corp | 43 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 40.823313g | Nylon, Polyethylene | 10 per Pkg | 1999 | TAK-TY® HLT | Active | Not Applicable | 50°C | -18°C | White | - | 25.4mm | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 3.18 (80.70mm) | - | 2.5mm | 305mm | 0.500 12.70mm | - | 12 | 1.000' 304.80mm | No | - | ROHS3 Compliant | - | ||
![]() HLT2I-M0 Panduit Corp | 666 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | - | - | 1000 per Pkg | 2014 | TAK-TY® HLT | Active | Not Applicable | - | - | Black | - | - | - | - | - | 40 lbs (18.14 kg) | - | Hook and Loop - Tie | 1.91 (48.51mm) | - | - | 203.3016mm | 0.500 12.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() BT2S-M10 Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.31315kg | Nylon | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | White | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 2.00 (50.80mm) | - | 5.588mm | 203mm | 0.185 4.70mm | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C10 Panduit Corp | 523 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | White | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | 4.572mm | 142mm | 0.142 3.61mm | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() BT1.5I-M8 Panduit Corp | 47 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 1000 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | 85°C | -40°C | Gray | - | - | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | 4.699mm | 155mm | 0.141 3.58mm | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() PRT2EH-C100 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | 589.670081g | - | 100 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 115°C | -40°C | Black | - | - | - | - | - | 90 lbs (40.82 kg) | - | Lashing, Releasable | 2.00 (50.80mm) | Chemical Resistant, Weather Resistant | - | 229mm | 0.500 12.70mm | - | 9 | 0.750' 228.60mm 9.00 | - | - | ROHS3 Compliant | - | ||
![]() CBR2M-M3 Panduit Corp | 28 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 544.310844g | Nylon | 1000 per Pkg | 2006 | Contour-Ty® CBR | Active | Not Applicable | - | - | Orange | - | 5.3mm | - | - | - | 18 lbs (8.16 kg) | - | Cable Tie, Parallel | 2.00 (50.80mm) | - | 5.2832mm | 182.88mm | 0.098 2.50mm | - | 7.25 | 0.600' 182.88mm 7.20 | - | - | ROHS3 Compliant | - | ||
![]() PLT4H-L0 Panduit Corp | 49 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon, Polyamide | 50 per Pkg | 2003 | PAN-TY® PLT | Active | Not Applicable | 85°C | -40°C | Black | Unshielded | 12.1mm | Not Halogen Free | - | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Weather Resistant | 7.4mm | 368mm | 0.300 7.62mm | 1.9mm | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST1.5M-M0 Panduit Corp | 2712 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 326.586535g | Nylon | 1000 per Pkg | - | STA-STRAP® SS | Active | Not Applicable | 85°C | -40°C | Black | - | 2.4mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 1.25 (31.75mm) | 2-Piece Design, Weather Resistant | - | 140mm | 0.095 2.41mm | - | 5.5 | 0.458' 139.70mm 5.50 | - | - | ROHS3 Compliant | - | ||
![]() UGCTC3S-X0 Panduit Corp | 77 |
| Datasheet | 4 Weeks | Cable | Grommet, Center Mount | - | Polyamide (PA), Nylon | 86.18255g | - | 10 per Pkg | 2005 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 60°C | -18°C | Black | - | 27.9mm | - | M5 | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 3.00 (76.20mm) | Plenum Rated | 11.43mm | 3.6576m | 0.850 21.60mm | - | 12 | 1.000' 304.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ILT4S-C0 Panduit Corp | 403 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 283.495231g | Nylon | 100 per Pkg | 2005 | BELT-TY™ IN-LINE ILT | Active | Not Applicable | 85°C | -40°C | Black | - | - | - | - | 102 mm | 50 lbs (22.68 kg) | Black | Cable Tie, Parallel | 4.00 (101.60mm) | Weather Resistant | 3.556mm | 374.904mm | 0.190 4.83mm | - | 14.75 | 1.233' 375.92mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BT-2-10-BL Essentra Components | 843 | - | Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene (PP) | - | - | 1000 per Pkg | 2011 | Richco, BT | Active | Not Applicable | - | - | Blue | - | - | - | - | - | - | - | Beaded, Releasable | 0.56 (14.29mm) | - | - | 63.3984mm | 0.060 1.52mm | - | 2.5 | 0.208' 63.50mm 2.50 | - | - | RoHS Compliant | Lead Free | ||
![]() UGCTE5S-X0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Grommet, End Mount | - | Polyamide (PA), Nylon | 58.967008g | - | 10 per Pkg | 2005 | TAK-TY® Ultra-Cinch™ | Active | Not Applicable | 60°C | -18°C | Black | - | 27.9mm | - | M5 | - | 50 lbs (22.68 kg) | - | Hook and Loop - Tie | 5.00 (127.00mm) | Plenum Rated | 11.43mm | 5.69976m | 0.850 21.60mm | - | 18.75 | 1.558' 474.98mm | No | - | ROHS3 Compliant | - | ||
![]() T50LDH9C2 HellermannTyton | 135 |
| Datasheet | 2 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | 100 per Pkg | 2015 | - | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | 50 mm | 50 lbs (22.68 kg) | - | Double Head, Locking | - | - | - | 396.24mm | 0.185 4.70mm | - | 15.5 | 1.299' 396.00mm | - | Unknown | RoHS Compliant | - | ||
![]() PRT2S-M4Y Panduit Corp | 3372 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.260987kg | Nylon | 1000 per Pkg | 2005 | PAN-TY® PRT | Active | Not Applicable | 85°C | - | Yellow | - | 8mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.88 (47.75mm) | - | 8.1mm | 188mm | 0.190 4.83mm | - | 7.5 | 0.617' 187.96mm 7.40 | No | - | ROHS3 Compliant | - |