- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WIT-225R-L Essentra Components | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 50 per Pkg | WIT-225 | Active | - | Natural | 225 lbs (102.06 kg) | Standard, Locking | 5.13 (130.30mm) | - | 0.490 12.44mm | 19.75 | 1.636' 498.60mm | RoHS Compliant | ||
![]() 157-00246 HellermannTyton | 3035 |
| Datasheet | 6 Weeks | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | 0.190 4.83mm | 8.5 | 0.708' 215.90mm 8.50 | - | ||
![]() 157-00217 HellermannTyton | 2035 |
| - | 6 Weeks | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | 0.201 5.10mm | 9.25 | 0.760' 231.80mm 9.13 | - | ||
![]() 157-00361 HellermannTyton | 1826 |
| - | 5 Weeks | Stud Mount | Polyamide (PA46), Nylon 4/6 | 3000 per Pkg | - | Active | Not Applicable | Brown | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | - | 0.185 4.70mm | 9 | 0.742' 226.16mm 8.90 | - | ||
![]() 157-00328 HellermannTyton | 2726 |
| - | 5 Weeks | Stud Mount | Polyamide (PA46), Nylon 4/6 | 3000 per Pkg | - | Active | Not Applicable | Brown | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | - | 0.185 4.70mm | 9 | 0.742' 226.16mm 8.90 | - | ||
![]() 156-02226 HellermannTyton | 923 |
| - | 12 Weeks | Edge Clip | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | ||
![]() 132-00035 HellermannTyton | 62 |
| - | 6 Weeks | Button Cinch Mount | Polyamide (PA66), Nylon 6/6 | 2000 per Pkg | - | Active | Not Applicable | Black | 130 lbs (58.97 kg) | Tie Strap, Locking | 2.87 (73.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.299 7.59mm | 10.5 | 0.876' 267.00mm 10.51 | - | ||
![]() 157-00306 HellermannTyton | 6204 |
| Datasheet | 6 Weeks | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | 0.181 4.60mm | 8.5 | 0.716' 218.10mm 8.59 | - | ||
![]() 157-00340 HellermannTyton | 2035 |
| - | 10 Weeks | Stud Mount | Polyamide (PA66), Nylon 6/6 | 3000 per Pkg | - | Active | Not Applicable | Black | 80 lbs (36.29 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.217 5.50mm | 8.25 | 0.696' 212.00mm 8.35 | - | ||
![]() 156-02228 HellermannTyton | 3035 |
| - | 12 Weeks | Edge Clip | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | ||
![]() WITCH- 50R-M Essentra Components | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | Richco, WITCH | Obsolete | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Contour Head Tie | - | - | 0.187 4.76mm | 7.5 | 0.625' 190.50mm 7.50 | - | ||
![]() RKWD-16-9-RD Essentra Components | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyethylene Hook, Polyamide Loop | 100 per Pkg | RKWD | Active | - | Red | - | Hook and Loop - Tie | 2.50 (63.50mm) | - | 1.000 25.40mm | 9 | 0.750' 228.60mm 9.00 | RoHS Compliant | ||
![]() WIT-225L-L Essentra Components | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 50 per Pkg | WIT-225 | Active | - | Natural | 225 lbs (102.06 kg) | Standard, Locking | 9.84 (250.00mm) | - | 0.490 12.44mm | 33.5 | 2.792' 850.90mm | RoHS Compliant | ||
![]() 156-02252 HellermannTyton | 10 |
| - | 9 Weeks | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | MOC | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 0.35 (8.89mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | 0.5 | 0.043' 13.21mm 0.52 | RoHS Compliant | ||
![]() 157-00344 HellermannTyton | 2035 |
| - | 10 Weeks | Stud Mount | Polyamide (PA66), Nylon 6/6 | 3000 per Pkg | - | Active | Not Applicable | Black | 80 lbs (36.29 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.217 5.50mm | 8.5 | 0.715' 218.00mm 8.58 | - | ||
![]() 157-00199 HellermannTyton | 926 |
| - | 6 Weeks | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | 0.200 5.08mm | 9.5 | 0.784' 238.85mm 9.40 | - | ||
![]() 156-02225 HellermannTyton | 476 |
| - | 12 Weeks | Edge Clip | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | ||
![]() 156-02231 HellermannTyton | 221 |
| - | 12 Weeks | Edge Clip | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.181 4.60mm | 8 | 0.663' 202.00mm 7.95 | - | ||
![]() 156-01340 HellermannTyton | 443 |
| Datasheet | 11 Weeks | Swivel Clip Mount | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.97 (50.00mm) | Heat Stabilized, Impact Modified | 0.185 4.70mm | 8.25 | 0.689' 210.00mm 8.27 | - | ||
![]() 157-00302 HellermannTyton | 3322 |
| - | 6 Weeks | Push Mount, Fir Tree | Polyamide (PA66), Nylon 6/6 | 4000 per Pkg | - | Active | Not Applicable | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.38 (35.00mm) | Heat Stabilized, Impact Modified, UV Stabilized | 0.181 4.60mm | 6.5 | 0.541' 165.00mm 6.50 | - |