- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Package Quantity | Approvals | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer Part Number | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | RoHS | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Product | Features | Compliance | Diameter | Height | Length | Width | Thickness | Width (in) | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S6-50-C Panduit Corp | 923 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | StrongHold™ | Active | Not Applicable | - | - | - | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.50 (38.10mm) | - | - | - | - | - | - | 0.190 4.83mm | - | - | 6.5 | 0.525' 160.00mm 6.30 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-C7 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | - | Purple | - | 6.1mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.38 (35.00mm) | - | - | - | - | 4.572mm | 142mm | 0.142 3.61mm | - | - | 5.5 | 0.467' 142.24mm 5.60 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5M-XMR00 Panduit Corporation | 13 |
| - | - | - | - | - | Nylon | - | - | 10,000 | CSA, UL | 5000 | 5.6 in | 142 mm | PLT1.5M-XMR00 | 1.31 in | 33.27 mm | - | MS3367-4-0 | Details | 0.118 in | 3 mm | Cut Tape | - | PLT1.5M | - | - | Cable Tie Reel | - | - | Black | - | - | - | - | - | 18 lbs | - | - | - | - | Weather Resistant | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() PLT.6SM-C0 Panduit Corp | 366 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 9.071847g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | Unshielded | 3.2mm | Not Halogen Free | - | 15 mm | 8 lbs (3.62 kg) | Black | Standard, Locking | 0.60 (15.24mm) | - | Weather Resistant | - | - | 2.413mm | 71mm | 0.070 1.80mm | 800μm | - | 2.75 | 0.233' 71.12mm 2.80 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT.6SM-M Panduit Corp | 366 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | Unshielded | 3.2mm | Not Halogen Free | - | 15 mm | 8 lbs (3.62 kg) | Natural | Standard, Locking | 0.60 (15.24mm) | - | - | - | - | 2.4mm | 71mm | 0.070 1.80mm | 800μm | - | 2.75 | 0.233' 71.12mm 2.80 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLT2M-C0 Panduit Corp | 508 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 4.6mm | - | - | 51 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 2.00 (50.80mm) | - | Weather Resistant | - | - | 3.9mm | 203mm | 0.098 2.50mm | - | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-XMR2 Panduit Corporation | 50 |
| - | - | - | - | - | Nylon | - | - | 10,000 | CSA, UL | 5000 | 4 in | 102 mm | PLT1M-XMR2 | 0.82 in | 20.82 mm | - | MS3367-4-2 | Details | 0.118 in | 3 mm | Cut Tape | - | PLT1M | - | - | Cable Tie Reel | - | - | Red | - | - | - | - | - | 18 lbs | - | - | - | Standard Cable Ties | - | CE; CSA; UL | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() BT1.5I-C0 Panduit Corp | 68 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 6.3mm | Not Halogen Free | - | 38 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.50 (38.10mm) | - | Weather Resistant | - | - | 4.699mm | 155mm | 0.141 3.58mm | - | - | 6 | 0.508' 154.94mm 6.10 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-M20 Panduit Corp | 4628 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2008 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 4.6mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.87 (22.10mm) | - | - | - | - | 3.9116mm | 99mm | 0.098 2.50mm | - | - | 4 | 0.325' 99.06mm 3.90 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CMS-2208-B Bud Industries | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 96.388379g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 per Pkg | - | - | Active | Not Applicable | - | 100°C | -40°C | Black | - | - | - | - | - | - | - | Hook and Loop - Strip | Variable | - | - | - | 25.4mm | 25.4mm | 203.3016mm | 1.000 25.40mm | - | - | 8 | 0.667' 203.20mm 8.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLT1.5I-C0 Panduit Corp | 1004 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Black | Unshielded | 6.1mm | Not Halogen Free | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | - | Weather Resistant | - | - | 4.572mm | 142mm | 0.142 3.61mm | 1.1mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1.5M-C Panduit Corp | 3627 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 49.895161g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 4.6mm | - | - | 32 mm | 18 lbs (8.16 kg) | Natural | Standard, Locking | 1.25 (31.75mm) | - | - | - | - | 3.9116mm | 142mm | 0.098 2.50mm | - | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT1M-XMR Panduit Corp | 5422 |
| Datasheet | 4 Weeks | - | Free Hanging | Molded | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 per Reel; 2 Reels | 2005 | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 4.7mm | - | - | - | 18 lbs (8.16 kg) | - | Standard, Locking | 0.82 (20.83mm) | - | - | - | - | - | 102mm | 0.098 2.50mm | - | - | 4 | 0.333' 101.60mm 4.00 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BT2S-M0 Panduit Corp | 7935 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | 85°C | -40°C | Black | - | 8.1mm | - | - | 51 mm | 50 lbs (22.68 kg) | Black | Standard, Locking | 2.00 (50.80mm) | - | Weather Resistant | - | - | 5.588mm | 203mm | 0.185 4.70mm | - | - | 8 | 0.667' 203.20mm 8.00 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLWP2SB-D Panduit Corp | 128 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 934.400282g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 per Pkg | 2004 | PAN-TY® PLWP | Active | Not Applicable | - | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 1.75 (44.45mm) | - | - | - | - | 9.398mm | 198mm | 0.190 4.83mm | - | - | 7.75 | 0.650' 198.00mm 7.80 | - | - | ROHS3 Compliant | - | ||
![]() PLC1.5I-S8-M Panduit Corp | 1643 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 848.217732g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 8.5mm | - | M4 | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | - | - | - | 4.06mm | 155mm | 0.135 3.43mm | - | - | 6 | 0.508' 154.94mm 6.10 | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M Panduit Corp | 104 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 85°C | -40°C | Natural | Unshielded | 6.1mm | Not Halogen Free | - | 35 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.38 (35.00mm) | - | - | - | - | 4.572mm | 142mm | 0.142 3.61mm | 1.1mm | - | 5.5 | 0.467' 142.24mm 5.60 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BT1.5I-C Panduit Corp | 50 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | - | DOME-TOP® BARB-TY® BT | Active | Not Applicable | - | 85°C | -40°C | Natural | - | 6.3mm | Not Halogen Free | - | 38 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 1.50 (38.10mm) | - | - | - | - | 4.699mm | 155mm | 0.141 3.58mm | - | - | 6 | 0.508' 154.94mm 6.10 | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLC1.5I-S8-M0 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 848.217732g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLC | Active | Not Applicable | - | 85°C | -40°C | Black | - | 8.5mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 1.25 (31.75mm) | - | Weather Resistant | - | - | 4.2mm | 154.9mm | 0.135 3.43mm | - | - | 6 | 0.508' 154.94mm 6.10 | No | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M30 Panduit Corp | 4843 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | 115°C | -40°C | Black | - | 6.1mm | - | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | - | Heat Stabilized | - | - | 4.572mm | 142mm | 0.142 3.61mm | - | - | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | - |