- Manufacturer
- Color
- Material
- Series
- Tensile Strength
- Packaging
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Length - Actual
- Length - Approximate
- Mounting Type
Attribute column
Categories
Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Gearing | Length - in | Length - mm | Manufacturer part # | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | RoHS | RoHS-compliant | Shipping Restrictions | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Thread Size | Wire/Cable Diameter | Tensile Strength | Wire/Cable Color | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96018 NC199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 20 lbs | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLM-15R2 Panduit Corp | 84 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roll | 2006 | TAK-TY® HLM | Active | Not Applicable | - | - | 104°C | -18°C | Red | - | - | - | - | - | 18 lbs (8.16 kg) | - | Hook and Loop - Strip | Variable | - | - | 4.572m | 0.330 8.40mm | - | 15' | 15.00' 4.57m | - | - | ROHS3 Compliant | - | ||
![]() PRWP1.5S-D Panduit Corp | 566 |
| Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 per Pkg | - | PAN-TY® PRWP | Active | Not Applicable | - | - | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | - | 9.4mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | - | ROHS3 Compliant | - | ||
![]() MLT4DSH-Q Panduit Corp | 92 |
| - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 1.360777kg | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 per Pkg | 2011 | Pan-Steel® MLTD | Active | Not Applicable | INTERCONNECTION DEVICE | - | - | - | Silver | - | 19.7mm | - | - | - | 1200 lbs (544.32 kg) | - | Double Wrap, Locking | 4.00 (101.60mm) | - | 8.8mm | 749mm | 0.625 15.88mm | - | 29.5 | 2.458' 749.30mm | - | - | ROHS3 Compliant | - | ||
![]() PLST4HS25-TL300 Panduit Corp | 12354 |
| Datasheet | 4 Weeks | Stud | Stud Mount | - | Polyamide (PA66), Nylon 6/6 | 1.655612kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 per Pkg | 2005 | PAN-TY® PLST | Active | Not Applicable | - | - | 100°C | -40°C | Black | - | 7.6mm | - | - | - | 50 lbs (22.68 kg) | - | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized, Weather Resistant | 10.414mm | 387.096mm | 0.300 7.62mm | - | 15.25 | 1.270' 387.00mm | - | - | ROHS3 Compliant | - | ||
![]() 118-00116 HellermannTyton | 17 |
| - | - | - | - | - | Polyetheretherketone (PEEK) | - | - | 1pc(s) | Beige | 100 | Outside | 9.8 in | 250 mm | 118-00116 | 2.56 in | 65 mm | - | - | Yes | - | - | 0.183 in | 4.65 mm | - | - | PEEK | - | - | - | Serrated, Outside | - | - | Brown (Beige) | - | - | - | - | - | 300 N | - | - | - | - | - | 250mm | 4.65 mm | - | - | - | - | - | - | - | ||
![]() PLT4H-TL30 Panduit Corp | 48 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 1.533142kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | - | 115°C | -40°C | Black | - | 12.2mm | - | - | 102 mm | 120 lbs (54.43 kg) | Black | Standard, Locking | 4.00 (101.60mm) | Heat Stabilized | 7.4mm | 368mm | 0.300 7.62mm | - | 14.5 | 1.208' 368.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MLT10S-CP Panduit Corp | 230 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | Metal | Stainless Steel 304 | 907.18474g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2010 | Pan-Steel® MLT | Active | Not Applicable | - | - | 538°C | -80°C | Silver | - | 6.1mm | - | - | - | 200 lbs (90.72 kg) | - | Standard, Locking | 10.00 (254.00mm) | - | 4.3mm | 838mm | 0.180 4.57mm | - | 33 | 2.750' 838.20mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1M-C00 Panduit Corp | 6308 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 40.823313g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | PAN-TY® PLT | Active | Not Applicable | - | - | 85°C | -40°C | Black | - | 4.6mm | - | - | 1.5 mm | 18 lbs (8.16 kg) | Black | Standard, Locking | 0.87 (22.10mm) | Weather Resistant | 3.9mm | 99mm | 0.098 2.50mm | - | 4 | 0.325' 99.06mm 3.90 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BM4S-C Panduit Corp | 46 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2004 | DOME-TOP® BARB-TY® BM | Active | Not Applicable | - | - | 85°C | -40°C | Natural | - | - | - | - | - | 50 lbs (22.68 kg) | - | Marker Strap/Flag Tie | 4.00 (101.60mm) | - | 5.588mm | 384.048mm | 0.185 4.70mm | - | 15 | 1.260' 384.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT6H-L Panduit Corp | 2624 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 535.238997g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | - | 85°C | -40°C | Natural | - | 14.2mm | - | - | - | 175 lbs (79.40 kg) | - | Standard, Locking | 6.00 (152.40mm) | - | 8.64mm | 530mm | 0.350 8.89mm | - | 20.75 | 1.739' 530.00mm | - | - | ROHS3 Compliant | - | ||
![]() MLT6WH-LP316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 316 | Stainless Steel 316 | 544.310844g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 per Pkg | 2005 | Pan-Steel® Wave-Ty™ | Obsolete | Not Applicable | - | - | 85°C | -40°C | Silver | - | 10mm | - | - | - | 450 lbs (204.12 kg) | - | Standard, Locking | 6.00 (152.40mm) | Corrosion Resistance | - | 521mm | 0.310 7.87mm | - | 20.5 | 1.709' 521.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRWP1.5S-D30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Push Mount, Winged Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 per Pkg | - | PAN-TY® PRWP | Active | Not Applicable | - | - | 115°C | -40°C | Black | - | - | - | - | - | 50 lbs (22.68 kg) | - | Standard, Releasable | 1.50 (38.10mm) | Heat Stabilized | 9.4mm | 173mm | 0.190 4.83mm | - | 6.75 | 0.567' 172.82mm 6.80 | - | - | ROHS3 Compliant | - | ||
![]() PLT2M-M10 Panduit Corp | 821 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 566.990463g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | - | 85°C | -40°C | White | - | 4.6mm | - | - | 51 mm | 18 lbs (8.16 kg) | White | Standard, Locking | 2.00 (50.80mm) | - | 3.9116mm | 203mm | 0.098 2.50mm | - | 8 | 0.667' 203.20mm 8.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() PLT3I-M30 Panduit Corp | 5723 |
| Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 1.519534kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2005 | PAN-TY® PLT | Active | Not Applicable | - | - | 85°C | -40°C | Black | - | 6.6mm | - | - | - | 40 lbs (18.14 kg) | - | Standard, Locking | 3.00 (76.20mm) | Heat Stabilized | 4.6mm | 290mm | 0.145 3.68mm | - | 11.5 | 0.950' 289.56mm 11.40 | - | - | ROHS3 Compliant | - | ||
![]() SST3I-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 127.005864g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 per Pkg | 2005 | STA-STRAP® SS | Active | Not Applicable | - | - | 85°C | -40°C | Natural | - | 3.4mm | - | - | 1.5 mm | 40 lbs (18.14 kg) | Natural | Standard, Locking | 3.00 (76.20mm) | 2-Piece Design | 5.334mm | 279mm | 0.135 3.43mm | - | 11 | 0.917' 279.40mm 11.00 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HLS-15R2 Panduit Corp | 71 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyethylene Hook, Polyamide Loop | 73.481964g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roll | 1999 | TAK-TY® HLS | Active | Not Applicable | - | - | 104°C | -17°C | Red | - | 19.1mm | - | - | - | 50 lbs (22.68 kg) | - | Hook and Loop - Strip | Variable | - | 2.5mm | 4.572m | 0.750 19.05mm | - | 15' | 15.00' 4.57m | No | No SVHC | ROHS3 Compliant | - | ||
![]() PLF1M-M3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 480.807912g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | 2003 | PAN-TY® PLF | Active | Not Applicable | - | - | 85°C | -40°C | Orange | - | - | - | - | - | 18 lbs (8.16 kg) | - | Marker Strap/Flag Tie | 0.87 (22.10mm) | Write-On Area | 3.9116mm | 109.1184mm | 0.098 2.50mm | - | 4.25 | 0.358' 109.12mm 4.30 | - | - | ROHS3 Compliant | - | ||
![]() SSC4H-S25-L Panduit Corp | 2319 |
| Datasheet | 4 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 317.514687g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 per Pkg | 2005 | STA-STRAP® SSC | Active | Not Applicable | - | - | 85°C | -40°C | Natural | - | 7.6mm | - | M6 | - | 120 lbs (54.43 kg) | - | Standard, Releasable | 4.00 (101.60mm) | - | 11.684mm | 395mm | 0.300 7.62mm | - | 15.5 | 1.299' 396.00mm | - | - | ROHS3 Compliant | - | ||
![]() PLT1.5I-M0 Panduit Corp | 69 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 per Pkg | - | PAN-TY® PLT | Active | Not Applicable | - | - | 85°C | -40°C | Black | Unshielded | 6.1mm | Not Halogen Free | - | 35 mm | 40 lbs (18.14 kg) | Black | Standard, Locking | 1.38 (35.00mm) | Weather Resistant | 4.572mm | 142mm | 0.142 3.61mm | 1.1mm | 5.5 | 0.467' 142.24mm 5.60 | No | No SVHC | ROHS3 Compliant | Lead Free |