- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Lead Length | Cable Length | Halogen Free | Thread Size | Product Type | Sensing Distance | Hole Diameter | Tensile Strength | Bundle Diameter | Product | Features | Compliance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB4A0H4 HellermannTyton | 923 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #8, Adhesive | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | 4.6 mm | - | - | - | - | - | - | 5.588mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTPC2H-E10-C39 Panduit Corp | 50 |
| - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 589.670081g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | MTP | 3.59Lx0.62W x 0.20 H 91.2mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 91.2mm | 16mm | No | - | ROHS3 Compliant | - | - | ||
![]() ABM4H-S6-T Panduit Corp | 29 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 1.687364kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | 50.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 50.8mm | 50.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() MTP4H-E6-C Panduit Corp | 41 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 1.065942kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MTP | 6.59Lx0.62W x 0.20 H 167.4mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 167.4mm | 15.748mm | No | - | ROHS3 Compliant | - | - | ||
![]() FCM1.2-A-C14 Panduit Corp | 1305 |
| - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 494.415683g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.37Lx1.00W x 0.39 H 34.8mmx25.4mmx9.9mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Gray | - | 25.4mm | - | - | - | M3 | - | - | 7.8 mm | - | - | - | - | - | - | 4.3mm | 80.3mm | 34.8mm | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() TM2S8-C100 Panduit Corp | 110 | - | Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Polypropylene, Weather Resistant | 68.038855g | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 115°C | -40°C | Black | - | 10.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mm | 15mm | 9.6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PP1S-S10-X Panduit Corp | 258 | - | - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon | 63.502932g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Pan-Post™ | 1.06Lx0.72W x 1.97 H 26.9mmx18.3mmx50mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | 27.9mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTH-7A-RT-M Essentra Components | 27173 |
| Datasheet | 3 Weeks | Adhesive, Screw | Screw, #8 (M4), Adhesive | - | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, FTH | 1.00Lx1.00W x 0.28 H 25.4mmx25.4mmx7.1mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ABM112-AT-L0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 95.254398g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | 1.12Lx1.12W x 0.16 H 28.4mmx28.4mmx4.2mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.064mm | 28.448mm | 28.448mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 16899 |
| Datasheet | 3 Weeks | Adhesive, Screw | Adhesive | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 1.00Lx1.00W x 0.15 H 25.4mmx30.5mmx3.8mm | Active | 1 (Unlimited) | Single Opening | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | 25.4mm | 25.4mm | - | - | RoHS Compliant | - | - | ||
![]() 151-01634 HellermannTyton | 1598 |
| Datasheet | 4 Weeks | - | Adhesive | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 1.49Lx1.49W x 0.28 H 37.8mmx37.8mmx7.1mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPMS19-C0 Panduit Corp | In Stock | - | - | 4 Weeks | Push In | Push In - Ribbed Shaft | - | Nylon, Weather Resistant | 108.862169g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | PAN-TY® | 0.39Lx0.36W x 1.19 H 9.9mmx9.1mmx30.2mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | 187 μm | - | - | - | - | - | - | 30.226mm | 9.906mm | 9.144mm | No | - | ROHS3 Compliant | - | - | ||
![]() TM2S6-M30 Panduit Corp | 23 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 612.3497g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.858mm | 16.002mm | 10.668mm | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | - | - | Nylon, Polyamide | 68.038855 g | - | 3M Electronic Specialty | 1000 | 5.75 in | 146 mm | 3M | 1.26 in | 32 mm | - | 05112859284 7000133453 | Compliant | 0.029275 oz | 0.142 in | 3.6 mm | Bag | - | - | - | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | - | Cable Ties | - | - | 18 kg | 31.75 mm | Standard Cable Ties | - | UL 62275 Type 21 | Cable Ties | 25.4 mm | 147.2184 mm | 3.556 mm | - | - | - | - | - | ||
![]() ABM100-S6-C Panduit Corp | 467 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 151.953444g | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 1.00Lx1.00W x 0.20 H 25.4mmx25.4mmx5.1mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | 25.4mm | 25.4mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 151-01527 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | Adhesive | - | Nylon 6.6, Heat Stabilized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FlexTack FMB | 1.10Lx1.10W x 0.25 H 28.0mmx28.0mmx6.4mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TM3S8-C186 Panduit Corp | 140 |
| - | 4 Weeks | Screw | Screw, #8 (M4) | Metal | Polypropylene, Metal Detectable | 181.436948g | PP, Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | PAN-TY® | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 115°C | - | Blue | - | 22mm | - | - | Halogen Free | - | - | - | 4.5 mm | - | - | - | - | - | - | 9.398mm | 15.6mm | 15.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 151-02098 HellermannTyton | 495 |
| Datasheet | 4 Weeks | - | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85Lx0.99W 47.0mmx25.1mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PWMS-H25-M120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon 12, Weather Resistant | 680.388555g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 0.71Lx0.37W x 0.62 H 18.0mmx9.3mmx15.7mm | Active | Not Applicable | Single Opening | 85°C | -60°C | Black | - | 9.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 19.1mm | 9.398mm | - | - | ROHS3 Compliant | - | - | ||
![]() 06206 3M | In Stock | - | - | - | Cable | - | - | Nylon | - | Nylon | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | 0 °C | Black | - | 7.6 mm | 3 m | 3 m | - | - | - | 3 m | - | - | - | - | - | - | - | - | 221 mm | - | - | - | - | - | - |