- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Halogen Free | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 152-11359 HellermannTyton | 23 |
| Datasheet | 5 Weeks | - | Rivet | - | Nylon 6.6 | - | - | - | - | 2006 | TY5 | 0.71Lx0.87W x 0.77 H 18.0mmx22.0mmx19.6mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-00978 HellermannTyton | In Stock | - | Datasheet | - | - | Torque Mount | Axial | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 2017 | - | 1.77Lx1.18W x 0.96 H 44.9mmx29.9mmx24.3mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | 44.958mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q50R-HS-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | Compliant | - | - | - | - | - | - | - | 105 °C | -40 °C | Black | Unshielded | - | Halogen Free | 50 mm | - | Black | - | - | - | 1.5 mm | - | No SVHC | - | - | ||
![]() PWMS-H25-M120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon 12, Weather Resistant | 680.388555g | Nylon | - | - | 2010 | - | 0.71Lx0.37W x 0.62 H 18.0mmx9.3mmx15.7mm | Active | Not Applicable | Single Opening | 85°C | -60°C | Black | - | 9.4mm | - | - | - | - | 7.874mm | 19.1mm | 9.398mm | - | - | - | ROHS3 Compliant | - | ||
![]() TM3S2510-C39 Panduit Corp | 37 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | 141.974412g | Nylon | - | - | 2008 | - | 0.88Lx0.63W x 0.38 H 22.3mmx16.0mmx9.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | 15.7mm | - | - | - | - | 9.652mm | 22.2mm | 16.002mm | - | - | - | ROHS3 Compliant | - | ||
![]() 192520143 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM2PWH25-C Panduit Corp | 383 |
| Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 95.254398g | Nylon, Polyamide | - | - | 2002 | - | 0.71Lx0.60W x 0.72 H 18.1mmx15.4mmx18.3mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | - | 6.5 mm | - | 6.096mm | 15.5mm | 15.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ABMT-A-Q20 Panduit Corp | 181 |
| Datasheet | 4 Weeks | Adhesive, Cable, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 85.048569g | - | - | - | 2004 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | Active | Not Applicable | Dual Opening | 45°C | -29°C | Black | - | - | - | - | 3.6 mm | - | 8.636mm | 28.5mm | 28.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() ABDCM30-A-C Panduit Corp | 23 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Nylon | 453.59237g | Nylon | - | - | 2007 | - | 1.12Lx1.12W x 0.66 H 28.4mmx28.4mmx16.8mm | Active | Not Applicable | Single Opening, Swivel - Paired Strip | 49°C | -40°C | White | - | 28.4mm | - | - | - | - | 16.8mm | 28.4mm | 28.4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMEH-X2-L0Y Panduit Corp | 1342 |
| - | 4 Weeks | Cable | - | - | Nylon, Weather Resistant | 521.631226g | Nylon | - | - | 2005 | - | 1.64Lx0.73W x 1.23 H 41.7mmx18.5mmx31.2mm | Active | Not Applicable | 2 - Dual Opening, Swivel | 85°C | -40°C | Black | - | - | - | - | - | - | 31.242mm | 31.2mm | 41.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMEH-S10-C100 Panduit Corp | 280 |
| - | 4 Weeks | Screw | Screw, #10 (M5) | - | Polypropylene, Weather Resistant | 453.59237g | - | - | Bulk | 2011 | - | 1.65Lx0.72W x 0.61 H 42.0mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | 15.5mm | 42mm | 19mm | - | No | - | ROHS3 Compliant | - | ||
![]() FCH2-A-C14 Panduit Corp | 49 |
| - | 4 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | 1.360777kg | Nylon | - | - | 2004 | - | 2.48Lx1.03W 63.0mmx26.2mm | Active | Not Applicable | Single Opening | - | - | Gray | - | 26.2mm | - | - | - | - | 6.35mm | 62.992mm | 26.16mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PBM0M4 HellermannTyton | 2215 |
| Datasheet | 2 Weeks | Push In | Push In - Snap Lock | - | Nylon | - | - | - | - | 2017 | - | 0.42Lx0.26W x 0.40 H 10.7mmx6.6mmx10.2mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | 10.16mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCMS12-PJ-C Panduit Corp | 616 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUM-100-C0 Panduit Corp | 1005 |
| - | 4 Weeks | Cable | Push In - Ribbed Shaft | 100 | Nylon 6.6, Heat Stabilized | - | - | - | - | 2008 | - | 0.64Dia x 0.67 H 16.2mmx17.0mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 151-01630 HellermannTyton | 12107 |
| Datasheet | 4 Weeks | - | Adhesive | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | 2017 | - | 0.75Lx0.75W x 0.19 H 19.1mmx19.1mmx4.8mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | 4.8mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() MB4SHA0C2 HellermannTyton | 136 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | - | - | - | - | 2015 | - | 1.11Lx1.11W x 0.23 H 28.3mmx28.3mmx5.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | - | 5.842mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PPF2S-S25-V69 Panduit Corp | 48 |
| Datasheet | 4 Weeks | Screw | Screw, 1/4 (M6) | - | Nylon, Flame Retardant | 58.967008g | Nylon | - | - | 2011 | Pan-Post™ | 5.50Lx0.75W x 0.19 H 139.7mmx19.0mmx4.8mm | Active | Not Applicable | Multiple Opening | - | - | Natural | - | 38.1mm | - | - | - | - | 38.1mm | 139.7mm | 19.05mm | - | No | - | ROHS3 Compliant | - | ||
![]() MTP2S-E6-C Panduit Corp | 311 |
| - | 4 Weeks | Screw | Screw, #6 | 125 | Nylon | - | Nylon | - | - | 2006 | MTP | 3.00Lx0.50W x 0.12 H 76.2mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 12.7mm | - | - | - | - | 3.18mm | 76.2mm | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() PP2S-S12-C Panduit Corp | 753 |
| Datasheet | 4 Weeks | Screw | Screw, #12 (M5) | - | Nylon | 975.223595g | Nylon | - | - | 2003 | Pan-Post™ | 1.06Lx0.72W x 4.60 H 26.9mmx18.3mmx116.8mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 19.1mm | - | - | - | - | 116.84mm | 26.924mm | 18.288mm | - | - | - | ROHS3 Compliant | - |