- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Thread Size | Hole Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM1A-M Panduit Corp | 156 |
| - | 4 Weeks | Adhesive | Adhesive | Metal | Nylon | 2.916599kg | Nylon | - | - | 2008 | - | 0.51Lx0.32W x 0.23 H 13.0mmx8.0mmx5.8mm | Active | Not Applicable | Dual Opening | - | - | Natural | 8mm | - | 3.3 mm | 5.842mm | 13mm | 8.128mm | No | - | ROHS3 Compliant | - | ||
![]() TM3R6-C Panduit Corp | 28 | - | Datasheet | 4 Weeks | Rivet, Screw | Rivet or Screw, 3/16 (M3) | - | Nylon | 181.436948g | Nylon | - | - | 2004 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.9mmx9.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Natural | 15.5mm | - | - | 9.398mm | 21.8mm | 15.494mm | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Nylon | - | - | Compliant | Bulk | - | - | - | - | - | - | - | - | White | - | - | - | - | 4.48 m | 25.4 mm | - | Unknown | - | Lead Free | ||
![]() TA1S10-M0 Panduit Corp | 1902 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Weather Resistant | 317.514687g | Nylon | - | - | 2002 | - | 0.75Lx0.37W x 0.20 H 19.0mmx9.5mmx5.0mm | Active | Not Applicable | Quad Opening | 85°C | -40°C | Black | 9.5mm | - | - | 5.08mm | 19mm | 19mm | No | - | ROHS3 Compliant | - | ||
![]() MB4A0C2 HellermannTyton | 933 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #8, Adhesive | 100 | Nylon | - | Polyamide | - | - | 2015 | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | 28mm | - | - | 4.7mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TMEH-S8-Q0 Panduit Corp | 128 | - | - | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Weather Resistant | 95.254398g | Nylon, Polyamide | - | - | 2000 | - | 1.62Lx0.72W x 0.61 H 41.1mmx18.3mmx15.5mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | - | M4 | 4.3 mm | 15.5mm | 15.5mm | 18.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MTPC7H-E10-C39 Panduit Corp | 59 |
| - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 1.732723kg | - | - | - | 2008 | MTP | 11.09Lx0.62W x 0.20 H 281.7mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | 5.2mm | 281.7mm | 16mm | - | - | ROHS3 Compliant | - | ||
![]() RAFCBI2-S6-C20 Panduit Corp | 51 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 385.553543g | Nylon | - | - | 2004 | - | 0.75Lx2.00W x 2.78 H 19.1mmx50.8mmx70.6mm | Active | Not Applicable | Multiple Opening | - | - | Black | 15.9mm | - | 3.7 mm | 70.612mm | 70.6mm | 15.9mm | No | - | ROHS3 Compliant | - | ||
![]() THM1SC-M30 Panduit Corp | 92000 |
| Datasheet | 4 Weeks | Cable | Push In - Fir Tree, Cupped | - | Nylon 6.6, Heat Stabilized | 752.963334g | Nylon | - | - | 2001 | - | 0.98Lx0.38W x 0.74 H 24.9mmx9.7mmx18.8mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Black | 9.5mm | - | - | - | 25mm | 9.7mm | - | - | ROHS3 Compliant | - | ||
![]() LHMS-S6-D Panduit Corp | 47500 |
| - | 4 Weeks | Screw | Rivet or Screw, 9/64 or #6 (M3) | - | Nylon | 1.360777kg | Nylon | - | - | 2011 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 17.8mm | - | - | 27.432mm | 19mm | 18mm | No | - | ROHS3 Compliant | - | ||
![]() CTAP210C2 HellermannTyton | 125 |
| Datasheet | 2 Weeks | Screw | Screw, #10 | - | Nylon | - | - | - | - | - | - | 2.13Lx0.50W x 0.14 H 54.1mmx12.7mmx3.5mm | Active | 1 (Unlimited) | Single Opening | - | - | White | - | - | - | 3.556mm | - | - | - | - | RoHS Compliant | - | ||
![]() MB40C2 HellermannTyton | 86 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | - | - | 2017 | - | 1.12Lx1.12W x 0.19 H 28.4mmx28.4mmx4.8mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | 4.6 mm | 4.826mm | - | - | - | - | RoHS Compliant | - | ||
![]() PUM-925-M0 Panduit Corp | 6 |
| - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | - | 2008 | - | 0.77Dia x 1.05 H 19.6mmx26.7mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTP1S-E6-C Panduit Corp | 47500 |
| - | 4 Weeks | Screw | Screw, #6 | 125 | Nylon | 176.901024g | Nylon | - | - | 2006 | MTP | 1.75Lx0.50W x 0.12 H 44.4mmx12.7mmx3.0mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | 12.7mm | - | 3.73 mm | 3.2mm | 44.5mm | 12.7mm | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 25 | - | - | - | - | - | - | Nylon | - | - | Compliant | Bulk | - | - | - | - | - | - | - | - | Black | - | - | - | - | 4.48 m | 25.4 mm | - | Unknown | - | Lead Free | ||
![]() TM3S10-M69 Panduit Corp | 98000 |
| - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon, Flame Retardant | 1.655612kg | Nylon | - | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 110°C | -40°C | Ivory | 15.5mm | - | - | 9.5mm | 21.8mm | 15.5mm | No | - | ROHS3 Compliant | - | ||
![]() ABM4H-AT-T0 Panduit Corp | 158 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 1.061406kg | - | - | - | 2000 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | - | - | Black | - | - | - | 6.35mm | 50.8mm | 50.8mm | No | - | ROHS3 Compliant | - | ||
![]() XMFCTM Belden Inc. | In Stock | - | Datasheet | 3 Weeks | - | Push In | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Dual Opening, Swivel | - | - | Black | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ABM3H-AT-T Panduit Corp | 6 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon, Heat Stabilized for Temperatures up to 180°F | 635.029318g | Nylon | - | - | 2005 | - | 1.50Lx1.50W x 0.25 H 38.1mmx38.1mmx6.4mm | Active | Not Applicable | Quad Opening - Paired Strip | 85°C | -40°C | White | 38.1mm | - | - | 6.35mm | 38.1mm | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() FTH-8-01-M Essentra Components | 23 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3.5) or #8 (M4) | - | Nylon, Flame Retardant | - | - | - | - | 2011 | Richco, FTH | 1.50Lx1.50W x 0.30 H 38.1mmx38.1mmx7.6mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | 7.62mm | 38.1mm | 38.1mm | - | - | RoHS Compliant | - |