- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Depth | Approval Agency | ELV | Halogen Free | Hole Diameter | Stud Size | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3240707 Phoenix Contact | 50166 |
| Datasheet | 4 Weeks | - | Cable | Adhesive, Screw | - | ABS, Halogen Free | 704.003708mg | - | - | - | 2013 | WT-BASE | 0.75Lx0.75W x 0.20 H 19.1mmx19.1mmx5.0mm | Active | Not Applicable | Quad Opening | 60°C | -40°C | Black | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FTH-5-UVB-C Essentra Components | 565 |
| Datasheet | 3 Weeks | - | Screw | Screw, #6 (M3.5) | - | Nylon, Flame Retardant, UV Resistant | - | - | - | - | 2011 | Richco, FTH | 0.75Lx0.75W x 0.24 H 19.1mmx19.1mmx6.1mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | - | - | 6.096mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 608803-1 TE Connectivity Raychem Cable Protection | 2051 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Adhesive, Screw | Screw, #8, Adhesive | - | Nylon | - | - | - | - | 2002 | AMP-TY | 1.13Lx1.13W x 0.19 H 28.6mmx28.6mmx4.8mm | Active | 1 (Unlimited) | Quad Opening | - | - | White | - | - | UL | Compliant | - | - | M4 | 4.826mm | 28.702mm | 28.58mm | - | No | - | RoHS Compliant | - | Not Applicable | ||
![]() MTP2H-E10-C Panduit Corp | 52 |
| - | 4 Weeks | - | Screw | Screw, #10 | - | Nylon | 614.617661g | Nylon | - | - | 2006 | MTP | 3.59Lx0.62W x 0.20 H 91.2mmx15.7mmx5.1mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 16mm | - | - | - | - | - | 5.08mm | 91.2mm | 16mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MB3A10C3 HellermannTyton | 23 |
| - | 3 Weeks | - | - | Screw, #4, Adhesive | - | Nylon | - | - | - | - | - | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | Not Applicable | Quad Opening | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1039960000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Cable | - | - | Polyamide | - | - | - | - | 2013 | Cabtite KZL | - | Obsolete | Not Applicable | Multiple Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() FTH-8A-RT-C Essentra Components | 23 |
| Datasheet | 4 Weeks | - | Adhesive, Screw | Screw, #6 or #8, Adhesive | - | Nylon | - | - | - | - | - | FTH | 1.50Lx1.50W x 0.30 H 38.1mmx38.1mmx7.6mm | Active | - | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | 7.62mm | 38.1mm | 38.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() LC-134BLACK Alpha Wire | In Stock | - | - | - | - | - | - | - | Nylon | - | - | Compliant | - | - | - | - | - | - | - | 80 °C | -10 °C | Black | Unshielded | - | - | - | Not Halogen Free | - | - | - | - | - | 300 µm | - | - | - | - | - | ||
![]() TMSTHS10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Stud | Stud, 3/8 (M10) | - | Nylon, Impact Resistant, Weather Resistant | 1.229235kg | - | - | - | 2013 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | - | - | - | - | - | 27.94mm | 49.53mm | 25.4mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTM010C2 HellermannTyton | 21 | - | Datasheet | 2 Weeks | - | Screw | Screw, #6 | 600 | Nylon | - | Polyamide | - | - | 2015 | - | 0.58Lx0.38W x 0.27 H 14.7mmx9.6mmx6.8mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | White | - | - | - | - | - | 3.8 mm | - | 6.9mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() TM3S8-C69 Panduit Corp | 568 | - | - | 4 Weeks | - | Screw | Screw, #8 (M4) | - | Nylon, Flame Retardant | 176.901024g | Nylon | - | - | 2005 | - | 0.86Lx0.61W x 0.37 H 21.8mmx15.5mmx9.4mm | Active | Not Applicable | Dual Opening | 110°C | -40°C | Ivory | - | 15.5mm | - | - | - | - | - | 9.5mm | 21.8mm | 15.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() S2CM258HIRHSH1 HellermannTyton | 1198 |
| Datasheet | 2 Weeks | - | - | Screw | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | 1.76Lx1.17W x 0.90 H 44.8mmx29.7mmx22.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | Gray | - | - | - | - | - | - | - | 22.86mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LHMS-S5-C Panduit Corp | 22 |
| Datasheet | 4 Weeks | - | Rivet, Screw | Rivet or Screw, 1/8 or #5 (M3) | - | Nylon | 299.370993g | - | - | - | 2006 | - | 0.75Lx0.70W x 1.08 H 19.1mmx17.8mmx27.4mm | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | - | - | - | - | 3.2 mm | - | 27.432mm | 19mm | 18mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() THM1SC-C30 Panduit Corp | 97 |
| Datasheet | 4 Weeks | - | Push In | Push In - Arrowhead, Winged | - | Nylon, Heat Stabilized for Temperatures up to 221°F | 77.110703g | - | - | - | 2001 | - | 0.79Lx0.38W x 0.74 H 20.1mmx9.7mmx18.8mm | Active | Not Applicable | Single Opening | 65°C | -40°C | Black | - | - | - | - | - | - | - | 18.796mm | 25mm | 9.7mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TM1S4-C39 Panduit Corp | 270 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MB4A10A2H4 HellermannTyton | 473 |
| Datasheet | 2 Weeks | - | Adhesive, Screw | Screw, #8, Adhesive | - | Nylon | - | - | - | - | 2017 | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | - | - | - | 4.6 mm | - | 5.588mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MB4SHA10H4 HellermannTyton | 848 |
| Datasheet | 2 Weeks | - | Adhesive, Screw | Screw, #6, Adhesive | - | Nylon | - | - | - | - | 2017 | - | 1.11Lx1.11W x 0.23 H 28.3mmx28.3mmx5.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | White | - | - | - | - | - | - | - | 5.842mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CTM00M4 HellermannTyton | 1206 |
| Datasheet | 2 Weeks | - | Screw | Screw, #6 | - | Nylon | - | - | - | - | 2017 | - | 0.58Lx0.38W x 0.27 H 14.7mmx9.6mmx6.8mm | Active | 1 (Unlimited) | Dual Opening | 85°C | -40°C | Black | - | - | - | - | - | 3.8 mm | - | 6.858mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MB4A0A2H4 HellermannTyton | 482 |
| Datasheet | 2 Weeks | - | Adhesive, Screw | Screw, #8, Adhesive | - | Nylon | - | - | - | - | - | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | - | - | Black | - | - | - | - | - | - | - | 5.588mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SGTM1S6-C0 Panduit Corp | 598 |
| - | 4 Weeks | - | - | Screw, #6 (M3) | - | Nylon 6.6, Weather Resistant | 36.28739g | - | - | Bulk | 2006 | Super-Grip® | 0.51Lx0.38W x 0.22 H 13.0mmx9.7mmx5.6mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | 5.6mm | 13mm | 9.7mm | - | - | - | ROHS3 Compliant | - | - |