- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | RoHS | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Thread Size | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUME925-D350 Panduit Corp | 1449 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 29.1mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1039990000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polyamide | - | - | - | 2013 | Cabtite KZL | - | Active | - | Multiple Opening | - | - | Black | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() THMSC60F-M630 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | Nylon | 1.197484kg | - | - | 2008 | - | - | Obsolete | Not Applicable | - | - | - | Black | - | - | - | 11.7mm | 39.1mm | 9.4mm | - | - | RoHS Compliant | - | - | ||
![]() AL-MP-750-9-C Advanced Cable Ties, Inc. | 8310 |
| Datasheet | 4 Weeks | - | Adhesive, Screw, #4 | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.74Lx0.74W x 0.19 H 18.8mmx18.8mmx4.8mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01857 HellermannTyton | 4073 |
| Datasheet | 6 Weeks | - | Adhesive | - | Nylon 6.6, Heat Stabilized | - | - | - | 2017 | - | 1.49Lx1.49W x 0.30 H 37.8mmx37.8mmx7.6mm | Active | Not Applicable | Quad Opening | - | - | Black | - | - | - | 7.7mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TM2S8-M0 Panduit Corp | 15858 |
| Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Weather Resistant | 539.77492g | - | Bulk | 2003 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | Active | Not Applicable | Dual Opening | 85°C | -40°C | Black | - | - | - | 7mm | 16mm | 10.8mm | - | No | ROHS3 Compliant | - | - | ||
![]() MTP4S-E6-C Panduit Corp | 42 | - | - | 4 Weeks | Screw | Screw, #6 | - | Nylon | - | - | - | 2006 | MTP | 5.50Lx0.50W x 0.12 H 139.7mmx12.7mmx3.0mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | - | - | 3.18mm | 139.7mm | 12.7mm | - | No | ROHS3 Compliant | - | - | ||
![]() EMS-A-D Panduit Corp | 114 |
| - | 4 Weeks | Cable | Epoxy | Epoxy | Nylon | 1.360777kg | - | - | 2003 | - | 0.98Lx0.98W x 0.26 H 24.9mmx24.9mmx6.6mm | Active | Not Applicable | Single Opening | - | - | Natural | - | - | - | 6.6mm | 24.9mm | 24.9mm | - | No | ROHS3 Compliant | - | - | ||
![]() TMS001A Essentra Components | 58576 |
| Datasheet | 11 Weeks | - | Screw, #6 (M3) | - | Nylon 6.6 | - | - | - | 2015 | Alliance Plastics, TMA | 0.75Lx0.37W x 0.20 H 19.0mmx9.5mmx5.0mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTH-RKW-1 Essentra Components | 263 |
| Datasheet | 6 Weeks | Screw | Screw, 1/4 (M6) | - | Polyethylene | - | - | - | 2013 | Richco, FTH | 2.50Lx1.00W x 0.210 H 63.5mmx25.4mmx5.3mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | 5.334mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FTH-37-01BK Essentra Components | 845 |
| Datasheet | 9 Weeks | Push In | Push In - Fir Tree, Cupped | - | Nylon, Flame Retardant | - | - | - | 2008 | Richco, FTH | 0.62L x 0.53 H 15.8mmx13.4mm | Active | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | 13.462mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTH-10-01-M Essentra Components | 1499 |
| Datasheet | 3 Weeks | Screw | Screw, #8 (M4) | - | Nylon, Flame Retardant | - | - | - | 2012 | Richco, FTH | 2.00Lx2.00W x 0.30 H 50.8mmx50.8mmx7.6mm | Active | Not Applicable | Quad Opening | - | - | Natural | - | - | - | 7.62mm | 50.8mm | 50.8mm | - | - | RoHS Compliant | - | - | ||
![]() MB410C2 HellermannTyton | 86 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | - | - | - | 1.12Lx1.12W x 0.19 H 28.4mmx28.4mmx4.8mm | Active | 1 (Unlimited) | Quad Opening | - | - | White | - | - | - | 4.826mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SGTM3S10-C Panduit Corp | 35 | - | - | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon 6.6, Weather Resistant | 158.757329g | - | - | 2005 | Super-Grip® | 0.91Lx0.61W x 0.43 H 23.1mmx15.4mmx11.0mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | M5 | 11mm | 23.1mm | 15.4mm | - | No | ROHS3 Compliant | - | - | ||
![]() LR55R-PA66-RD-Q1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Red | Unshielded | Halogen Free | - | - | 195 mm | 4.7 mm | 1.2 mm | - | - | - | - | ||
![]() PUMS-H25-M20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Push In - Ribbed Shaft | - | Nylon 6.6, Heat Stabilized | - | - | - | 2010 | - | 0.67Dia x 0.65 H 17.0mmx16.5mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | - | - | 16.5mm | 18mm | 18mm | - | - | RoHS Compliant | - | - | ||
![]() TMS005A Essentra Components | In Stock | - | - | 11 Weeks | - | Screw, #10 (M5) | - | Nylon 6.6 | - | - | - | - | Alliance Plastics, TMS | 1.18Lx0.68W x 0.46 H 30.0mmx17.3mmx11.6mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T50MR-PA66-NA-C1 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Natural | Unshielded | Halogen Free | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() 132-00006 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | Compliant | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM3S25-M39 Panduit Corp | In Stock | - | Datasheet | - | Screw | Screw, 1/4 (M6) | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | - | - | 2011 | - | 0.88Lx0.63W x 0.38 H 22.3mmx16.0mmx9.6mm | Obsolete | Not Applicable | Dual Opening | - | - | Natural | - | - | - | 9.652mm | 22.352mm | 16.002mm | - | - | RoHS Compliant | - | - |