- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Alternate PN | Brand | Clamp Diameter | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Mfr | Mounting Hole Dia | Mounting Styles | Package | Product Status | RoHS | Thinkness | Unit Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Depth | Halogen Free | Size | Adhesive | Product Type | Wire/Cable Diameter | Temperature Range | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Product | Features | Product Category | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T50MR-PA66-NA-C1 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Natural | - | Unshielded | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3330 Heyco | In Stock | - | - | - | - | Fastener | - | Nylon 6/6 | - | - | 0.650 (16.51mm) | CCH 5/8 | Heyco | 0.625 | 9000 | Clamping cable or tubing into place | Heyco | Heyco Products Corporation | 0.203 | Screw | Box | Active | Details | 0.06 | 0.021164 oz | - | - | Nylon Cable Clamps | - | - | - | Clamp | - | - | Natural | Wire & Cable Management | - | - | - | 15.9 mm x 5.2 mm | - | Cable Mounts | - | 0C to +85C | - | 10 | - | - | 0.625 (15.88mm) | 0.203 (5.16mm) | Cable Clamps | - | Cable Mounting & Accessories | - | - | 1/2 | - | - | 0.060 (1.52mm) | UL94 V-2 | - | - | - | 94V-2 | - | ||
![]() 3305 Heyco | In Stock | - | - | - | - | Fastener | - | Nylon 6/6 | - | - | 0.440 (11.18mm) | CCL 5/16 | Heyco | 0.312 | 15000 | Clamping cable or tubing into place | Heyco | Heyco Products Corporation | 0.203 | Screw | Box | Active | Details | 0.05 | 0.021164 oz | - | - | Nylon Cable Clamps | - | - | - | Clamp | - | - | Natural | Wire & Cable Management | - | - | - | 7.9 mm x 5.2 mm | - | Cable Mounts | - | 0C to +85C | - | 10 | - | - | 0.312 (7.93mm) | 0.203 (5.16mm) | Cable Clamps | - | Cable Mounting & Accessories | - | - | 3/8 | - | - | 0.050 (1.27mm) | UL94 V-2 | - | - | - | 94V-2 | - | ||
![]() TMSTLHS5-M30 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Stud | Stud, #12 (M5) | - | Nylon, Impact Resistant, Weather Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 1.25Lx0.48W x 0.95 H 31.8mmx12.2mmx24.1mm | Obsolete | Not Applicable | Quad Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | 31.75mm | 12.192mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() THMSC35F-M639 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 1.54Lx0.37W x 0.68 H 39.1mmx9.4mmx17.3mm | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FTH-28RS-01 Essentra Components | 18 | - | Datasheet | 3 Weeks | Rivet, Screw | Screw, #4 (M3) | - | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Richco, FTH | 0.51Lx0.33W x 0.24 H 13.0mmx8.3mmx6.1mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.096mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TMEH2S8-D350 Panduit Corp | 13 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 35.8mm | 740μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() S3STM500HIRHSC2 HellermannTyton | 133 |
| Datasheet | 2 Weeks | Push In | Push In - Fir Tree | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97Lx0.87W x 2.17 H 50.0mmx22.0mmx55.0mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.118mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MB4A10H4 HellermannTyton | 3857 |
| Datasheet | 2 Weeks | Adhesive, Screw | Screw, #8, Adhesive | 125 | Nylon | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 1.12Lx1.12W x 0.22 H 28.4mmx28.4mmx5.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | White | - | - | 28mm | - | - | - | - | - | - | 4.6 mm | - | - | - | - | - | - | - | - | 5.588mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TMSTHS19-C0 Panduit Corp | 640 |
| Datasheet | 4 Weeks | Stud | Stud, 3/4 (M19) | - | Nylon, Impact Resistant, Weather Resistant | 784.7148g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | 1.95Lx1.00W x 1.10 H 49.5mmx25.4mmx27.9mm | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Black | - | - | 25.6mm | - | - | - | - | - | - | 19 mm | - | - | - | - | - | - | - | - | 27.94mm | 49.53mm | 25.4mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HDM320BHIHSUVH4 HellermannTyton | In Stock | - | Datasheet | - | - | Torque Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85Lx0.99W 47.0mmx25.1mm | Obsolete | 1 (Unlimited) | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RAFCBI2-S6-M20 Panduit Corp | 856 |
| - | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon | 3.692242kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | 0.75Lx2.00W x 2.78 H 19.1mmx50.8mmx70.6mm | Active | Not Applicable | Multiple Opening | - | - | Black | - | - | 15.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.612mm | 70.6mm | 50.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MB3A0M4 HellermannTyton | 1107 |
| Datasheet | 2 Weeks | Adhesive, Cable, Screw | Screw, #4, Adhesive | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | Active | 1 (Unlimited) | Quad Opening | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | 4.572mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() THM1SC-C Panduit Corp | 23 |
| Datasheet | 4 Weeks | Push In | Push In - Arrowhead, Winged | - | Nylon | 77.110703g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | - | 0.79Lx0.38W x 0.74 H 20.1mmx9.7mmx18.8mm | Active | Not Applicable | Single Opening | 65°C | -40°C | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.796mm | 25mm | 9.7mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CTM00C2 HellermannTyton | 23 |
| Datasheet | 2 Weeks | Screw | Screw, #6 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 0.58Lx0.38W x 0.27 H 14.7mmx9.6mmx6.8mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.858mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MB29M4 HellermannTyton | 932 |
| Datasheet | 2 Weeks | Screw | Screw, #8 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 0.81Lx0.49W x 0.13 H 20.6mmx12.4mmx3.3mm | Active | 1 (Unlimited) | Single Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM1M-A-L Panduit Corp | 17 |
| Datasheet | 4 Weeks | Adhesive, Screw | Adhesive | - | Nylon | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | 0.50Lx0.50W x 0.16 H 12.7mmx12.7mmx4.0mm | Active | Not Applicable | Quad Opening - Quad Strip | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.064mm | 12.7mm | 12.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q50I-HS-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | Black | - | Unshielded | - | Halogen Free | - | - | - | 75 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | No SVHC | - | - | - | ||
![]() T30R-W HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon, Polyamide | - | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | - | Unshielded | - | Halogen Free | - | - | - | 1.5 mm | - | - | - | - | Black | - | - | - | - | - | 130 mm | - | 3.5 mm | 1.2 mm | - | - | - | - | No SVHC | - | UL94 V-2 | - | ||
![]() PBMSL-H25-M30 Panduit Corp | 6 |
| - | 4 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | 0.42Dia x 0.55 H 10.7mmx14.0mm | Active | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97mm | 10.7mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |