- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Content | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Manufacturer part # | Max. temperature | Min. temperature | RoHS | RoHS-compliant | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Hole Diameter | Wire/Cable Color | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18R-W HellermannTyton | In Stock | - | - | - | Cable | - | Nylon, Polyamide | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | 1.5 mm | - | Black | 100 mm | - | 2.5 mm | 1 mm | No SVHC | - | UL94 V-2 | - | ||
![]() AL-SM3-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | - | Screw, #10 | Polyamide (PA66), Nylon 6/6, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.90Lx0.63W x 0.38 H 22.9mmx16.0mmx9.7mm | Active | 1 (Unlimited) | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FTH-13R-01-C Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet, Screw | Rivet or Screw, #8 (M4) | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, FTH | 0.60Lx0.38W x 0.28 H 15.2mmx9.7mmx7.1mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | 7.112mm | 15.24mm | 9.652mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() HDM501HIHSUVH4 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Cable | Torque Mount | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | 1.80Lx0.96W 45.7mmx24.4mm | Active | 1 (Unlimited) | Single Opening | 110°C | -40°C | Black | - | - | - | 12.7 mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FTH-35-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Screw | Screw, #10 (M5) | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | Richco, FTH | 0.75Lx0.37W x 0.20 H 19.0mmx9.5mmx5.0mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | 5.08mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() Q50I-W-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | 75 mm | - | Black | - | - | - | 1.5 mm | No SVHC | - | - | - | ||
![]() 115-07269 HellermannTyton | In Stock | - | - | - | Cable | - | Thermoplastic polyurethane (TPU) | - | 1pc(s) | (L x W) 260 x 7 | (L x W) 260 x 7mm | Black | UL94 HB | None | Yes | 115-07269 | +85°C | -40°C | Non-Compliant | Yes | - | SRT2607 | - | - | - | SRT2607 | - | - | Black | - | - | - | - | - | - | 260mm | 7 mm | - | - | - | - | - | ||
![]() QM40A-NA HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T18L-HS-NA-C1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 105 °C | -40 °C | Natural | Unshielded | Halogen Free | - | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() T50MR-W-PA66-BK-C1 HellermannTyton | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Black | Unshielded | Halogen Free | - | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() T30L HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Natural | Unshielded | Halogen Free | - | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() T30R HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | Natural | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL-SM1-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | - | Screw, #6 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.60Lx0.38W x 0.27 H 15.2mmx9.7mmx6.9mm | Active | 1 (Unlimited) | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TMS002A Essentra Components | In Stock | - | - | 11 Weeks | - | Screw, #6 (M3) | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alliance Plastics, TMS | 0.59Lx0.39W x 0.28 H 15.0mmx9.9mmx7.0mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TMS003A Essentra Components | In Stock | - | - | 11 Weeks | - | Screw, #12 (M6) | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alliance Plastics, TMS | 0.91Lx0.63W x 0.35 H 23.0mmx16.0mmx9.0mm | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T30L-HS-BK-C1 HellermannTyton | In Stock | - | - | - | Cable | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 105 °C | -40 °C | Black | Unshielded | Halogen Free | - | - | - | - | - | - | 1.2 mm | - | - | - | - | ||
![]() 530909100 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Adhesive | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WA-CTIB | 0.51Lx0.51W x 0.13 H 13.0mmx13.0mmx3.2mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 530909200 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Adhesive | Nylon 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WA-CTIB | 0.79Lx0.79W x 0.17 H 20.1mmx20.1mmx4.2mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 23TA00500 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 133-03691 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |