- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Maximum Bundle Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Quantity | Wire/Cable Color | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23TA207203 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 151-00975 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 530909000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Adhesive | - | Nylon 6.6 | - | - | - | - | - | - | WA-CTIB | 0.75Lx0.75W x 0.16 H 19.1mmx19.1mmx4.0mm | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FTH-7-DHB Essentra Components | In Stock | - | - | 3 Weeks | - | Screw, #8 (M4), Adhesive | - | Nylon 6.6 | - | - | - | - | - | - | Richco, FTH | 1.00Lx1.00W x 0.28 H 25.4mmx25.4mmx7.1mm | Active | Not Applicable | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL8 HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 16.5 mm | 27.3 mm | - | - | - | - | - | ||
![]() T30MR-PA66-NA-C1 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | Natural | Unshielded | Halogen Free | - | - | - | - | - | - | 1.2 mm | - | - | - | ||
![]() T18MR-PA66-NA-C1 HellermannTyton | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | Natural | Unshielded | Halogen Free | - | - | - | - | - | - | 1 mm | - | - | - | ||
![]() CTQM5-NA HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMEH2S6-3E-C350 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 15.7mm | 35.8mm | 740μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T18R HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01122 HellermannTyton | In Stock | - | - | 6 Weeks | - | Screw or Rivet Mount | - | Nylon, Impact Resistant, Heat Stabilized, UV Resistant | - | - | - | - | - | - | - | 1.78Lx1.19W x 0.66 H 45.1mmx30.1mmx16.7mm | Active | Not Applicable | Dual Opening | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALBCBS32759 Amphenol PCD | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMEH2S5-D350 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 15.7mm | 35.8mm | 740μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ALBCBS32459 Amphenol PCD | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBCBS2326004001 Amphenol PCD | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPEEDYTIE-HIRS-BK-V1 HellermannTyton | In Stock | - | - | - | Cable | - | - | Polyamide | - | - | - | - | Compliant | - | - | - | - | - | - | 80 °C | -40 °C | Black | Unshielded | Halogen Free | - | - | - | - | - | - | 1.9 mm | - | - | - | ||
![]() T18R-HS HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon 66 | Nylon, Polyamide | 22mm | +105 °C, +85°C | -40°C | Compliant | - | T | - | - | - | - | 105 °C | -40 °C | Natural | Unshielded | Halogen Free | 1.5 mm | 100 | Natural | 102 mm | 100mm | 2.5 mm | 1 mm | No SVHC | - | UL94 V-2 | ||
![]() PBMSL-H25-C30 Panduit Corp | In Stock | - | - | 1 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon, Heat Stabilized for Temperatures up to 239°F | - | - | - | - | - | 2011 | - | 0.42Dia x 0.55 H 10.7mmx14.0mm | Obsolete | Not Applicable | Single Opening | - | - | Black | - | - | - | - | - | 13.97mm | - | - | - | - | RoHS Compliant | - | ||
![]() MBMS-S10-C Panduit Corp | In Stock | - | Datasheet | - | Screw | Screw, #10 (M5) | Metal | Aluminum | - | - | - | - | - | 2010 | - | 1.00Lx0.50W x 0.14 H 25.4mmx12.7mmx3.6mm | Obsolete | Not Applicable | Single Opening | - | - | Silver | - | - | - | - | - | 3.556mm | 25.4mm | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() T80R-HS HellermannTyton | In Stock | - | - | - | Cable | - | - | Nylon, Polyamide | Nylon, Polyamide | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | Natural | Unshielded | Halogen Free | 1.5 mm | - | Natural | 204 mm | - | 4.7 mm | 1.3 mm | No SVHC | - | UL94 V-2 |