- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With | Inside Diameter | Manufacturer Part Number | Maximum Bundle Diameter | Mfr | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Secondary Color | Unit Weight | Operating Temperature | Series | Part Status | Type | Composition | Color | Family | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Product | Features | Flammability | UL Listed | Diameter | Height | Length | Width | Width (in) | Panel Thickness | Material Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-LM10C-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | CL-LM10C-01 | - | - | Push-In | - | - | 857-50203 | - | Details | - | 8.000135 oz | - | - | - | Cablelok Port LM | Non-Metallic | Black | - | - | - | - | - | - | Cable Supports | - | - | - | 4 mm to 6.5 mm | - | - | - | - | - | - | - | - | ||
![]() CL-S30D-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | CL-S30D-01 | - | - | Push-In | - | - | 857-50177 | - | Details | - | - | - | - | - | Cablelok Port S Plug | Non-Metallic | Black | - | - | - | - | - | - | Cable Supports | - | - | - | 10 mm to 11.5 mm | - | - | - | - | - | - | - | - | ||
![]() CL-L40C-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | CL-L40C-01 | - | - | Push-In | - | - | 857-50193 | - | Details | - | 8.000135 oz | - | - | - | Cablelok Port L Plug | Non-Metallic | Black | - | - | - | - | - | - | Cable Supports | - | - | - | 15 mm to 18.5 mm | - | - | - | - | - | - | - | - | ||
![]() 151-02103 HellermannTyton | 26 |
| - | Screw | Polyamide (PA) | - | - | 500 | - | - | 151-02103 | - | - | - | Screw | - | - | - | Details | - | 0.009600 oz | -40°F to +230°F (-40°C to +110°C) | - | - | Harness Clip | - | Black | - | - | - | - | - | - | Cable Clips | - | UL 94 HB | No | - | 44.9 mm | 29.9 mm | 25 mm | 1 | - | - | - | UL 94 HB | ||
![]() 1302031060 Molex | 26 |
| - | - | - | - | 130203 | 1 | - | - | - | - | Molex | - | - | Bulk | 70-1272 | Active | Details | - | - | - | 130203 | Active | Cable Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02457 HellermannTyton | 10 |
| - | - | Polyamide (PA) | - | - | 5000 | Cables | - | 151-02457 | - | - | - | - | - | - | - | Details | - | 0.069793 oz | - | - | - | Standoff building Clip | - | Black | - | - | - | - | - | - | Cable Clips | - | - | - | - | 17.9 mm | 60 mm | 35 mm | - | - | - | - | UL 94 HB | ||
![]() EM7087-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | 34.93 mm | - | - | Screw | - | - | - | Details | - | 0.500890 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 45.3 mm | - | 12.7 mm | - | - | - | - | - | ||
![]() APCL86P12 Amphenol Pcd | 221 |
| - | Fastener | Stainless Steel | 0.845 (21.46mm) | APCL86 | - | - | 0.719 in | - | 0.875 in | Amphenol PCD | - | Screw | Bulk | - | Active | Details | Gray | - | - | 86P | - | Clamp, P-Type | - | Cream | Clamp | - | - | Cushioned, Hinged | 0.719 (18.26mm) | 0.200 (5.08mm) | Cable Clamps | - | - | - | - | 1.405 in | - | 0.5 in | - | - | - | - | - | ||
![]() CL-R20-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | CL-R20-10 | - | - | Push-In | - | - | 857-50166 | - | Details | - | 1 lb | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | Cable Supports | - | - | - | 3 mm to 3.8 mm | - | - | - | - | - | - | - | - | ||
![]() CL-B20-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | CL-B20-10 | - | - | Push-In | - | - | 857-50144 | - | Details | - | 1 lb | - | - | - | Cablelok Port B Plug | Non-Metallic | Black | - | - | - | - | - | - | Cable Supports | - | - | - | 8 mm to 14 mm | - | - | - | - | - | - | - | - | ||
![]() EM7085-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | 28.58 mm | - | - | Screw | - | - | - | Details | - | 0.409178 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 38.1 mm | - | 12.7 mm | - | - | - | - | - | ||
![]() EM7084-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | 25.4 mm | - | - | Screw | - | - | - | Details | - | 0.359794 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 34.5 mm | - | 12.7 mm | - | - | - | - | - | ||
![]() EM7079-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 200 | - | - | - | 9.53 mm | - | - | Screw | - | - | - | Details | - | 0.162260 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 16.5 mm | - | 12.7 mm | - | - | - | - | - | ||
![]() EM7083-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | 22.23 mm | - | - | Screw | - | - | - | Details | - | 0.313938 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 30.9 mm | - | 12.7 mm | - | - | - | - | - | ||
![]() 151-03563 HellermannTyton | 16 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.410 (10.41mm) | Cable Clamps | - | - | - | 10.3 mm | 30.4 mm | 149.7 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03559 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.330 (8.38mm) | Cable Clamps | - | - | - | - | 30.4 mm | 149.7 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03547 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 36.1 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | - | 7.1 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03560 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.410 (10.41mm) | Cable Clamps | - | - | - | 11.1 mm | 30.4 mm | 149.7 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03566 HellermannTyton | 16 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | - | Cable Clamps | - | - | - | - | 30.4 mm | 149.7 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03550 HellermannTyton | 83 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | 36.1 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | Locking | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | - | 6.3 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | - | UL94 HB | UL 94 HB |