- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Package Quantity | Base Product Number | Content | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Length - in | Length - mm | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Bundle Diameter | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Hole Dia | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Operating Temperature | Series | Size / Dimension | Part Status | Type | Composition | Color | Style | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Product | Features | Flammability | UL Listed | Diameter | Height | Length | Width | Width (in) | Panel Thickness | Material Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12875 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 3000 | - | - | 3000 | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Black | - | - | M6 | - | - | - | - | Cable Clips | - | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 12877 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 2500 | - | - | 2500 | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Black | - | - | M6 | - | - | - | - | Cable Clips | - | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 12876 Essentra | In Stock | - | - | - | Polyethylene, Low Density (LDPE) | - | 2500 | - | - | 2500 | - | - | - | - | - | - | - | 10.1 mm | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Black | - | - | M6 | - | - | - | - | Cable Clips | - | - | - | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 22AAWC650790 Essentra | 16 |
| - | Adhesive | Nylon | - | - | - | - | 1500 | - | - | - | - | - | - | - | 19.4 mm | Essentra Components | - | - | - | - | Adhesive | Bulk | 561-650790 | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Cable Clamp | - | Black | - | - | - | - | Locking, Round | 0.620 ~ 0.765 (15.75mm ~ 19.43mm) | - | Cable Clamps | - | - | - | - | - | 42.2 mm | 25.4 mm | - | - | 0.125 (3.18mm) | UL94 V-2 | - | ||
![]() 22CC50D1375B Essentra | 1561 |
| - | Fastener | Nylon | 1.125 (28.58mm) | - | - | - | 1000 | - | - | - | - | - | - | - | 34.9 mm | Essentra Components | - | - | - | - | Screw | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Cable Clamp | - | Black | - | - | - | - | - | 1.375 (34.93mm) | 0.203 (5.16mm) | - | - | - | - | - | - | - | 5.2 mm | - | - | 0.050 (1.27mm) | UL94 V-2 | - | ||
![]() 22CC50D1250B Essentra | 5049 |
| - | Fastener | Nylon | 1.060 (26.92mm) | - | - | - | 1000 | - | - | - | - | - | - | - | 31.8 mm | Essentra Components | - | - | - | - | Screw | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Cable Clamp | - | Black | - | - | - | - | - | 1.250 (31.75mm) | 0.203 (5.16mm) | - | - | - | - | - | - | - | 5.2 mm | - | - | 0.050 (1.27mm) | UL94 V-2 | - | ||
![]() 23TA00400 Essentra | 6336 |
| - | Adhesive | Nylon 6.6 | - | - | - | - | 1000 | - | - | 1 in | 25.4 mm | - | - | - | - | Essentra Components | - | - | - | 4.32mm | Adhesive Mount | Bulk | 561-N3590 | Active | Details | - | 0.059053 oz | 1 in | 25.4 mm | - | MicroPlastics | 1.00 L x 1.00 W x 0.19 H (25.4mm x 25.4mm x 4.8mm) | - | 4-Way Mount | - | Natural | - | - | - | - | - | - | - | Cable Tie Mounting Bases | - | - | - | - | 4.78mm | 25.4mm | 25.4mm | - | - | - | - | - | ||
![]() 23EZS0450N0030 Essentra | 5475 |
| - | Push In | Nylon | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Essentra Components | - | - | - | - | - | Bulk | 561-EZS450N30 | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Clip, Twist Lock | - | Natural | - | - | - | - | Standoff | 0.453 (11.50mm) | 0.187 (4.75mm) | Twist Tie Mounts | - | - | - | - | 1.180 (29.97mm) | 0.562 (14.28mm) | 0.218 (5.54mm) | - | 0.030 ~ 0.078 (0.76mm ~ 1.98mm) | - | - | - | ||
![]() CCP002A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | - | 100 | - | - | - | - | - | - | - | 4.8 mm | - | - | -40 °F | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | 25 mm | 20 mm | - | - | - | - | - | ||
![]() CCA008A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | - | 100 | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | Adhesive, Screw | - | - | - | Details | - | - | - | - | - | - | - | - | Fixing Cable Clamp | - | Gray | 1 | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | 25 mm | 20 mm | - | - | - | - | - | ||
![]() CCP003A Essentra | In Stock | - | - | - | Nylon | - | 100 | - | - | 100 | - | - | - | - | - | - | - | 10 mm | - | - | -40 °F | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | 30 mm | 25 mm | - | - | - | - | - | ||
![]() CCP005A Essentra | 162 | - | - | - | Nylon | - | 100 | - | - | 100 | - | - | - | - | - | - | - | - | - | - | -40 °F | - | - | - | - | - | - | Details | - | - | - | - | - | CCP | - | - | - | - | Gray | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22QCC187250 Essentra | 811 |
| - | Fir Tree | Polyamide (PA) | - | - | - | - | 1000 | - | - | - | - | - | - | - | 6.35 mm | Essentra Components | - | - | - | - | Push-In | Bulk | 561-C187250 | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Cable Clamp | - | Natural | - | - | - | - | - | 0.250 (6.35mm) | - | - | - | - | - | - | - | 9.53 mm | 0.375 (9.53mm) | - | 0.187 (4.75mm) | - | UL94 V-2 | - | ||
![]() 22QCC187375 Essentra | 1701 |
| - | Fir Tree | Polyamide (PA) | - | - | - | - | 1000 | - | - | - | - | - | - | - | 9.53 mm | Essentra Components | - | - | - | - | Push-In | Bulk | - | Active | Details | - | - | - | - | - | MicroPlastics | - | - | Cable Clamp | - | Natural | - | - | - | - | - | 0.375 (9.53mm) | - | - | - | - | - | - | 0.528 (13.41mm) | 9.53 mm | 0.375 (9.53mm) | - | 0.187 (4.75mm) | - | UL94 V-2 | - | ||
![]() 23TA00420 Essentra | 8 |
| - | Screw | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 1000 | - | - | - | 25.4 mm | - | - | - | - | Essentra Components | - | - | - | - | Screw Mount | Bulk | - | Active | Details | - | - | - | 25.4 mm | - | MicroPlastics | 1.00 L x 1.00 W x 0.19 H (25.4mm x 25.4mm x 4.8mm) | - | Quad Opening | - | Natural | - | - | - | - | - | - | - | Cable Tie Mounting Bases | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301760027 Molex | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | 1515TRSC 01301760027 130176-0027 | - | - | Woodhead Aero-Motive | - | - | - | - | 130176 | - | - | Torque Reel | - | - | - | - | - | - | - | - | - | Tools & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1302031060 Molex | 26 |
| - | - | - | - | - | 130203 | - | 1 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | 70-1272 | Active | Details | - | - | - | - | - | 130203 | - | Active | Cable Clamp | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-64013 HellermannTyton | 10 |
| - | Adhesive | Polyamide (PA) | - | - | - | 1pc(s) | 1 | - | - | - | - | 161-64013 | 161-64013 | +105°C | - | - | -40°C | - | - | - | Screw | - | - | - | Details | - | 1.600027 oz | - | - | -40°F to +221°F (-40°C to +105°C) | - | - | - | Screw-Hole Mounting Base | - | Black | - | - | - | - | - | - | - | Tools & Accessories | impact-resistant,heat-stabilised | UL 94 HB | No | - | - | 38 mm | 38 mm | 1.5 | - | - | - | UL 94 HB | ||
![]() CL-B10-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | 1 | Cables | - | - | - | - | CL-B10-10 | - | - | - | - | - | Push-In | - | - | - | 857-50150 | - | Details | - | 1 lb | - | - | - | - | - | - | Cablelok Port B Plug | Non-Metallic | Black | - | - | - | - | - | - | - | Cable Supports | - | - | - | 4.8 mm to 9 mm | - | - | - | - | - | - | - | - | ||
![]() CL-R70-01 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | 1 | Cables | - | - | - | - | CL-R70-01 | - | - | - | - | - | Push-In | - | - | - | 857-50167 | - | Details | - | 1 lb | - | - | - | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | - | Cable Supports | - | - | - | 6 mm to 8.5 mm | - | - | - | - | - | - | - | - |