- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Accessory | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Length - in | Length - mm | Manufacturer Part Number | Maximum Bundle Diameter | Mfr | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Spare part | Unit Weight | Width - in | Width - mm | Series | Type | Composition | Color | Accessory Type | Adhesive | Screw Size | Region Utilized | Type Attributes | Opening Size | Panel Hole Size | Product | Wire Gauge - AWG | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22SEWC750100B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | - | - | - | - | - | - | Snap-In | - | - | - | Details | - | - | - | - | - | Wire Saddle | - | Black | - | - | - | - | - | - | - | Cable Clamps | - | - | 6.4 mm | - | - | 18.5 mm | - | - | - | - | ||
![]() 22DPC50575B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | - | - | - | 12.7 mm | - | - | Adhesive | - | - | - | Details | - | - | - | - | - | U Clip | - | Black | - | - | - | - | - | - | - | Cable Clips | - | - | - | 14.7 mm | 40.6 mm | 19.1 mm | - | - | - | - | ||
![]() 23SWRC250375B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | - | - | - | 7.6 mm | - | - | Push-In | - | - | - | Details | - | - | - | - | - | Split Routing Clamp | - | Black | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | 11.1 mm | 9.5 mm | - | - | - | - | ||
![]() 22AWC00281B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | - | - | - | - | - | - | Adhesive | - | - | - | Details | - | - | - | - | - | Wire Cord Clip | - | Black | - | - | - | - | - | - | - | Cable Clips | - | - | - | - | 25.4 mm | 25.4 mm | - | - | - | - | ||
![]() 23TA00110B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | 0.38 in | 9.7 mm | - | - | - | - | Push Mount | - | - | - | Details | - | - | 0.32 in | 8.1 mm | - | Cable Tie Holder | - | Black | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | - | - | ||
![]() 22WTR2500562B Essentra | In Stock | - | - | - | Nylon | - | - | 1 | - | - | - | - | - | 14.3 mm | - | - | Push-In | - | - | - | Details | - | - | - | - | - | Cable Hanger | - | Black | - | - | - | - | - | - | - | Cable Clamps | - | - | - | - | - | - | - | - | - | - | ||
![]() EM7085-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | - | - | 28.58 mm | - | - | Screw | - | - | - | Details | - | 0.409178 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 38.1 mm | - | 12.7 mm | - | - | - | - | ||
![]() EM7084-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | - | - | 25.4 mm | - | - | Screw | - | - | - | Details | - | 0.359794 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 34.5 mm | - | 12.7 mm | - | - | - | - | ||
![]() EM7079-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 200 | - | - | - | - | - | 9.53 mm | - | - | Screw | - | - | - | Details | - | 0.162260 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 16.5 mm | - | 12.7 mm | - | - | - | - | ||
![]() EM7083-000 TE Connectivity / Raychem | In Stock | - | - | - | Polyetheretherketone (PEEK) | - | - | 100 | - | - | - | - | - | 22.23 mm | - | - | Screw | - | - | - | Details | - | 0.313938 oz | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | - | 30.9 mm | - | 12.7 mm | - | - | - | - | ||
![]() CL-R20-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | - | - | CL-R20-10 | - | - | Push-In | - | - | 857-50166 | - | Details | - | 1 lb | - | - | - | Cablelok Port R Plug | Non-Metallic | Black | - | - | - | - | - | - | - | Cable Supports | - | - | 3 mm to 3.8 mm | - | - | - | - | - | - | - | ||
![]() CL-B20-10 HellermannTyton | In Stock | - | - | - | Chloroprene Rubber (CR) | - | - | 1 | Cables | - | - | - | CL-B20-10 | - | - | Push-In | - | - | 857-50144 | - | Details | - | 1 lb | - | - | - | Cablelok Port B Plug | Non-Metallic | Black | - | - | - | - | - | - | - | Cable Supports | - | - | 8 mm to 14 mm | - | - | - | - | - | - | - | ||
![]() 1091431 Phoenix Contact | 33 |
| - | - | - | - | Yes | 1 | - | - | - | - | - | - | Phoenix Contact | - | - | Bulk | - | Active | Details | Yes | - | - | - | CHARX | - | - | - | Cable Handle | - | - | Germany | - | - | - | Tools & Accessories | - | - | - | - | 169 mm | 116.1 mm | - | - | - | - | ||
![]() 130199-0026 Molex | In Stock | - | - | - | Aluminum Alloy | - | - | 420 | Cord grip assembly | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Shield Ring | - | - | - | - | - | - | - | - | - | - | 2/0 AWG | - | - | - | - | - | - | - | - | - | ||
![]() 151-03563 HellermannTyton | 16 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.410 (10.41mm) | Cable Clamps | - | - | 10.3 mm | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03559 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.330 (8.38mm) | Cable Clamps | - | - | - | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03547 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 36.1 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | 7.1 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03560 HellermannTyton | 175 | - | - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | 0.410 (10.41mm) | Cable Clamps | - | - | 11.1 mm | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03566 HellermannTyton | 16 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 50.8 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 1.420 ~ 2.000 (36.07mm ~ 50.80mm) | - | Cable Clamps | - | - | - | 30.4 mm | 149.7 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB | ||
![]() 151-03550 HellermannTyton | 83 |
| - | Fastener | Polyamide (PA) | - | - | 150 | - | - | - | - | - | 36.1 mm | HellermannTyton | - | - | Bag | - | Active | Details | - | - | - | - | - | Clip, C-Type | - | Black | - | - | - | - | Locking | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | 0.260 (6.60mm) | Cable Clamps | - | - | 6.3 mm | 30.4 mm | 125.3 mm | 35.1 mm | - | - | UL94 HB | UL 94 HB |