- Manufacturer
- Material
- Type
- Color
- Length
- Width
- Part Status
- Height
- Mounting Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Size / Dimension
Attribute column
Categories
Cable Ties - Holders and Mountings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Length - in | Length - mm | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Reach Compliance Code | Connector Support Type | Body Plating | Accessory Type | Halogen Free | Thread Size | Product Type | Hole Diameter | Tensile Strength | Bundle Diameter | Product | Features | Compliance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KIMS-H430-M6 Panduit Corp | 943 |
| Datasheet | 4 Weeks | Push In, Rivet | Push In - Push Rivet | - | Nylon | 635.029318g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 0.49Lx0.53W x 0.73 H 12.4mmx13.5mmx18.7mm | - | Active | Not Applicable | Single Opening | 85°C | -40°C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.542mm | 18.67mm | 12.4mm | - | - | ROHS3 Compliant | - | ||
![]() ABM2S-S6-D Panduit Corp | 954 |
| Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | ABS | 657.708937g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | - | 1.00Lx1.00W x 0.17 H 25.4mmx25.4mmx4.2mm | - | Active | Not Applicable | Quad Opening | 85°C | -40°C | White | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.318mm | 25.4mm | 25.4mm | - | - | ROHS3 Compliant | - | ||
![]() MTP3S-E10-C39 Panduit Corp | In Stock | - | - | 4 Weeks | - | Screw, #10 | - | Nylon, Heat Stabilized | 376.481695g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | MTP | 4.25Lx0.50W x 0.12 H 107.9mmx12.7mmx3.0mm | - | Obsolete | Not Applicable | Multiple Opening | - | - | Natural | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 108mm | 12.7mm | No | - | RoHS Compliant | - | ||
![]() FTH-14S-01-M Essentra Components | 661 |
| Datasheet | 3 Weeks | Screw | Screw, 1/4 (M6) | 120 | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, FTH | 0.88Lx0.62W x 0.39 H 22.2mmx15.7mmx9.8mm | - | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.906mm | 22.352mm | 15.748mm | - | - | RoHS Compliant | - | ||
![]() CTAM210M4 HellermannTyton | 1216 |
| Datasheet | 2 Weeks | Screw | Screw, #10 | 200 | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 0.80Lx0.40W x 0.20 H 20.3mmx10.2mmx5.1mm | - | Active | 1 (Unlimited) | Single Opening | 85°C | -40°C | White | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | - | 5.08mm | - | - | - | - | RoHS Compliant | - | ||
![]() FTH-5A-RT-C Essentra Components | 7 |
| Datasheet | 3 Weeks | Adhesive, Screw | Screw, #6 (M3.5), Adhesive | - | Nylon, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Richco, FTH | 0.75Lx0.75W x 0.24 H 19.1mmx19.1mmx6.1mm | - | Active | 1 (Unlimited) | Quad Opening | - | - | Natural | - | - | - | - | - | - | - | M3.5 | - | - | - | - | - | - | - | - | 6.096mm | 19.05mm | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() 792 3M | 23 |
| Datasheet | - | Adhesive, Screw | Adhesive, Screw | - | Nylon | 3.515341kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00Lx1.00W 25.4mmx25.4mm | yes | Discontinued | Not Applicable | Single Opening | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABMQS-AT-Q0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | ABS, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 188.240834g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 5.13Lx0.75W x 0.25 H 130.3mmx19.0mmx6.4mm | - | Obsolete | Not Applicable | Multiple Opening | 82°C | - | Black | - | 19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 130.3mm | 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() TM2S8-C76 Panduit Corp | 2435 |
| Datasheet | 4 Weeks | Screw | Screw, #8 (M4) | - | Ethylenterafluorineethylene (ETFE) | 81.646627g | ETFE, Tetrafluoroethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 0.63Lx0.42W x 0.27 H 16.0mmx10.8mmx7.0mm | - | Active | Not Applicable | Dual Opening | 170°C | -46°C | Blue | - | 10.8mm | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | 7mm | 16mm | 10.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PBMS-H25-M Panduit Corp | 5011 |
| - | 4 Weeks | Push In, Reverse | Push In - Reverse Snap Lock | - | Nylon | 294.835069g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | 0.42Dia x 0.40 H 10.7mmx10.2mm | - | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | 4.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | 11.3mm | 4.1mm | No | - | ROHS3 Compliant | - | ||
![]() RAMS-S3-M Panduit Corp | 1024 |
| - | 4 Weeks | Screw | Screw, #3 | - | Nylon | 403.697238g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | 0.56Lx0.39W x 0.44 H 14.3mmx9.9mmx11.1mm | - | Active | Not Applicable | Single Opening | 85°C | -40°C | Natural | - | 9.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.1mm | 14.3mm | 9.9mm | No | - | ROHS3 Compliant | - | ||
![]() ABMM-AT-D0 Panduit Corp | 54 | - | - | 4 Weeks | Adhesive, Screw | Adhesive | - | ABS, Heat Stabilized for Temperatures up to 180°F, Weather Resistant | 317.514687g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 0.75Lx0.75W x 0.18 H 19.1mmx19.1mmx4.6mm | - | Active | Not Applicable | Quad Opening - Paired Strip | 82°C | - | Black | - | 19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mm | 19mm | 19mm | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | - | - | Nylon, Polyamide | - | - | 3M Electronic Specialty | 10000 | - | - | 5.75 in | 146 mm | 3M | - | - | 1.26 in | 32 mm | - | 05112859287 7000133455 | - | - | Compliant | 0.027675 oz | 0.142 in | 3.6 mm | Bulk | - | - | - | - | - | - | - | - | - | Natural | Wire & Cable Management | - | - | - | - | - | - | - | Cable Ties | - | 18 kg | 31.75 mm | Standard Cable Ties | - | UL 62275 Type 21 | Cable Ties | 0 m | 147.2184 mm | 3.556 mm | - | - | - | - | ||
![]() ABM4H-A-T Panduit Corp | 19 | - | Datasheet | 4 Weeks | Adhesive, Screw | Adhesive, Screw, #6 (M3) | - | Nylon | 1.07955kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 2.00Lx2.00W x 0.25 H 50.8mmx50.8mmx6.4mm | - | Active | Not Applicable | Quad Opening - Paired Strip | - | - | White | - | 50.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 50.8mm | 50.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PP1S-S10-C Panduit Corp | 1048 |
| Datasheet | 4 Weeks | Screw | Screw, #10 (M5) | - | Nylon | 576.06231g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | Pan-Post™ | 1.06Lx0.72W x 1.97 H 26.9mmx18.3mmx50mm | - | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 19.1mm | - | - | - | - | - | - | - | 5.1 mm | - | - | - | - | - | - | 50.04mm | 26.92mm | 18.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPM122S-C Panduit Corp | 157 |
| - | 4 Weeks | Cable | - | - | Steel, Zinc Plated | 1.220163kg | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | - | 2.82Lx1.22W x 0.17 H 71.7mmx31.0mmx4.3mm | - | Active | Not Applicable | Single Opening | 85°C | -40°C | Silver | - | 31mm | - | - | Zinc | - | - | - | - | 31 mm | - | - | - | - | - | - | 4.318mm | 71.7mm | 31mm | - | - | ROHS3 Compliant | - | ||
![]() 3RX9020-0AA00 Siemens | 644 |
| - | - | - | - | - | - | - | - | - | - | Micro Automation Set | SIEMENS A G | - | - | Siemens | 3RX90200AA00 | 3RX9020-0AA00 | - | - | - | - | Contact Manufacturer | 5.51 | - | - | - | - | - | - | - | - | - | - | - | 3RX9020-0AA00 | - | - | - | - | - | unknown | WIRE AND CABLE | - | AS-I Line | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | - | - | ||
![]() TM1SF10C2 HellermannTyton | 4302 |
| Datasheet | 2 Weeks | Push In | Push In - Arrowhead | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | 0.40Lx0.30W x 0.82 H 10.2mmx7.6mmx20.8mm | - | Active | 1 (Unlimited) | Single Opening | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.494mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MTP5H-E6-C Panduit Corp | 211 |
| Datasheet | 4 Weeks | Screw | Screw, #6 | - | Nylon | 1.360777kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | MTP | 8.09Lx0.62W x 0.20 H 205.5mmx15.7mmx5.1mm | - | Active | Not Applicable | Multiple Opening | 85°C | -40°C | Natural | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | 205.5mm | 16mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ABMT-S6-Q69 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Screw, #6 (M3) | - | Nylon, Flame Retardant | 4.082331g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | TAK-TY® | 1.12Lx1.12W x 0.34 H 28.4mmx28.4mmx8.6mm | - | Active | Not Applicable | Dual Opening | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.636mm | 28.5mm | 28.6mm | - | - | ROHS3 Compliant | - |