- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Interface Type | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Outlets | Off Time - Max | On Resistance - Max | On Time - Max | Operating Temp Range | Package | Part # Aliases | Pd - Power Dissipation | Primary Material | Product Status | Product Thickness | Qualification | RoHS | Shrink Wall Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vr - Reverse Voltage | Vz - Zener Voltage | Where Used | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Operating Supply Voltage | Configuration | ELV | Load Capacitance | Output Current | Shell Size, MIL | Sealable | Cable Opening | Max Surge Current | Test Current | Product Type | Wire/Cable Diameter | Operating Temperature Range | Voltage Tolerance | Output Format | Recovery Time | Zener Current | Government Qualified | Large Diameter Recovered | Large Diameter Supplied | Small Diameter Recovered | Small Diameter Supplied | Large Recovered Length | Total Length Recovered | Small Recovered Length | Product | Features | Vf - Forward Voltage | Total Length Supplied | Product Category | Shrink Ratio | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F42-60FR-CS-2065 TE Connectivity | In Stock | - | - | - | Cable | Panel Mount, Through Hole | - | Flange | Composite | Polyolefin (PO), Semi-Rigid | - | - | CTVP00RF | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | Bulk | - | - | Composite | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | Active | -- | Solder | - | Receptacle, Male Pins | Boot, Transition - Breakout, 4:1 | - | 19 | 90 °C | -55 °C | Silver | Military | Threaded | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 11-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 (24.99mm) | 1.750 (44.45mm) | 0.260 (6.60mm) | 0.790 (20.07mm) | 2.300 (58.42mm) | -- | 1.181 (30.00mm) | - | Alignment Disc | - | -- | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 234A071-25-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Elastomer, Semi-Rigid | Polyphenylene Sulfide (PPS) | - | 2M801-010 | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | 2M | - | Active | -- | Crimp | - | Receptacle, Male Pins | Boot, Rectangular - Right Angle, 90° | - | 10 | 150 °C | -75 °C | Black | - | Threaded | - | - | 5A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black Zinc Nickel | 7-10 | - | - | - | - | Compliant | - | - | - | No | - | - | - | - | 10.2 mm | - | - | - | - | - | - | 1.110 (28.19mm) | 1.110 (28.19mm) | 0.201 (5.11mm) | 0.402 (10.21mm) | -- | -- | -- | - | - | - | -- | - | - | - | - | - | 50.0µin (1.27µm) | - | Not Applicable | ||
![]() 202K185-100-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyolefin (PO), Semi-Flexible, Halogen Free | - | - | 202K185 | TE Connectivity / Raychem | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | TE Connectivity | - | KEMET | - | - | - | - | - | - | - | - | - | Bulk | 734251-000 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | -- | - | - | - | Boot | - | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | 1.752 (44.50mm) | 2.600 (66.04mm) | 0.661 (16.79mm) | 1.654 (42.01mm) | 3.540 (89.92mm) | 6.690 (169.93mm) | 2.760 (70.10mm) | - | Fluid Resistant, Lip | - | -- | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | ||
![]() DGA00RB19-EL55S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Reliefs | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | ||
![]() 202D232-100/180-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | - | - | - | - | - | Polyolefin (PO), Semi-Flexible, Halogen Free, Irradiated | - | - | 202D232 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Thermofit 202D2 | - | Active | -- | - | - | - | Boot | - | - | 80 °C | -30 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 18.288 mm | - | - | - | - | - | No | 0.740 (18.80mm) | 1.161 (29.49mm) | 0.331 (8.41mm) | 0.720 (18.29mm) | 0.610 (15.49mm) | 5.461 (138.71mm) | 4.441 (112.80mm) | - | Adhesive Coating, Flame Retardant, Fluid Resistant, Lip, Mechanical Resistant, Strain Resistant | - | -- | - | - | - | - | - | - | - | Not Applicable | ||
![]() 770-009Y216W1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | 55 % | 1000 | - | - | - | - | - | - | - | CTS | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.47 V | 3.14 V | - | - | - | - | - | - | - | - | Reel | 588 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | 3.5 mA | 14.4 MHz | 0.28 PPM | - | - | SMD/SMT | - | - | - | - | 10 pF | - | - | - | - | - | - | TCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO Oscillators | - | 2.1 mm | 7 mm | 5 mm | - | - | - | ||
![]() 770-003A603 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | ||
![]() 770-019SB801 Glenair | In Stock | - | - | - | - | - | DO-201AD-2 | - | - | - | - | - | - | Taiwan Semiconductor | - | - | - | - | - | 1250 | 5 A | - | - | - | - | 10 uA | - | Taiwan Semiconductor | + 175 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | Details | - | - | - | 0.045151 oz | - | - | 200 V | - | - | - | - | Reel | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 65 A | - | Rectifiers | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | Rectifiers | - | 1.05 V | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() 770-003B603 Glenair | In Stock | - | - | - | - | - | DO-203AB | - | - | - | - | - | - | Vishay Semiconductors | - | - | - | - | - | 100 | 60 A | - | - | - | - | 10 mA | - | Vishay | + 190 C | - | - 65 C | - | Stud Mount | - | - | - | - | - | - | - | 1N2135A | - | - | - | - | - | Details | - | - | - | 0.599657 oz | - | - | 400 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 900 A | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | 1.3 V | - | Rectifiers | - | 22.9 mm | 20.02 mm | 17.35 mm | - | - | - | ||
![]() 770-003B104W1 Glenair | In Stock | - | - | - | - | - | QFP-44 | - | - | - | - | - | - | Western Design Center (WDC) | - | - | - | - | - | 30 | - | - | - | Serial | - | - | - | Western Design Center (WDC) | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 5 V | 1.8 V | - | - | - | - | - | - | - | - | Tube | W65C22S6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 5 V | - | - | - | - | - | - | - | - | - | I/O Controller Interface IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Versatile Interface Adapters | - | - | - | I/O Controller Interface IC | - | - | - | - | - | - | - | ||
![]() 809A060-1HU Glenair | In Stock | - | - | - | - | - | SOT-23 | - | - | - | - | - | - | Rectron | - | - | - | - | - | 3000 | - | - | - | - | 50 nA | 50 nA | - | Rectron | + 125 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | BZX84C20 | 300 mW | - | - | - | - | Details | - | - | - | 0.000282 oz | 16.4 mV/K | - | - | 20 V | - | 55 Ohms | - | Reel | BZX84C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | - | - | - | - | - | - | 5 mA | Zener Diodes | - | - | 6 % | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | 1 mm | 2.9 mm | 1.3 mm | - | - | - | ||
![]() 202D185-3-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyolefin (PO), Semi-Rigid | - | - | 202D185 | Vishay / Thin Film | 1206 | 3216 | - | - | - | 1000 | - | - | - | - | - | - | -- | Vishay | + 155 C | TE Connectivity Raychem Cable Protection | - 55 C | - | PCB Mount | - | - | - | - | - | - | Bulk | 814086-000 | - | - | Active | - | - | Details | - | - | - | 0.000571 oz | - | 200 V | - | - | - | - | - | MouseReel | PTN | 0.1 % | Active | -- | - | 25 PPM / C | - | Commercial Thin Film Chip Resistor, Surface Mount Chip | 140 Ohms | - | - | - | Black | - | - | Resistors | 400 mW | - | Thin Film | - | - | - | - | - | - | - | 85 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | 1.752 (44.50mm) | 2.598 (65.99mm) | 0.803 (20.40mm) | 2.598 (65.99mm) | 3.311 (84.10mm) | 6.500 (165.10mm) | 2.583 (65.61mm) | Thin Film Resistors SMD | -- | - | -- | Thin Film Resistors - SMD | - | 0.83 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 5428-10-441116-CS2359 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Thin Film | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Vishay | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 059737N001 | - | - | - | - | - | Details | - | - | - | 0.035274 oz | - | - | - | - | - | - | - | MouseReel | PTN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() CBR-2-2-A-(B3) TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | Polyolefin (PO) | - | - | - | Vishay / Thin Film | - | - | - | - | - | 1000 | - | 32 | 48 | - | - | - | - | Vishay | - | - | - | - | PCB Mount | - | 1 in, 2 out | - | - | - | - | - | 028145-000 | - | - | - | 2 | - | Details | SINGLE | - | - | - | - | - | - | - | - | - | - | MouseReel | PTN | - | - | - | - | - | - | Breakout Boot | - | - | - | - | Black | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | 2:1 | - | - | - | - | - | - | ||
![]() ESC-3/A (B40) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Thin Film | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Vishay | - | - | - | - | PCB Mount | - | 1 in, 0 out | - | - | - | - | - | 033233-000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | MouseReel | PTN | - | - | - | - | - | - | End Cap | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 76.2 mm | - | - | - | - | ||
![]() 362A114-3-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyolefin (PO), Semi-Rigid | - | - | 362A114 | TE Connectivity / AMP | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | TE Connectivity | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | -55C to 135C | Bulk | 823356-000 | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Thermofit 362A1 | - | Active | -- | - | - | - | Transition | 1 kΩ | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | 0.740 (18.80mm) | 1.402 (35.61mm) | 0.209 (5.31mm) | 0.402 (10.21mm) | 0.752 (19.10mm) | 2.402 (61.01mm) | 1.402 (35.61mm) | - | -- | - | -- | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | Contains Lead | ||
![]() 382A046-3-0 TE Connectivity | In Stock | - | - | - | - | - | STDFN-8 | - | - | Polyolefin (PO), Semi-Rigid | - | - | 382A046 | Dialog Semiconductor | - | - | - | - | - | 3000 | - | - | - | - | - | - | -- | Dialog Semiconductor | + 85 C | TE Connectivity Raychem Cable Protection | - 40 C | - | SMD/SMT | - | 1 in, 2 out | 6.5 us | 55 mOhms | 1.65 ms | -55C to 135C | Bulk | SLG59M1639VTR | - | - | Active | - | - | Details | - | 5.5 V | 1.5 V | 0.000088 oz | - | - | - | - | General Purpose | - | - | MouseReel | Thermofit 382A0 | - | Active | -- | - | - | - | Load Switch | - | - | - | - | Black | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | 46 | - | 2 Output | 1.5 V to 5.5 V | - | - | - | 2 A | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | 1.020 (25.91mm) | 2.189 (55.60mm) | 0.500 (12.70mm) | 1.060 (26.92mm) | 3.350 (85.09mm) | -- | 3.701 (94.01mm) | Power Switches | -- | - | -- | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | ||
![]() 222D953-12-0 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | Fluoroelastomer (FKM), Flexible, Irradiated | - | - | 222D953 | Wiremold | - | - | - | - | - | 1 | - | - | - | - | - | - | -- | Wiremold | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | - | - | Bulk | 738010-000 | - | - | Active | - | - | Compliant | - | - | - | 12.100 lbs | - | - | - | - | - | - | - | - | Thermofit 222D9 | - | Active | -- | - | - | - | Boot - 90° | - | - | 200 °C | -55 °C | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | Compliant | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | 170.18 mm | - | - | - | - | - | No | 1.024 (26.00mm) | 1.346 (34.19mm) | 0.118 (3.00mm) | 0.260 (6.60mm) | 0.740 (18.80mm) | 3.201 (81.31mm) | 1.429 (36.30mm) | - | Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip | - | -- | Wiremold | - | - | - | - | - | - | Not Applicable | ||
![]() CFTS-5-(B5) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | LMB / Heeger | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LMB/Heeger | - | - | - | - | - | - | - | - | - | - | - | - | 943861-000 | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed Through Seal | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Racks & Rack Cabinet Accessories | - | - | - | - | - | - | - | ||
![]() CN1077-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyolefin (PO) | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | 50 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 in, 0 out | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With adhesive, 1 leg/branch, 90 deg | - | - | Heat Shrink Cable Boots & End Caps | - | - | 35.47 mm | - | - | - | - |