- Manufacturer
- Type
- Series
- Material
- Factory Lead Time
- Color
- Part Status
- RoHS Status
- Published
- Large Diameter Recovered
- Large Diameter Supplied
- ELV
- Max Operating Temperature
Attribute column
Categories
Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Published | Series | Part Status | Type | Color | Shell Size - Insert | Large Diameter Recovered | Large Diameter Supplied | Small Diameter Recovered | Small Diameter Supplied | Large Recovered Length | Total Length Recovered | Small Recovered Length | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC1571-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | Molded | EPB, Flexible | 2014 | Thermofit 202F2 | Active | Boot | Black | 21 | 0.520 (13.21mm) | 1.071 (27.20mm) | 0.299 (7.59mm) | 0.819 (20.80mm) | 0.480 12.19mm | 4.772 121.21mm | 3.882 98.60mm | - | RoHS Compliant | ||
![]() 222K163-25-G44-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 5 Weeks | - | - | 2008 | Thermofit 222K1 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202F232-51-0-CS8474 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 9 Weeks | - | - | 2014 | Thermofit 202F2 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202D274-4-32-0 TE Connectivity Aerospace, Defense and Marine | 20 | - | Datasheet | 12 Weeks | - | Polyolefin (PO), Flexible, Irradiated | 2002 | Thermofit 202D2 | Active | Boot | Black | 74 | 1.622 (41.20mm) | 1.970 (50.04mm) | 0.563 (14.30mm) | 1.970 (50.04mm) | 0.780 19.81mm | 4.650 118.11mm | - | Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Potting (Injection) Port, Vent Port | RoHS Compliant | ||
![]() 382C332-71/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 16 Weeks | - | - | 2003 | Thermofit 382C3 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 222A174-3-00-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | - | - | 2003 | Thermofit 222A1 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 222K163-100-CS-2065-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | - | - | 2002 | Thermofit 222K1 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202K174-100-02-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | - | Polyolefin (PO), Semi-Flexible, Halogen Free | 2002 | Thermofit 202K1 | Active | Boot | Black | 74 | 1.382 (35.10mm) | 2.362 (59.99mm) | 0.618 (15.70mm) | 1.540 (39.12mm) | 1.260 32.00mm | 3.540 89.92mm | 1.540 39.12mm | Fluid Resistant, Lip | RoHS Compliant | ||
![]() 202C653-51-0-CS5325 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 16 Weeks | - | - | 2011 | Thermofit 202C6 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202D274-4-03/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | - | Polyolefin (PO), Flexible, Irradiated | 2002 | Thermofit 202D2 | Active | Boot | Black | 74 | 1.620 (41.15mm) | 2.500 (63.50mm) | 0.560 (14.22mm) | 2.500 (63.50mm) | 0.600 15.24mm | 4.500 114.30mm | - | Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant | RoHS Compliant | ||
![]() 602A012-3-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 5 Weeks | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202K174-25-21-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | Elastomer, Semi-Rigid | 2007 | Thermofit 202K1 | Active | Boot | Black | 74 | 1.382 (35.10mm) | 2.362 (59.99mm) | 0.618 (15.70mm) | 2.362 (59.99mm) | 1.260 32.00mm | 3.540 89.92mm | 1.970 50.04mm | Fluid Resistant, Lip | RoHS Compliant | ||
![]() 202K185-100-02/86-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 5 Weeks | - | Polyolefin (PO), Semi-Flexible, Halogen Free | 2002 | Thermofit 202K1 | Active | Boot | Black | 85 | 1.752 (44.50mm) | 2.600 (66.04mm) | 0.661 (16.79mm) | 1.654 (42.01mm) | 1.970 50.04mm | 5.120 130.05mm | 2.028 51.51mm | Adhesive Coating, Lip | RoHS Compliant | ||
![]() 101A031-25/225-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | - | - | 2012 | Thermofit 101A0 | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 101A021-3/42-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 5 Weeks | - | Polyolefin (PO), Semi-Rigid | 2006 | Thermofit 101A0 | Active | Cap | Black | 21 | 0.130 (3.30mm) | 0.291 (7.39mm) | - | - | - | 1.000 25.40mm | - | - | RoHS Compliant | ||
![]() QFT3-130/42-0-B500 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | Polyolefin (PO), Flexible | 1998 | QFT | Active | Boot, Transition - Configurable | Black | - | 0.945 (24.00mm) | 2.244 (57.00mm) | 0.472 (11.99mm) | 2.244 (57.00mm) | 1.378 35.00mm | 3.543 89.99mm | 0.984 24.99mm | Adhesive Coating, Clips Included, Corrosion Resistant, Watertight | RoHS Compliant | ||
![]() 224W073-25-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | Elastomer, Semi-Rigid, Irradiated | 2006 | Thermofit 224W0 | Active | Boot - 90° | Black | 73 | 1.303 (33.10mm) | 1.770 (44.96mm) | 0.213 (5.41mm) | 0.591 (15.01mm) | 0.941 23.90mm | 2.560 65.02mm | 0.984 24.99mm | Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant | RoHS Compliant | ||
![]() 222W072-25-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | - | 2005 | - | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 302A821-4-0 TE Connectivity Aerospace, Defense and Marine | 666 | - | Datasheet | 5 Weeks | - | - | 2003 | - | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 224W201-25/225-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 5 Weeks | - | Elastomer, Semi-Rigid, Irradiated | 2006 | Thermofit 224W2 | Active | Boot - 90° | Black | 1 | 0.205 (5.21mm) | 0.430 (10.92mm) | 0.063 (1.60mm) | 0.350 (8.89mm) | 0.453 11.51mm | 0.512 13.00mm | 0.295 7.49mm | Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist | RoHS Compliant |